-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS Sand 5 Silicon Solution and Precipitation (355-T6)
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS Permanent Mold 5 Silicon Solution and Precipitation (355-T6)
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS Sand 5 Silicon Aged (355-T51)
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY CASTINGS, SAND 5Si - 1.2Cu - 0.5Mg (355-T6)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of permanent mold castings.
-
Supplier: NSI Industries LLC
Description: 6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Boyd
Description: performance while saving time and money on mounting and assembly. Additionally, Aavid aluminum extrusions utilize the alloys 6063 and 6061 for improved thermal conductivity. To further optimize your heat sink's performance heat pipes can be machined into the base. Extruded Heat Sink
- Width: 100 to 700 mm
- Material: Aluminum
- Device: Passive Heat Sink
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
for your application, then some alloy fine tuning is available to the designing engineer. The following is a knowledge base for aluminum comparison and is provided by Protomatic as a guideline. Temper If your (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
The Envirco cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
gauge ensures stable performance Robust Design: Aluminum alloy structure with IP63 protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
for demanding industrial applications. Key Features 6-Axis Force and Torque Measurement Precision Strain Gauge Technology Low Long-Term Crosstalk Error Temperature Self-Compensation Aluminum Alloy Lightweight Structure (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
VDC Mechanical Options Available capacity ranges: • 200N / 5N·m – Aluminum alloy (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Datasheets for MP Metal Products -
Robust & Durable: IP63, aluminum alloy or stainless steel construction High Safety Load: Up to 300% F (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Section 1—List of References: 1950–1954
… Engrs., Vol. 116, p. 223, 1951 Subject Index Nos.—4.3.4, 4.10.1.2, 4.10.2 A-100 Holt, M. and Eaton, I. D. EFFECTS OF DESIGN DETAILS ON FATIGUE STRENGTH OF 355 - T6 SAND CAST ALUMINUM ALLOY Nat.
-
Fatigue Crack Growth with Negative Stress Ratio Following Single Overloads in 2024-T3 and 7075-T6 Aluminum Alloys
The 2024-T3 and 7075- T6 aluminum plate alloys with yield strengths of 355 and 558 MN/m2 , respectively, in the rolled direction were used in this research.
-
AMST’05 Advanced Manufacturing Systems and Technology
Liu, G., Murr, L.E., Niou, C.S., McClure, J.C, Vega, F.R., (1997), Micro-structural aspects of the friction-stir welding of 6061- T6 aluminum alloy , Scripta Materialia, Vol. 37, 355 -361.
-
ZFACH1395
Possible avenues for improvement include use of a premium-strength aluminum alloy , such as C- 355 heat treated to the T6 condition.
Indicates content that may require registration and/or purchase.