-
Supplier: Rotek, Inc.
Description: reliability and durability. Specifications: Raceway Diameters: Standard models from 12" to 180" Special order slewing bearings up to 360" Capacities: Thrust: from 100,000 to 3,600,000 pounds Moment: 20,00 to 8,300,000 ft-lbs. Radial: 20,000 to 1,000,000 pounds Contact Rotek for
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 3,600,000 lbs
- Dynamic Radial Load: 20,000 to 1,000,000 lbs
- Moment Load: 20,000 to 8,300,000 Ft-lbs
-
Description: BENEFITS & FEATURES Capacities 500 & 1,000 lbs. Boom Lengths up to 16 ft. Under Boom Height from 8 to 14 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust loading. Lower section of the head revolves
-
Supplier: Dynapar Corp.
Description: feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation
- Bore Diameter: 0.125 to 0.25 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 0.875 inch
- Angular Misalignment: 3 degrees
-
-
Supplier: Mile-X Equipment, Inc.
Description: Wilton 800S Work Bench Vise Wilton 10036 - Swivel Base, 8" Jaw Width, 12" Jaw Opening, 5-13/16" Throat Depth" Wilton Vise - Machinist's Vise Features: 60,000 PSI tensile ductile iron body parts for mass and strength Large Anvil Precision thrust bearing creates greater clamping pressure
Find Suppliers by Category Top
Featured Products Top
-
used reliably in diverse outdoor conditions. Sports filming, VR, Motorized Gimbal Rigs for Broadcast and Cinema Filming Filming requires advanced motorized gimbals for dynamic shots and VR cameras must remain stable for 360 degree footage. C-Flex Pivot Bearings ensure (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
used reliably in diverse outdoor conditions. Sports filming, VR, Motorized Gimbal Rigs for Broadcast and Cinema Filming Filming requires advanced motorized gimbals for dynamic shots and VR cameras must remain stable for 360 degree footage. C-Flex Pivot Bearings ensure (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
used reliably in diverse outdoor conditions. Sports filming, VR, Motorized Gimbal Rigs for Broadcast and Cinema Filming Filming requires advanced motorized gimbals for dynamic shots and VR cameras must remain stable for 360 degree footage. C-Flex Pivot Bearings ensure (read more)
Browse Datasheets for C-Flex Bearing Company -
used reliably in diverse outdoor conditions. Sports filming, VR, Motorized Gimbal Rigs for Broadcast and Cinema Filming Filming requires advanced motorized gimbals for dynamic shots and VR cameras must remain stable for 360 degree footage. C-Flex Pivot Bearings ensure (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
performance cannot be compromised. Their curved tooth design provides smoother operation than straight bevel gears while generating lower thrust loads than spiral designs—simplifying bearing arrangements and reducing system complexity. This makes them particularly valuable in precision applications (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
materials. Long-life ceramic dual thrust bearings handle both forward and reverse direction flow. Versatile Water Specialties Propeller Flow Meters can be installed in vertical, horizontal or inclined positions. The Water Specialties Model ML04 Propeller Flow Meter is an ideal choice for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
interfere with surrounding components, making them well suited for assemblies with limited clearance requirements. In multi-turn configurations, spiral rings provide 360° groove contact for consistent engagement around the assembly. They are available in internal and external designs and can be (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
retaining ring type. From medium to heavy-duty load-bearing, multiple-turn retaining rings offer 360° of retaining surface and have No Ears to Interfere® with mating assemblies. They have a uniform cross-section for even load distribution and have no lugs for improved aesthetic appearance. They are (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
properties, excellent resistance to many corrosives. Nickel 201 has low carbon (0.02% max.) for applications over 600 degrees F (315 degrees C). Food processing equipment, chemical shipping drums, caustic handling equipment and piping, electronic parts, aerospace and missile components, rocket motor (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Electrical machines and drives
Total field-inductance 867, 942 total scattering, 227 total losses, 360 , 540, 656 gears, 397 … contact, 219, 567 slide bearing seats, 561 glowing starting … Görges-phenomenon, 799, 804 degrees electrical, 115, 179, 985 … power turbogenerator, 560 large drive , 268 basic rotation speed…
-
Mechanical engineering
…959 collector, commutator 1230 compact train samples 1168 construction classification 360 , 445 bulk modulus, 379 … reversibly, 655 thermal effect degrees , 639 comparison process, 637 … the 344, 375 critical shear stress 176, 394, 443 … ball screw drive, ball bearings , 481, 900, 1104 cooling…
-
Machine elements
…methods 379, sheet metal mold compounds, 381-supporting mating method 376 - riveting compound 360 - adhesive bonding 343 … 572 configuration 27 660, beanspruchungsgerechte 27, montagegerechte 56 storage game 643 threaded insert 396, characteristics, 398-paths-/ force translation 402, 453, efficiency 402, 405, 406, 453 sliding speed 541 slide bearings , bases, characteristics, operating temperature 649, pressure flow 635, relative to…
-
Technical mechanism
…181, 214-215, 217, 233, 235, 237, 239, 241-243, 245-work, power, efficiency 214-215, 217 .... trivalent bearing 17 pressure 270, 387-388, 394, 407, 413 in a line 408 and bend 367 pressure-main equation … hydrodynamic 416 -, hydrostatic 416 pressure center 396 compressive stress 286 pressure rod in the steel construction 360 pressure loss 417 pressure…
-
Mineralogy
-, SiO2 saturation degree 143 -, structure 13 -, subvulkanische 138, 140, 174 -, texture 13 -, ultramafische 141, 148, 153 f 238, 159, -, deposit formation 238 ff -, ungleichkörnige 13 -, volcanic 4, 12 ff 163 ff, 137 ff, -, classification 143 rock secretion 14 gesteinsbildende processes 14 rock … Glaukophanschieferfazies (see Blauschieferfazies) 397 balance -, physically-chemical, reset 312 -, thermodynamic 315, 356, 381 -, determination 356 equilibrium surface 369 equilibrium structures 345 equilibrium constant 375 equilibrium crystallization 195, 215, 456 equilibrium curve 357, 360 , 361, 368 -, calculation 373 -, pressure dependence 368 -, pitch 361…
-
Influence on bearing temperature of connecting rod bearing supply oily amount and contact (research paper)
Happens at near degree, 360 degrees . .... The axial heart position of this contact time is in near anti thrust side 4 5 degree from axial heart locus measurement (see the engine from front) and corresponds to high region of bearing temperature.
-
XCOR, Developing the Next Generation Spaceplane
After taking off (+13 s), set the pitch attitude to degrees while mak- ing a coordinated turn to a bearing of 360 ° (True North). .... The vehicle will be under full thrust from takeoff until about 180,000 ft or more, depending…
-
HVAC Pump Handbook, Second Edition > Physical Description of HVAC Pumps
Radial thrust is not a problem in most axial-flow pumps, since the flow of water from the impeller into the bowl exit should be uniformly distributed around the 360 degree area of the bowl. .... The pump designer provides adequate bearings in the bowls and column to ensure that any unevenness in…
-
CR4 - Thread: WHY ARE WINDMILL BLADES IN VERTICAL PLAIN?
Solving this problem requires a superstructure to hold a top bearing in place to eliminate the downward thrusts of gust events in guy wired models. .... • The stress in each blade due to wind loading changes sign twice during each revolution as the apparent wind direction moves through 360 degrees .
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > PIPE JACKING AND UTILITY TUNNELING
The thrust ring is the frame that the main cylinders push against to advance the boring head and pipe. .... The ring provides a 360 - degree surface against the pipe to minimize the point pressure and reduce the chance of breakage.
Indicates content that may require registration and/or purchase.