-
Supplier: DigiKey
Description: Solar Charger Battery Charger 12V, 24V, 36V, 48V 60A 12V/24V/36V/48V
- Input Voltage: 150 volts
- Charging Current: 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -30 to 60 C
-
Supplier: Micropower LLC
Description: Micropower SQ is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and is a stand-alone unit that can be wall-mounted. Micropower SQ features an intuitive, user-friendly interface designed with the operator in mind. It
- Input Voltage: 480 volts
- Charging Current: 170 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower RC is an onboard charger designed for exceptional efficiency and a compact footprint. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is
- Input Voltage: 100 to 240 volts
- Charging Current: 23 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
-
Supplier: Micropower LLC
Description: Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators in
- Input Voltage: 480 volts
- Charging Current: 105 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: RS Components, Ltd.
Description: Mascot 2115000073 Battery Pack Charger
- Output Voltage: 12.8 to 41 volts
- Power Source: AC
- Battery Type / Chemistry: Nickel-Metal Hydride
- Features: Other
-
Supplier: Micropower LLC
Description: Lion 200 is a 3-phase industrial battery charger for lithium-ion batteries with capacity up to 20 kW. The charger can be powered by most commonly existing mains voltages.
- Input Voltage: 200 to 240 volts
- Charging Current: 340 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Gentherm Global Power Technologies
Description: Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits Fuel Effi cient One Year Maintenance Intervals Load Following Capabilities High Effi
- Output Voltage: 12 to 48 volts
- Power Source: AC, DC
- Charger Type: Electrical Utility Industry, Industrial / Plant Automation and Control, Monitoring, Telecom
- Features: Other
-
Supplier: Analytic Systems
Description: The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode
- Input Voltage: 110 to 220 volts
- Charging Current: 40 to 120 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100%
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: Stored Energy Systems/SENS
Description: SENS LC charger is ideal for engine starting duty in modest sized engine generators. In contrast to the very lowest priced chargers, LC provides long and dependable battery life and remains reliable itself. LC offers features and benefits found only in more costly
- Input Voltage: 230 volts
- Charging Current: 3.5 amps
- Output Voltage: 36 volts
- Operating Temperature: 14.000000000000002 to 122 C
-
Supplier: Analytic Systems
Description: The model BCD1015R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 500 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Analytic Systems
Description: The BCD180 Battery Charger can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The BCD180 Series Battery Chargers features reverse input protection, current limiting, output over-voltage protection, ultra quiet
- Input Voltage: 32 to 72 volts
- Charging Current: 7.5 to 15 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -20 to 40 C
-
Supplier: Analytic Systems
Description: The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode
- Input Voltage: 110 to 220 volts
- Charging Current: 25 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
Find Suppliers by Category Top
More Information Top
-
help with hydraulics
I have been a forklift mechanic most of my life. .... 36 volts DC @ 100 amps takes a lot of battery and charger .
-
Federal Register > Friday, April 2, 2010 > [75 FR 16958] Energy Conservation Program: Test Procedures for Battery Chargers and External Power Supplies
Limiting the scope of the test procedure to encompass BCs with DC or U.S. line-voltage AC input would ensure that all consumer battery chargers intended for use in the U.S. will be covered, while preventing unnecessary testing of industrial … with DOE's treatment of EPSs, which are not only defined as a circuit "used to convert household [line-voltage AC] electric current" in the statute (42 U.S.C. 6291( 36 )), but are also tested at 115 volts at 60 hertz, as … for consumer products, but also BCs for commercial and industrial applications such as forklifts and emergency egress…
-
Hybrid EV Weekly - 24th July
in a reduced energy consumption of 27% to 36 % when compared with a typical sporty driver. .... EV needs ‘Nobel Prize-winning type battery ’, says Toyota R&D head -. .... developing and testing fuel cells for use in homes, and developing fuel cell forklifts and fuel cell .... Greenlots to install four 480- volt EV fast charging stations at San Francisco International Airport. .... Greenlots’ SKY Smart Charging platform uses the Open Charge Point Protocol to enable charger -to-network communications.
-
CR4 - Thread: Transformers: Step-up or Step-down?
B B; Chances are with a 480 volt 3 phase charger it is for a fork lift truck 36 volt battery that charges over night starting at 350 amps and decreasing as the voltage reach its 42.6 float voltage and shuts .... I did think about something like a forklift or other large vehicle charger.
-
Shopping In Other - Big Bruin
…In., Length 81 In., Enclosure Material Aluminum, Fuel Type Diesel, Generac Engine Brand, Engine Size 2.23l, Engine Rpm 1800, Amps 45, 60 Hz, Sound Level Dba 70, Automatic Volts Regulation Yes, Battery Included No, 12vdc Battery Charger Yes, Battery Requirements Group .... • Generac Liquid-Cooled Standby Generator - 36 kW (LP)/36 kW (NG), Model RG03624ANSX. .... Due to size of this generator, a crane or forklift is required for unloading.
-
Energy efficiency in electric golf carts
…manufacturers’ claims and learn- ing what is in common use in its service territory, SCE decided to test the E-Z-GO (Textron) 48-volt model RXV AC-drive cart against E-Z-GO’s conven- tional 36 - volt DC-drive model TXT .... E-Z-GO advertises several efficiency improvements in the RXV system, includ- ing the AC traction drive, regenerative braking, and a recently introduced high frequency battery charger . .... 2 kW and those used to charge batteries for motive power, e.g. forklifts , golf carts, neighborhood…
-
Green Fleet of Fuel Cell Powered Light Utility Vehicles: An Energy Analysis
Chargers operate at 48 volts and 17 amps, or 0.816KW, yielding 3.26KWhr/charge. .... Using 36 KWhr/gallon of gasoline, this would be the energy equivalent of approximately 3,300 gallons of … this paper could be extended to other light vehicles, e.g., utility carts, forklifts , personal watercraft, and .... [3] Stephen Eaves and James Eaves, “A Cost Comparison of Fuel Cells and Battery Electric Vehicles,”…
Indicates content that may require registration and/or purchase.