-
Supplier: Oil-Rite Corp.
Description: provided on each end of the unit. The end fittings can be removed and replaced on the outermost valves if additional valves are attached . There is a central 1/8” female NPT inlet, and each valve features a 1/4” OD tube outlet. Total height of the unit is 3 11/16” and total length is 3
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: provided on each end of the unit. The end fittings can be removed and replaced on the outermost valves if additional valves are attached . There is a central 1/8” female NPT inlet, and each valve features a 1/8” female NPT outlet. Total height of the unit is 3 5/16” and total length is
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: L-com, Inc.
Description: clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional
- Device Type: Lightning Arrestor
-
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers withstand up to 125 PSI inlet to orifice pressure. The solid gasket design is used with a sealed pressure system (vented designs are also available). The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: F. The valve sight chambers withstand up to 125 PSI inlet to orifice pressure. The solid gasket design is used with a sealed pressure system (vented designs are also available). The valves feature an aluminum alloy valve body, glass sights, Buna-N seals, and a 1/16" diameter port. A
- Valve Size: 0.0625 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: APX Enclosures, Inc.
Description: thick type 5052-H32 aluminum and is continuously welded weathertight around the periphery of top. 3. Top of enclosure is pre-punched with 2-1/2" diameter hole and four (4) 5/8" diameter holes of 4" diameter bolt circle on 45 degree angle from center line. 4. A cover plate
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
installation of connectors, switches and power inlets. There are pre-punched PCB fixing points in the base. UNIDESK can be supplied with or without an IP 54 sealing gasket in three standard widths (7.87”, 11.81” and 15.74”) – creating a trio of standard sizes from (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
recessed to accommodate a membrane keypad. The base has pre-punched PCB fixing points. Four non-slip rubber feet are supplied, along with M3 Torx T10 and Pozidriv fixings. IP 54 (VDE tested) ingress protection is optional with gaskets for the front and base panels. This protection is (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
-volume production environments requiring insertion forces up to 1,500 lbs (6.7 kN). The Model PMH efficiently installs Pins, Inserts, and Compression Limiters up to 10 mm (3/8”) in diameter. Engineered for flexibility, the machine features quick and easy tooling changeovers to support a (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
S-102 The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating (read more)
Browse Datasheets for MP Metal Products -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
edgewinding process. This makes our rings an economical option, as there is no scrap produced, such as during stamping. What this allows for more cost-effective material options like stainless steel, especially at larger diameters. What this also means is there is no dedicated punch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
materials (e.g., stainless steel, PVC, UPVC) to the housing and the fluid being filtered. Size and Connections: Ensure accessories fit the filter housing's dimensions, inlet/outlet sizes. Sealing Mechanism: Choose compatible O-rings, gaskets, or clamps to ensure leak-free operation. 3 (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
,000 standard parts broken up into 30 configurations. Coiling our rings does not require dedicated punch and die tooling, which are necessary for traditional stamped circlip manufacturing. This flexibility to modify part diameters without tooling replacement allows for improved confidence that our (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
tenacious clogs that are difficult to remove with chemicals. 2. Debris and Sediment Dirt, food particles, and waste from cleaning or manufacturing procedures collect in drains, reducing water flow and increasing the chances of complete clogging. 3 (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
contractor's type pumps on dirty water applications. It has been so successful that the design is currently manufactured in six standard sizes ranging from 5/8 to 1 3/4. Most of these sizes are manufactured in three different material of construction. Some years ago, Gorman-Rupp attempted to make a (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Cleaning of strengthening hydrolysates by means of lonenaustausch‐Chromatographie
1 Doppelmantelsaule of acrylic (High 400 cm, inner diameter 5 cms); 2 cation exchangers Lewatit TSW-40; 3 dies rnit of stabilizable sealing ; 4 Umwalzthermostat (Lauda K 2); 5 Silikonschliiuche (inner diameter 3 mms); 6 hose squeezing pump (Watson Marlow of kind…
-
Automating crystallization of membrane proteins by robot with soft coordinate measuring
The wells, 0.25 mm deep and 4 mm in diameter are formed by punching holes in an inert gasket placed on top of a 1 inch X 3 inch glass microscope slide, seen in Fig. 2.
-
Toward the development of optical nucleic acid biosensors based on TIRF and TCSPC for high sensitivity determinations
Instead, gaskets made from indium were prepared in-house from 5mm × 8mm pieces of 200 µm thick foil that were centrally punched to provide a 3 mm diameter aperture.
-
Three-Dimensional Elastomeric Scaffolds Designed with Cardiac-Mimetic Structural and Mechanical Features
…– 3% cardiac fibroblasts, 3% to 4% smooth muscle cells, and 2% to 3 % endothelial cells,60 … thin PGS film were punched into 5-mm discs … and placed within PDMS gaskets (6- to 7-mm inner diameter ; 1- to 2-mm…
-
Low platinum loading electrospun electrodes for proton exchange membrane fuel cells
The gas diffusion electrode, gas diffusion layer and electrospun layer were all punched with a 12 mm diameter circular punch (area of 1.13 cm2 ) and this circle was used as the active area. .... The silicon gaskets were cut to a 3 inch by 3 inch square to fit the graphite bipolar plates, and were also punched, to leave a square with a circle in the middle.
-
Study of the densification of refractory compound powders by the electrical conductivity method
The powders were compacted with or without a plasticizer-a solution of synthetic rubber in gasoline, added to the charge before compacting in the form of 3 % solution-on a hydraulic press with … die with a cavity of 8-ram diameter . .... Pressure was applied to the powder by steel punches , which were insulated from the upper and the lower press platens by means of textolite gaskets .
-
Effect of chlorination on stainless steels in seawater
Type 2: Test plates (100 X 150 x 3 mm) were provided with crevices formed by a commercial gasket material consisting of compressed asbestos fibre (CAE BS 1832) a material commonlyused in the North Seaoffshore industry. .... The crevice formers,which were punched out from a 2 mm thick gasket, had a diameter of 25 mm and a 12mm hole in the center.
-
FLOODING CHARACTERISTICS OF A PULSE EXTRACTION COLUMN
The l/l6-in. teflon gaskets located on each side of each plate were punched with a ,1-in, diam, hole to match the Inside diameter of the glass sections. .... The schematic flow diagram presented in Pig, 3 illustrates pulse column assembly and operation.
-
Flooding characteristics of a pulse extraction column
Teflon gaskets lo- cated on each side of each plate were punched with a 1-indam. hole to match the inside diameter of the glass sections. .... The schcmntic flow diagram preqentcd in Figure 3 illustrates pulse-column assembly and operation.
-
Mikrokalorimetrische investigations to the metabolism of yeasts
…and plexiglas dies for generating of an agar jacket in the chamber: (t) steel chamber with internal thread (2), Teflonverbindungsst / ick to the Gestange with ( 3 ) rubber sealing and (4) channel for gas discharge (5), plexiglas dies with inner bore ffir … upper flachen cultures to grow and the ~ eSkammern only 2,5 cms ~ to have the cross-section to become developed a method muBte that it allows groSe to produce Oberflaehen: the plexiglas dies of different diameter are screwed into the…
Indicates content that may require registration and/or purchase.