Products/Services for 3 Digit BCD Counters
-
Logic Counters - (79 companies)How to Select Digital Counters Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...Counter TypeCounter CategoryCounter Direction
-
Digital Counters - (196 companies)How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...
-
Frequency Counters - (139 companies)...of square wave and pulse input signal frequencies. A frequency counter is an electronic instrument used to measure frequency and time. Frequency counters are used for a wide range of frequency and time measurements and display many digits of accuracy...
-
Bar Graph Arrays - (32 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation.
-
Digital LED Displays - (421 companies)Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation.
-
Mechanical Counters - (64 companies)...counters, or manual counters, are handheld devices. Other unlisted, specialized, or proprietary mechanical counters are also available. Features. Mechanical counters differ in terms of reset style, number of digits, and special features. Some mechanical...
-
LED Drivers - (262 companies)...the generated output DC voltage to the minimum value required to produce highest forward voltage. 7 segment LED drivers are LED display drivers that use a combinational logic circuit which accepts a 4-bit BCD input and generates seven output signals...
-
Electromechanical Counters - (101 companies)Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
-
Counter and Timer Boards - (67 companies)Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug...
-
Automated Cell Counters - (28 companies)Automated cell counters provide fast and accurate cell counts and concentrations through a variety of automated detection methods. Automated cell counters are employed in counting live or dead cells present in a culture. They may estimate cell...
Product News
-
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Length Measuring Counters - Heavy Duty Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other... (read more)Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.
Battery powered LCD electronic counter - CH Series Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters... (read more)Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
Advantech
Isolated Digitial I/O Cards Advantech 's IIoT Automation Group is pleased to announce the launch of the PCIe-1730H and the PCIe-1756H digital I/O cards with a digital filter function to prevent false detection of input signals. The PCIe-1730H offers 16 isolated digital input channels as well as 16 isolated digital output channels with isolation protection of up to 2.500 Vdc. There are 32 TTL digital I/Os and all input signals can be used as interrupts. The PCIe-1756H feature 32 opto-coupler isolated inputs (for use with... (read more)Browse I/O Modules and Instruments Datasheets for Advantech -
PCE Instruments / PCE Americas Inc.
Particle Counter PCE-PQC 13US Incl. Calibration The particle counters of the PCE-PQC 1xUS series measure the concentration of particles such as dust, soot, pollens, and many other aerosols in the air. These particle counters were developed to accurately determine the degree of pollution of the air. Pollution is mainly generated by combustion, material processing, manufacturing, power generation, vehicle engine emissions and the construction industry and may be invisible to the eye. The PCE-PQC 1xUS series particle counters allows the user... (read more)Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Intellisense Microelectronics Ltd.
Optical tablet counter Tablet and capsule counting technologies are widely used in many pharmaceutical applications, such as bottle filling in pharmaceutical packaging, clinical trials, etc. Optical tablet counter provides a series important benefits for tablet detection, including excellent counting accuracy, fast response time and a no blind area detection. There are some key parameters we need to know when we choose a tablet counter. The first is tablet characteristics. Different sizes, shapes, and transparency... (read more)Browse Light Curtains Datasheets for Intellisense Microelectronics Ltd. -
Exsenco, LLC
Digital Controller With 6 Digit LED Display The GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or scaled to read in other units (%, inch, etc.). Alarm point outputs (open collector), up to 10 points, are also available. Learn More (read more)Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Acme Chip Technology Co., Limited
Integrated Circuits (ICs) - Counters -- CD4024BF3A CMOS 7-Stage Ripple-Carry Binary Counter/Divider. Specifications. Manufacturer: Texas Instruments Manufacturer Part Number: CD4024BF3A Product Category: Logic Dividers Supply Voltage: 18 V Logic Family:CMOS (read more)Browse Logic Dividers Datasheets for Acme Chip Technology Co., Limited -
Suzhou Jiujon Optics Co., Ltd
Plano-Concave Mirror for Laser Particle Counter Key Features: Precision-manufactured for controlled divergence of laser beams. High-quality optical material for minimal light distortion and accurate reflection. Customizable dimensions to fit specific particle counting systems. Compatible with various laser wavelengths and power levels. Applications: Laser particle counters for environmental monitoring. Industrial air quality and contamination control systems. Research and development in aerosol science and nanotechnology. Pharmaceutical... (read more)Browse Optical Lenses Datasheets for Suzhou Jiujon Optics Co., Ltd -
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers Empower RF is highly experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD
-
USES AND CAPABILITIES OF ELECTRONIC CAPACITANCE INSTRUMENTS FOR ESTIMATING STANDING HERBAGE
JT 3 digit counter BCD .
-
Position and orientation sensor using multiple video cameras
Line counter ( 3 BCD digits ) Pixel counter (3 BCD digit) 12 flip flops 12 flip flops .
-
Page 8. Semiconductor parts with 553 in root number
3 - Digit BCD Counter .
-
MC14553B: 3-Digit BCD Counter
MC14553B: 3 - Digit BCD Counter .
-
1455 datasheet : Datasheets for Electronic Components and Semiconductors
3 - Digit BCD Counter .
-
NTE4553B | IC 3-DIGIT BCD COUNTER | Product Catalog Search Results | Galco Industrial Electronics
NTE4553B, IC 3 - DIGIT BCD COUNTER , NTE Electronics .
-
http://www.onsemi.com/PowerSolutions/product.do?id=MC14553B&pdf=Y
MC14553B: 3 - Digit BCD Counter .
-
MC14553B: 3-Digit BCD Counter
MC14553B: 3 - Digit BCD Counter .
-
PROCEEDINGS OF THE BRITISH PHARMACOLOGICAL SOCIETY
Motorola CMOS Integrated Circuits: MC 14013, dual D type flip-flop; MC 14518, dual BCD counter; MC 14543, BCD-seven segment driver; MC 14553, 3 - digit BCD counter .
-
NTE455 | Product Catalog Search Results | Galco Industrial Electronics
IC 3 - DIGIT BCD COUNTER .