-
Description: As a world leader in refrigeration and gas compression, we engineer Frick® Screw Compressor Drivelines to handle the toughest applications and meet the most important requirements according to API 619 standards. Our screw compressor drivelines are designed to be reliable,
- Capacity: 4,474 kW
- Construction: Screw
-
Description: At Johnson Controls, we have designed the YORK® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven itself
- Capacity: 11,185 kW
-
Supplier: Frascold S.P.A.
Description: 25.3 m3/h and nominal power from 5 to 30 HP. ■ Maximum operating pressure Ps = 140bar ■ Maximum static pressure Pss = 80bar ■ Charged with POE 85 oil [PAG 68 oil upon request] Applications ■ Commercial medium and high-temperature refrigeration systems ■ “Booster” systems ■ “Heat
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
-
Supplier: Frascold S.P.A.
Description: the system. Upon request, it is available a wide and complete range of accessories and motors with special voltage. Series list: UL CXH series - Vi 3.1 / for HFC-HCFC-HFO Blends UL CXW series - Vi 2.3 / for HFC-HCFC-HFO Blends UL CXHI series for external inverter - Vi 3.1 / for
- Input Power: 231,305.24165432557 watts
- Features: Other
- Construction: Screw
-
Supplier: Carlyle Compressor Company
Description: every Carlyle compressor in the field today. Plus, with only four service valve plate assemblies that fit all 06D and 06E compressors, retrofitting is much more convenient. High Quality, Low Price With Carlyle 06D & 06E single stage compressors, you know you're getting the most
-
Supplier: Frascold S.P.A.
Description: Wide range of models with 2, 4, 6 cylinders, displacement from 4 to 154m3/h [50Hz] and nominal power from 0.5 to 50HP. The compressors can be used for a wide range of applications, in single and multi-compressors systems and cascade systems; the whole range can be inverter driven.
- Input Power: 37,307.297041020254 watts
- Features: Other
- Construction: Piston
-
Supplier: Frascold S.P.A.
Description: Wide range of models with 2, 4, 6 or 8 cylinders, displacement from 4 to 239 m3/h [50Hz] and nominal power from 0.5 to 80 HP. The compressors can be used for a vast range of applications, in single, multi-compressor and cascade systems; the whole range can operate with an
- Input Power: 59,691.6752656324 watts
- Features: Other
- Construction: Piston
- Refrigerant Options: R134a
-
Supplier: ISC Sales, Inc.
Description: Furthermore due to the absence of several moving parts, scroll compressors are considerably quieter in operation compared to other types of compressors. With a weight and footprint smaller than most compressors they are quickly becoming an industry standard. Click the get a
- Capacity: 10.11195 kW
- Input Power: 2,238.437822461215 watts
- Power Source: 208-230 / 60 / 1
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Furthermore due to the absence of several moving parts, scroll compressors are considerably quieter in operation compared to other types of compressors. With a weight and footprint smaller than most compressors they are quickly becoming an industry standard. Click the get a
- Capacity: 11.1378 kW
- Input Power: 2,238.437822461215 watts
- Power Source: 208-230 / 60 / 3
- Refrigerant Options: R22
-
Supplier: ISC Sales, Inc.
Description: Furthermore due to the absence of several moving parts, scroll compressors are considerably quieter in operation compared to other types of compressors. With a weight and footprint smaller than most compressors they are quickly becoming an industry standard. Click the get a
- Capacity: 9.9654 kW
- Input Power: 2,238.437822461215 watts
- Power Source: 460 / 60 / 3
- Features: Other Power
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor.
- Capacity: 10.5516 kW
- Input Power: 2,238.437822461215 watts
- Power Source: 208-230 / 60 / 1
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Switch HBSO1 (PAO, PEO & mineral oil) and HBSO2 (PAG oil) is a level switch for detecting common lubricating oils in refrigeration systems. Typically, it is installed in/on the compressor and the oil separator, but it is also suited for installation in other locations in the oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
The 90HP Series sealed model oil filters were engineered for safeguarding HVAC/R CO2 (R-744) compressors. The 90HP Series oil filters have been developed for use with polyolester (POE) oils in CO2 (R-744) systems. POE oil, known for its solvent-like properties, can suspend and (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
The 90HP Series sealed model filter-driers were created for safeguarding HVAC/R CO2 (R-744) systems. The 90HP protects compressors, valves, and other system components from the harmful effects of moisture, acid, and solid debris. This filter-drier is ideal for refrigeration OEM applications as (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
at warmer temperatures. High Reliability - Utilizing proven refrigeration system design that has a single compressor with fewer parts than a cascade system adds to the reliability of the Tundra system. CSZ provides a 3 year part & labor warranty on Tundra chamber (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Parker’s CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
REPLACEABLE SUCTION FILTERS RSF SERIES (RSF-480 through RSF-960) The flanged shell holds replaceable pleated filter elements, suitable for installation in the suction line of refrigeration systems. In this way, solid contaminants left in the (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
EXISTING SYSTEM PAXTON SOLUTION 3 Air Knives (12-24'') with compressed air 15hp Blower with 3 Air Knives (12-24'') (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Industrial Compressed Air System Energy Efficiency Guidebook.
The dryer utilizes a 3 hp refrigerant compressor .
-
INGERSOLL-RAND Compressed Air Dryer,700 CFM,125 HP,460V - Refrigerated Compressed Air Dryers - 4NMH8|D1190INA400 - Grainger Industrial Supply
• Refrigeration Compressor ( HP ) 3 -1/2 .
-
Thermal modeling of a shell and tube type evaporator with R404A
A 3 HP compressor , lubricated with polyolester oil (POE) suitable for refrigerant R404A was used.
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/1290/1242
Fig. 1 Traditional eutectic refrigerating system; 1 – com- pressor , 2 – condenser, 3 – HP receiver, 4 – SLHX, 5 – TXV, 6 – evaporator (eutectic plates), 7 – OPR, 8 – DTC valve Table .
-
PRELIMINARY DESIGN STUDY FOR A SODIUM-GRAPHITE-REACTOR IRRADIATION FACILITY
k) Refrigeration compressors , one 51.5 ton, 60 hp , 480 v, 3 phase, 60 cycles, and one 113.5 ton, 200 hp, 480 v, 3 phase, 60 cycle .
-
Condensation and Evaporation in Micro-fin Tubes at Equal Saturation Temperatures
The refrigeration heat rejection system consists of a 2.2 kW ( 3 hp ) motor driving a reciprocating compressor .
-
Performance of a Ground Water Assistant Air Source Heat Pump in Refrigerating Condition
The GWA-ASCHP prototype is small hot and cold water units, the compressor is Copeland scroll compressor , the model is ZR36K3-PFJ and the power is 3HP , refrigerant is R22 (CHF2Cl).
-
Replacement of HCFC ‐22 Refrigerants with Ammonia: A Challenge for Hockey Arenas in Quebec
Compressors , HP receiver, shell and tube heat exchanger, and evaporator are located in a Class T machinery room (Figure 3 ) equipped with refrigerant vapor detectors which are interlocked with the compressors and shut them down in case of a refrigerant leak and …
-
Design and Calibration of Chambers for Measuring Ammonia Emissions from Tie-stall Dairy Barns
Clean dry air was produced using a refrigerated air dryer (model HPR15, Hankinson International, Ocala, Fla.) powered by a 5 hp , 240 V, 3 -phase compressor (model 1WD55, Speedaire, Dayton Electric Mfg. Co., Niles, Ill.).
-
States > Minnesota > State > Register > 2013 > 10/14/2013
R-22 indirect refrigeration system – 1986 Qty 3 - Vilter 458 water cooled compressor units, size- M11K458XLD, powered by 460v 3phase Lincoln A/C electric motors 125 hp (R22 still in system-buyer needs to reclaim) Page 510 .
Indicates content that may require registration and/or purchase.