Products/Services for 3 Jaw Metal Lathe Chucks
-
Chucks - (402 companies)...electrostatic chucks) are designed for semiconductor-manufacturing equipment. Gear chucks are designed to hold gears during machining. Grinding chucks used in grinding equipment. Lathe chucks are designed for use with lathes or turning centers...TypeApplicationChuck Geometry -
Chuck Jaws - (81 companies)...types of chuck jaws: base jaws. hard jaws. soft jaws. Base, or master, jaws are attached to the body of the chuck jaw and are the component that the top jaw is mounted to. Base chuck jaws move radially toward and away from the work being chucked... -
Lathes and Turning Centers - (710 companies)...this determines the maximum length of material that can be mounted between the headstock and tailstock. Video credit: Matthias Wandel. A metal lathe spins a workpiece along a horizontal axis. A mandrel or chuck is mounted to the headstock of the metal... -
Wrenches - (482 companies)...these wrenches to rock in the frame, such that any forward pressure on the handle tends to pull the jaws tighter together. Special types of wrenches include angled-drive wrenches, offset drive wrenches, flex drive wrenches, jaw scale wrenches... -
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Wafer Chucks - (22 companies)...or temperature measurement of wafers through the chuck. Insulator on metal - Insulator on metal wafer chucks have a layer of quartz, sapphire, polymer, or glass bonded to metal base. Magnetic - Chucks are made from a magnetic or ferromagnetic alloy...
-
Plugs, Stoppers, and Inserts - (417 companies)...it is often important for the material to match that of the item being protected or covered. Metals. Aluminum is a very versatile metal that is lightweight, strong, durable, flexible, impermeable, corrosion-resistant, and recyclable. Stainless steel...
-
Screws - (1401 companies)...at high temperatures. Common super alloys include Hastelloy (R), Inconel (R), Incoloy (R), and Monel (R). Titanium screws are hard and strong, light, and corrosion resistant. When alloyed with other metals, it increases strength and durability. Screw...
-
Metal Spinning Services - (104 companies)...a positive-pressure process where a rotating tool (lathe) or roller shapes a spinning sheet metal workpiece such as a pipe, camshaft, or crankshaft. Spinning is accomplished by affixing a preform or blank to a mandrel or chuck on the rotating member...
-
Nuts - (1362 companies)...of torque--can be used to secure nuts in position. Lock washers are another option for maintaining a nut's place on a bolt. Adhesive thread lockers may be suitable as well. Materials. Nuts are commonly made of metal, but other options are available. Aluminum...
Product News
-
APSX, LLC
APSX-NANO CNC Swiss Lathe The APSX-NANO CNC Swiss Lathe is a compact, high-precision machine for crafting metal and plastic components, ideal for custom and intricate parts. It comes ready to run with necessary software and accessories, features a small machine footprint, and allows for versatile machining. It's suitable for small to medium-sized projects, offering accuracy and cost savings. A starter kit is available with multiple items included. Click here for product specifications and to buy now. (read more)Browse CNC Routers Datasheets for APSX, LLC -
Parker Sporlan Division
ZoomLock Max Jaw Kits . * Refrigeration - Cases, Coolers, Walk in Coolers, Freezers. * Pipe sizes range from 1/4 " to 1 1/8 ". * Transportation. PRESS JAW KIT (7 PIECE). Includes 1/4, 3/8, 1/2, 5/8, 3/4, 7/8 and 1-1/8 jaws. 32 kN ROTHENBERGER Jaw Set. ? Description: MZK-32KN JAW KIT. ? Part Number: 871408. 24 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871409. 19 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871410. 3 JAW STARTER KIT. Includes 3/8, 3/4, and 7/8 jaws. 24 kN... (read more) -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Wafer Pins and Chucks tolerance H7. Matching pin-to-guide clearance 0.01-0.03mm. - Wafer chucks -- Diameter 150mm, 200mm, and 300mm formats. Flat or grooved surface. Custom OD and vacuum hole patterns available. - Ring chucks -- Annular design for edge-grip wafer clamping. ID matched to wafer edge exclusion zone. Surface and Dimensional Tolerances. - As-sintered surface -- Ra <= 3.2um, for general chamber components. - Ground surface -- Ra <= 0.8um, for pin contact tips and chuck seating surfaces. - Lapped surface... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Parker Sporlan Division
ZoomLock Jaw Kit Starter Pack Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock MAX refrigerant press fittings eliminate brazing, flames, fire spotters, or risks from installing traditional HVACR fittings. ZoomLock MAX has a 15-year warranty and offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker. (read more) -
Fountyl Technologies Pte. Ltd.
High-Precision Ring Groove Ceramic Chuck Specifications. - Groove pattern: concentric ring design, single or multi-zone configurations. - Groove width: 0.5-2 mm (customizable). - Groove depth: 0.3-1 mm (customizable). - Land width between grooves: 1-5 mm. - Surface flatness: within 0.02 mm over full chuck diameter. - Surface roughness: Ra <= 0.4 um (wafer contact area). - Wafer sizes: 150 mm, 200 mm, 300 mm. - Custom OD: up to 350 mm. Key Features. - Precision ring groove pattern -- machined to +/- 0.02mm tolerance for uniform gas... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Jaw Couplings Tyre Coupling Chain Coupling Rotex 1. Jaw Coupling L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225. 2. Tyre Coupling A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200. 3. Chain Coupling 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022. 4. Rotex Coupling. (1)Rotex Coupling(steeliness). (2)Rotex Coupling(cast material). (3)Double cardanic type DKM 5. HRC Coupling 70, 90, 110, 130, 150, 180, 230, 280 6. Pin Coupling 67, 83, 102, 134, 178, 204, 254, 318 7... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Custom Jaw Couplings Zero Backlash Durable Design Star Jaw Couplings: Flexible Torque Transmission for Industrial Machinery. Star couplings, also referred to as jaw couplings, consist of two metal hubs with claw-shaped jaws and a resilient elastomer spider. This simple but effective design provides reliable torque transmission while absorbing shock loads and compensating for misalignment. How They Perform. The elastomer spider sits between the hubs, acting as both a torque carrier and a vibration damper. Under load, the spider compresses... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Chuck Durable and Precise Porous Ceramic Chuck for Semiconductor Processing. Uniform permeability and strong adsorption ensure silicon wafers are firmly held without slipping during grinding, improving process stability. Dense, uniform micro-porous ceramic structure resists silicon dust buildup, simplifying cleaning and maintenance. High mechanical strength and excellent thermal shock resistance prevent deformation and edge damage, ensuring consistent wafer flatness. Long service life with easy... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Silicon Carbide Wafer Pin Chuck fluorine and chlorine chemistry without coating. Low erosion rate extends PM cycles. - Thermal stability -- no outgassing, no metal contamination. Holds dimensional accuracy at temperatures up to 800 C. - Hard surface -- >= 2500 HV minimizes particle generation from wafer contact across millions of cycles. - Integrated pin-and-chuck design -- eliminates alignment errors between separate pin and chuck components. - Semi-insulating option -- dissipates charge buildup during ion implantation to reduce... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
-
Cutting Tool Engineering | December 2012 | Shop Technology | Achieving flexible workholding
… most parts have large length-to-diameter ratios and are fabricated from sheet metal , which makes them … Our part configurations are not suited to secondary support with tailstocks or steady rests, which means we hold everything unsupported in 3 - jaw hydraulic chucks supplied with the lathes .
-
CR4 - Thread: Lathe Jaw Protectors
I wanted some 'safe jaws' for a 3 or 4 jaw lathe chuck , similar to the sort of thing you would use in a bench vice when holding something you don't want to damage. I imagined these would be sheet metal parts with a flat bit that covers the gripping face …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 #p 03272098 n 0000 ~ 03100279 n 0000 %p 03626615 n 0000 | a holding device consisting of adjustable jaws that center a workpiece in a lathe or center a tool … … 03055471 55 n 01 chuck _wagon f 001 @ … pointed end that pierces the tops of cans 03057163 75 n 01 church_tower 3 002 @ 04514684 … … 03239889 n 0000 | any circular or rotating mechanism; "the machine punched out metal circles" 03060949 31 …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 #p 04339318 n 0000 ~ 04151389 n 0000 %p 04873619 n 0000 | a holding device consisting of adjustable jaws that center a workpiece in a lathe or center a tool … … 04058305 72 n 01 chuck _wagon b 001 @ … … Indian subcontinent (typically with a kameez or kurta) 04060245 07 n 02 churn 3 butter_churn 8 002 … … 04307811 n 0000 | any circular or rotating mechanism; "the machine punched out metal circles" 04063801 54 …
-
data.noun (finlayson-gwc2014.zip)
… 0000 %p 03820979 n 0000 | a holding device consisting of adjustable jaws that center a workpiece in a lathe or center a tool … … 03195277 41 n 01 chuck _wagon 7 001 @ … … 96 n 02 church 3 church_building 4 021 @ … … 03404211 n 0000 | any circular or rotating mechanism; "the machine punched out metal circles" 03200773 15 …
-
Influence of surface-plastic deformation of a heated metal surface on the quality of the part
The roller is applied to the hot metal in various sur- face-knurling conditions (Fig. 3 ) Experiments with surface plastic deformation of the hot surface indicate short roller life. The billet is held in the lathe in a three- jaw chuck with an adjustable rear center.
-
Anyone know anything about a Luxcut lathe?
Luxcut 13 X 36 Metal Lathe , 220 volt Single Phase 2HP motor. 3 jaw self centering chuck .
-
Notes on the Machining of Plastics
… much the same method of mounting as for a wood- turning lathe will be found satisfactory, but it is specially desirable to (a) grip between centres and hold by lathe dog; 01 (b) grip by three- jaw chuck ; or (c) if not … U S E OF METAL -WORKING LATHE . Sizes available in stock form Sizes to order up to 3 in. thickness and up to 3 …
-
Experimental Investigation on the Rheological Behavior of Hypereutectic Al-Si Alloys by a Precise Rotational Viscometer
Vertical and spiral grooves (ribs), 3 -mm wide and ~2-mm deep, were machined along the faces … … and so the probability of breaking the oxide film formed on the surface of molten metals decreased. In order to prevent oscillation of the crucible during rotating, first, the crucible, its holder, and the lower shaft were assembled and the lower shaft was held by the jaw chucks of a lathe ; then the crucible was machined into its final …
-
3 in 1 mill
… Drill Press with its 7/8'' drilling capacity can easily drill large holes through metals , woods and plastic. The Lathe features a quick change gear box for a wide range of inch/metric thread cutting. Standard equipment includes a 5'', 3 - jaw lathe chuck , JT33 taper drill chuck, two dead centers, double-end wrench, Allen wrenches and flat head screwdriver.
Indicates content that may require registration and/or purchase.