-
Supplier: Medisca Inc.
Description: This serum vial, manufactured from low extractable borosilicate glass that conforms to USP Type I requirements, is ideal for long and short term storage, lyophilization (freeze drying) and vaccine/injectable drug containers. By matching the tube neck size to the corresponding seal and
-
Supplier: Cole-Parmer
Description: 20-mL Glass Scintilliation Vials are precision formed from chemical-resistant Wheaton ''180'' borosilicate glass. Vials are available in four cap/liner styles and are supplied with caps on. They measure 2-3/8''H x 1-1/8'' OD (61 mm H x 28 mm OD), with caps.
- Volume: 20 cc
- Outer Diameter: 28 mm
- Height: 61 mm
-
Supplier: Cole-Parmer
Description: 20-mL Glass Scintilliation Vials are precision formed from chemical-resistant Wheaton ''180'' borosilicate glass. Vials are available in four cap/liner styles and are supplied with caps on. They measure 2-3/8''H x 1-1/8'' OD (61 mm H x 28 mm OD), with caps.
- Volume: 20 cc
- Outer Diameter: 28 mm
- Height: 61 mm
-
-
Supplier: Cole-Parmer
Description: 20-mL Glass Scintilliation Vials are precision formed from chemical-resistant Wheaton ''180'' borosilicate glass. Vials are available in four cap/liner styles and are supplied with caps on. They measure 2-3/8''H x 1-1/8'' OD (61 mm H x 28 mm OD), with caps.
- Volume: 20 cc
- Outer Diameter: 28 mm
- Height: 61 mm
-
Supplier: Cole-Parmer
Description: 20-mL Glass Scintilliation Vials are precision formed from chemical-resistant Wheaton ''180'' borosilicate glass. Vials are available in four cap/liner styles and are supplied with caps on. They measure 2-3/8''H x 1-1/8'' OD (61 mm H x 28 mm OD), with caps.
- Volume: 20 cc
- Outer Diameter: 28 mm
- Height: 61 mm
-
Supplier: Ellsworth Adhesives
Description: adhesive-to-activator ratios. It has a high flash point and low volatility, which enhances safety in the workplace. 8.3 mL Vial.
- Viscosity: 30 to 40 cP
-
Supplier: SKS Science Products
Description: These 11 mm aluminum E-Z Seals closures are ideal for filling or retrieving contents with a syringe and as closures for many instrumentation applications. Designed for use with LVI .3 ml glass high recovery vials with 11 mm neck finishes -- see Cap to Vial
-
Description: Applicable to two types of vials: one of 3.5 ml, and a larger one of 15 ml (for plastic) or 17 ml (for glass).
-
Supplier: EP Scientific Products
Description: 40 mL clear EPA VOA vial EPA VOA Open Top Vials Available in clear or amber borosilicate glass. Assembled polypropylene caps and 0.060" or .125” PTFE/silicone septa. Vials are directly compatible with autosamplers Chipboard divider packaging cushions and protects
- Volume: 40 cc
- Outer Diameter: 28.575 mm
- Height: 95.25 mm
Find Suppliers by Category Top
Featured Products Top
-
Engineers in the Biopharmaceuticals industry require precise control of the gases used in bioreactors to optimize microbial growth and ensure proper mixing and distribution of the biomass. In addition, precision burner control is needed in order to produce the glass ampules, vials and bottles (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc.
More Information Top
-
Nanostructure Design
Weigh 2mg of lyophilized peptide-modified cysteine (see Note 10) into a 3mL glass vial (8.66 × 10−7mol peptide), add a micromagnetic stir bar, and seal with septum.
-
Advanced Kinetic Analysis as a Tool for Formulation Development and Prediction of Vaccine Stability
All samples were dispensed in 3 mL glass vials (0.6 mL/vial) with septum closure and aluminum cap and were incubated under different temperatures for stability monitoring.
-
Leachables from Saline-Containing IV Bags Can Alter Therapeutic Protein Properties
… if the elevated zinc levels and 320 nm absorption peak were from the leachates from the 13 mm rubber stopper, these stoppers were removed from 100 ml PO bags and used as stoppers for 3 ml glass vials filled with control solutions …
-
Photo‐crosslinkable, biomimetic, and thermo‐sensitive pluronic grafted hyaluronic acid copolymers for injectable delivery of chondrocytes
Different weight ratios of these samples were prepared and each sample was put into a 3 mL glass vial then thermally equi- librated for 10 min in a circulating water bath.
-
Microcalorimetry as a tool in mechanistic studies of organic reactions
instrument used was the heat-flow microcalorimeter (Thermometric) described above using a 3 ml glass vial as the reaction vessel.
-
Effects of pollen, sugars and honeydew on lifespan and nutrient levels of Episyrphus balteatus
Water and the solutions of honey, fructose, glucose and sucrose were provided by filling a 3 ml glass vial fitted with a strip of an absorbent cloth through a hole in the cap of the vial.
-
Gene Correction
Transfer the dry supports to a 3 ml glass vial and suspend in 1 ml of AMA solution, and tightly cap the vial.
-
Transformation of ENSO‐related rainwater to dripwater δ 18 O variability by vadose water mixing
All rainfall and dripwater samples were collected in 3 mL glass vials and sealed with rubber stoppers and crimp top aluminum closures to safeguard against postcollection evaporation.
-
CIEF separation, UV detection, and quantification of ampholytic antibiotics and bacteria from different matrices
The ends of the capillary and the electrodes were placed in 3 mL glass vials filled with an anolyte or with a catholyte.
-
Monolithic molecularly imprinted cryogel for lysozyme recognition
… MBAAm weight ratio of 9.0) and 0.30% w/v of lysozyme was prepared by addition of appropriate volumes of Lyz, AAm, and MBAAm stock so- lutions and buffer (pH = 6.2) into a 3 mL glass vial to reach a specified …
Indicates content that may require registration and/or purchase.