-
Supplier: TelephoneStuff.com
Description: Provides homes with protection from high-energy transient voltage surges that can damage sensitive electronic circuits in computers, audio and video components and electronic appliances. Features: - 120/208V 3PY panel protector 4-mode protection - Light commercial/residential grade - NEMA 1
- Features: Terminal and Junction Boxes
-
Supplier: Accuris
Description: FUSE BOXES, FEEDER JUNCTION, SUBMERSIBLE, (15 FEET), 500 VOLTS, ALTERNATING CURRENT, THREE PHASE BUSES, 0-30 AMPERE FUSES SYMBOLS 693.1
-
Supplier: Accuris
Description: FUSE BOXES, FEEDER JUNCTION, TOTALLY ENCLOSED, 250 VOLTS, ALTERNATING CURRENT, THREE PHASE BUSES, SINGLE AND THREE PHASE BRANCHES, 0-30 AND 31-60 AMPERE FUSES, SYMBOLS 680 AND 681.1
-
-
Supplier: Accuris
Description: FUSE BOXES, FEEDER JUNCTION, SUBMERSIBLE, (15 FEET), 250 VOLTS, ALTERNATING CURRENT, FEED THROUGH TWIN CONDUCTORS, SINGLE AND THREE PHASE BUSES, SINGLE AND THREE PHASE BRANCHES, 0-30 AND 31-60 AMPERE FUSES, SYMBOLS 685.1, 686.1, 691.1 AND 692.1
-
Supplier: Bodine Electric Company
Description: 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV For variable speed operation, an AC speed control (Inverter / VFD)
- Other Output Power: 0.25 HP
- Continuous Current: 0.49 amps
- Shaft Speed: 1,600 rpm
- Housing Length: 9.534 inch
-
Supplier: Bodine Electric Company
Description: Canada 230VAC or 460VAC, Inverter-duty 3-phase, 60Hz Variable speed, maintenance free AC motor Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV. Face mounting is standard Gearing meets or exceeds AGMA 9
- Other Output Power: 0.25 HP
- Continuous Current: 0.49 amps
- Gearbox Ratio: 15 : 1
- Shaft Speed: 107 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, O-Z/GEDNEY 7MAH3S, CLASS 601 EXPLOSION PROOF DISCONNECT SWITCH, 30A, 600 VOLTS, 3 PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: Transtector Systems, Inc.
Description: electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Radwell International
Description: LED DRIVER, DIMMABLE, TRIAC / PHASE CUT, PSDL SERIES, CLASS 2, INPUT / 3.4 AMP MAX / 100-277 VAC / 47-63 HZ, OUTPUT / 300 W MAX / 12.5 AMP / 24 VDC, W/ JUNCTION BOX, 10.25 X 4.06 X 1.82 INCH, WIRE TERMINAL / 0-12 AWG, SUITABLE FOR DRY AND DAMP LOCATION. FREE 2 YEAR RADWELL
-
Supplier: WorldWide Electric Corporation
Description: 1/3-1 HP 1800 RPM 208-230/460 volt TENV enclosure 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals with an additional shaft slinger on the drive-end O-rings installed
- Other Output Power: 1 HP
- Continuous Current: 1.6 amps
- Gearbox Efficiency: 84 %
- Shaft Speed: 1,800 rpm
-
Supplier: SOCOMEC
Description: needs • From 3 to 6 strings. • DC IP65 enclosures. • From 600 to 1000 VDC. • Isc STC (max) = 9 A / string. • From 1 to 2 MPPT. Simplicity of installation and use • Transparent port for analysis of the protection components (fuses, breaker and surge protection devices). • String fuse fault
- Features: Electronic and Instrument Enclosures, Hinged Cover, Modular Enclosures, NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Rectangular
- Mounting Type: Wall Mount
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 208-230/460 volt TEFC enclosure - IP56 degree of protection 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals on both ends of the motor with
- Other Output Power: 2 HP
- Continuous Current: 3 amps
- Gearbox Efficiency: 84 %
- Shaft Speed: 1,800 rpm
-
Supplier: Eaton Cooper Power Systems
Description: Single-Phase Pad-Mounted Voltage Regulators and 3-in-1 Padmounted Voltage Regulators from Cooper Power Systems add a dimension to underground system planning. They provide system planners freedom to improve the safety, reliability and power quality in existing and new underground
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: Oil-Rite Corp.
Description: at 35 PSI. The 1/2 HP, 1750 RPM, TEFC, explosion proof rated motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
and highly visible. Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies reduces wear. Dual Element Thermocouple: Each thermocouple has two junctions one for the temperature controller and one for temperature verification, ports supplied. Requires clean compressed air, 110V, 1 Phase, 60 Cycle. Single line embosing code available. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large transmission ratio, i.e. output very low rotary speed. 3. Form of installation: (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
60 Amp 3-phase GFCI 60 Amp SPGFCI North Shore Safety North Shore Safety (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
manufacturing the CEJS high voltage jet boilers since 1980. These custom built, high quality boilers incorporate many unique design features. The CEJS range is from 6MW to 53MW, at voltages up to 25 kV, 3 phase, 4-wire, The standard power feed includes both inside and outside insulators and (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
reduces wear. Dual Element Thermocouple: Each thermocouple has two junctions one for the temperature controller and one for temperature verification, ports supplied. Self contained compressed air option available, 110V, 1 Phase, 60 Cycle. Single line embosing code (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Generator Type TFLQQ Structure Form KD Number of Phases 3 Number of Poles 2 Rated Capacity 245,800 k (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
PV Q1 2012 Topical Report - Microinverters
3 - phase , Junction Box form factor, 50 or 60 Hz, tuned for cut cell panels 60V/4A .
-
Replacement new building for the Schnettkerbrücke in Dortmund: building execution (part 2)
Occurred the compound of both hollow boxes of transverse carriers as well as the raising in the building phase 3 and activation of the arc under consideration of the building site traffic on the northern and regulating traffic on the southern superstructure…
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1995 > [F...
The junction box contained three, 3 - phase conductors.
-
Mechatronics and Applied Mechanics II
The process of deployment of junction box can be divided into 3 phases : lifting and launching into water, lowering by ROV (Remotely Operated Vehicle), placing the load in the desired location.
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules
The development of automated processes and a prototype system for junction box installation is planned for Phase 3 .
-
CR4 - Thread: How To Seal 3 Phase Motors From Water Intrusion?
How to properly seal a 3 phase motor from water intrussion from junction box and shaft end?
-
Post-Lamination Manufacturing Process Automation for Photovoltaic Modules; Annual Technical Progress Report: 15 June 1999--14 July 2000
The development of automated processes and a prototype system for junction box installation is also planned for Phase 3 .
-
Impact of electric vehicle charging on residential distribution networks: An irish demonstration initiative
The feeder is fed via a radial 3 - phase cable to mini-pillar junction boxes (i.e. the feeder nodes) which feed individual houses via single-phase service cables.
-
Feasibility assessment of offshore wave and tidal current power production: a collaborative public/private partnership
From this junction box , a double-armored 3 - phase cable is buried into soft sediments along a 3-km route leading to the outfall of the effluent pipe, which is 1 km offshore.
-
EXOTIC STATES OF NUCLEAR MATTER PROCEEDINGS OF THE INTERNATIONAL SYMPOSIUM EXOCT07
Fig. 3 shows the preparation phase to the deployment of the junction box .
Indicates content that may require registration and/or purchase.