-
Supplier: Newark, An Avnet Company
Description: Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 kV, 250 V, DIP, 6 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The TRIAC may be gate triggered from a blocking to conduction state for either polarity of applied voltage and is designed for AC switching and phase control applications such as speed and temperature modulation controls, lighting controls and static switching relays. All LF
-
-
Supplier: Littelfuse, Inc.
Description: 0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 0.8 amps
- IH: 15 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 1 amps
- IH: 15,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 4 amps
- IH: 5,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Newark, An Avnet Company
Description: Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 kV, 400 V, Surface Mount DIP, 6 RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: 1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for
- IT(RMS): 1 amps
- IH: 5,000 mA
- VTM: 1.6 volts
- Standards and Certifications: RoHS Compliant
-
Description: 6PIN RANDOM PHASE TRIAC, OPTOCOU
- Operating Temperature: -40 to 100 C
-
Supplier: Acme Chip Technology Co., Limited
Description: 6PIN RANDOM PHASE TRIAC, OPTOCOU
- Operating Temperature: -40 to 100 C
- Component: Isolator
-
Supplier: OMEGA Engineering, Inc.
Description: provide a high level of reliability, capable of handling higher overloads than triacs. This 3-phase Solid State Relay is designed for switching power to 3-phased asynchronous motors and to resistive loads.
- Input (Pick-up) Voltage Range: 24 to 660 volts
- Maximum Current: 30 amps
- Load Voltage: 24 to 660 volts
- Output Voltage Type: AC, DC
-
Supplier: ODG (Origin Data Global)
Description: THYRISTOR PHASE TO247-3
- TJ: -40 to 150 C
- Features: Other
-
Supplier: Radwell International
Description: PHASE CONTROL THYRISTOR MODULE, 3SCREW. FREE 2 YEAR RADWELL WARRANTY
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Erdmann Corporation
Description: applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries. Standard Specifications Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6 AWWA: Conforms to AWWA C504-93 requirements Power supply: 110/220V AC 1PH, 220/380/440/460/480VAC, 3
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: applications in Gas and Oil, Pulp and Paper, Chemical Processing, HVAC, Water, Power, Steel and general industries. Standard Specifications Enclosure: Weatherproof enclosure IP67, NEMA 4 and 6 AWWA: Conforms to AWWA C504-93 requirements Power supply: 110/220V AC 1PH, 220/380/440/460/480VAC, 3
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s patented PDU360AT6G60 17.3kW 3-Phase 208V ATS/Monitored PDU (U.S. Patent 9,467,006) provides rapid coordination of unsynchronized phases without dropping loads. It operates with the high efficiency and reliability required for data center applications. Working in
- Power Rating: 17,300 watts
- Voltage: 208 VAC
- Frequency: 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: The PDUMNH20HVAT 3.3/3.8kW Single-Phase 208/240V ATS/Monitored PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Ideal for data centers and server rooms, it mounts in 1U of space in
- Power Rating: 3,800 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: New Yorker Electronics Co., Inc.
Description: 6 Pin Random Phase Triac, Optocoupler
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: PDU3V20D354A or PDU3V20D354B), the 1U PDU330AT6L2130 is ideal for data centers and server rooms. Tripp Lite’s breakthrough 3-phase rack ATS (U.S. Patent 9,467,006) provides rapid coordination of unsynchronized phases without dropping loads and operates with the high efficiency
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: Tripp Lite by Eaton
Description: PDU3V20D354A or PDU3V20D354B), the 1U PDU330AT6L1530 is ideal for data centers and server rooms. Tripp Lite’s breakthrough 3-phase rack ATS (U.S. Patent 9,467,006) provides rapid coordination of unsynchronized phases without dropping loads and operates with the high efficiency
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: RAB Lighting
Description: 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 40 DEGREE REFLECTOR TYPE 2751 LUMEN INTENSITY 40 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 3 DRIVER TYPE FORWARD PHASE TRIAC
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 12 watts
- Application: Commercial
- Lamp Type: LED
-
Supplier: ValueTronics International, Inc.
Description: remote sensing, manual and automatic control, direct and master-slave paralleling and series operation. The DCR-B supplies are phase controlled type with SCR's or Triacs at the input to the transformer, followed by a passive LC filter. This design allows for a wide range of output
- DC Output Power: 500.00000000000006 watts
- Type: DC Power Supply
-
Supplier: Radwell International
Description: LED DRIVER, DIMMABLE, TRIAC / PHASE CUT, PSDL SERIES, CLASS 2, INPUT / 3.4 AMP MAX / 100-277 VAC / 47-63 HZ, OUTPUT / 300 W MAX / 12.5 AMP / 24 VDC, W/ JUNCTION BOX, 10.25 X 4.06 X 1.82 INCH, WIRE TERMINAL / 0-12 AWG, SUITABLE FOR DRY AND DAMP LOCATION. FREE 2 YEAR RADWELL
-
Supplier: ValueTronics International, Inc.
Description: phase, AC power source delivering a maximum of 3 Arms / 12 Apeak Output frequency adjustable from 45 Hz to 500 Hz Select 150V / 300V autoranging or 300V range operation for continuous sweep from 0 - 300V Displays Vrms, Irms, Ipeak, frequency, PF, apparent power, true power, and elapsed
- Type: AC Power Source
Find Suppliers by Category Top
More Information Top
-
Analysis of Critical-Speed Increase of Induction Machines via Winding Reconfiguration With Solid-State Switches
A single-phase induction motor was chosen because it requires the least amount of hard- ware such as single-phase inverter versus three- phase inverter and either 3 triacs or 6 thyristors.
-
Development of a data acquisition and analysis system for a 10 kVA 3 phase switchable distribution transformer
Index Terms—FFT, Blackman-Harris Window, dsPIC, LabVIEW, Electrical Power Systems, 3 Phase Distribution Transformer, Solid State Relays, Triacs , RMS Waveform Measurements, .
-
A new method of partial excitation for dual moving magnet linear synchronous motor
The shared coils are connected to the separate 3 - phase power lines and to the separate neutral points through separate Triacs .
-
Fault tolerance in back-to-back three-level neutral-point-clamped induction motor drives
The considered fault-tolerant 3LNPC topology, shown in Fig. 2, presents minimal expansion cost relatively to the standard 3 LNPC, with only one additional low speed bidirectional controlled switch per phase ( Triacs T , T and T ).
-
Voltage regulation of a stand-alone Three-phase SEIG feeding single-phase loads
Apart from these, 3 - phase capacitor banks are connected to the three-phase lines through triacs which can be switched in depending upon the load condition.
-
Study and comparison of fault tolerant shunt three-phase active filter topologies
This structure includes bi-directional devices Tri (i = {1, 2, 3 }) ( triacs in this case to simplify control) allowing the connection between the grid (for the phase number k having a faulty semiconductor device) and the middle point O of the capacitor …
-
Fault-tolerant Power Electronic Converters: Reliability Analysis of Active Power Filter
This structure includes bi-directional devices Trk (k = {1, 2, 3 }) ( triacs in this case to simplify control) allowing the connection between the grid (for the phase number k having a faulty semiconductor device) and the middle point 0 ofthe capacitor Cd …
-
FPGA-Based Reconfigurable Control for Fault-Tolerant Back-to-Back Converter Without Redundancy
When using commercial three-phase two-level converters, it is possible to easily assemble the proposed fault-tolerant converter by using two three- phase converters and connecting the corresponding ac side outputs with three TRIACS , as shown in Fig. 3 .
-
Performance and simulation of a single-phase-to-2-phase cycloconvertor motor drive
3 ) where k,, and k,, represent the states of the two triacs in the A- phase , and k,, and k,, represent the states of the two triacs in the E-phase.
-
Reliability analysis of fault tolerant drive topologies
… switches failing open, there are still single point faults which would result in the drive completely failing Figure 5: 3-phase Inverter with Redundant Leg In the 3 - phase Inverter with Redundant Leg … … which is connected through triacs to all the return …
Indicates content that may require registration and/or purchase.