Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xoxide
Description: Key Features: - 6 Channel Fan controller for 5.25" Bay Universal DC fan controller: - Speed adjustment of 3-pin connector type DC fan (7W or less) with the fan speed control dials. - Easy fan speed check with
-
Fans and Blowers (industrial) - Gelid Silent12 Temperature Controlled 120mm Silent Case Fan -- 70705Supplier: Xoxide
Description: the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber
-
Supplier: Xoxide
Description: the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber
-
-
Supplier: Xoxide
Description: the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber
-
Supplier: Microchip Technology, Inc.
Description: sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The
-
Supplier: Microchip Technology, Inc.
Description: Control: - Forward direction: connect DIR pin to GND or leave floating - Reverse direction: connect DIR pin to VBIAS Speed Control through Power Supply Modulation (PSM) and/or Pulse-Width Modulation (PWM) Built-in Frequency Generator (FG Output Signal) Built-in
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Envirco
Description: and/or BMS via Modbus Protocol Standard Features Control Interface for DC/ECM Motor Fans (MAC10 LE-DC and MAC10 IQ) Network (MODBUS), Manual or Analog Control Simple Connections » 4 Pin MTA for Motor Control Signals » RJ45 for Networking » 2 Pin Terminal for
-
Supplier: Microchip Technology, Inc.
Description: Control: - Forward direction: connect DIR pin to GND or leave floating - Reverse direction: connect DIR pin to VBIAS Speed Control through Power Supply Modulation (PSM) and/or Pulse-Width Modulation (PWM) Built-in Frequency Generator (FG Output Signal) Built-in
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: 1. Demand-based control via an integrated temperature sensor (default, only power supply required) 2. Continuous operation at full load (In addition to the power supply a high signal is applied at the mode pin.) 3. Frequency controlled by an externally applied frequency (1 to 9
- Data Acquisition: I/O Module
-
Supplier: Infineon Technologies AG
Description: external OPAMP or comparators required 3.3 V or 5 V supply Next generation of Motion Control Engine (MCE 2.0) Field proven computation engine for high efficiency sinusoidal motor control Single or leg shunt Sensorless or optional hall support Flexible host
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9877QTW40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3 core, enabling the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current along with
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Microchip Technology, Inc.
Description: monitoring: temperature, voltage and fan speed monitoring Hardware monitoring: temperature, voltage and fan speed monitoring Three fan tachometer inputs and three pulse width modulator (PWM) fan control outputs
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: FIS Inc.
Description: The SP3S-AQ2 series is a tin dioxide semi conductor gas sensor which has a high sensitivity to various air pollution sources (e.g. VOCs) with quick response speed. This series uses a compact plastic housing with 3 pins configuration achieving an excellent gas sensing performance
- Operating Temperature: 32 to 104 F
- Operating Humidity: 95 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor / Motion / Ignition Controllers & Drivers IC ELEC GOVERNOR 3V 8PIN Product overview: BA6235F-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 1620W Redundant Power Supplies 80 PLUS, Platinum Level Certified 2. 4x dedicated Power Connectors (6pin + 8pin) for High-end GPUs 3. 8x 3.5" Hot-swap SAS/SATA HDDs 4. 11x Full-height, Full-length expansion slots optimized for 4x double width GPU solution 5. Advanced
- Mounting Style: Rack Mounted
-
Supplier: Supermicro Computer, Inc.
Description: Type A USB connectors 6. 6x 4-pin PWM Fans w/ Optimal Fan Speed Control 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1000W High-efficiency Power Supply
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Data Device Corporation (DDC)
Description: The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS Compact Motor Drive provides optimized power density and
- Continuous Output Current: 30 amps
- Operating Temperature: -55 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM
-
Supplier: Allied Electronics, Inc.
Description: Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM
-
Supplier: TMP Pro Distribution
Description: Clipping: 10 Vrms (+22 dB) Cooling: Variable-speed fan, rear-to-front air flow Connectors, each channel Input: 3-pin XLR & 3-pin detachable terminal blocks (1 each per channel) Output: Safety-shrouded barrier strip Amplifier Protection Full short circuit,
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: channel) Output Connectors: 1 x 4-Pole Terminal Strip(Ch 1, Ch 2) Controls Front Panel: 1 x Power Switch Controls Rear: 1 x Reset Switch 1 x Rotary Channel Level Control (per channel) 1 x 2-Position Operation Mode Switch 1 x Highpass Filter Switch (per channel) 1 x "Y" Input
- Type: Amplifier
-
Supplier: Silicon Labs
Description: their pin location eliminating pin conflicts, simplifying PCB routing and potentially reducing the number of PCB layers needed. Features 32-bit ARM Cortex-M3 CPU 80 MHz maximum system clock 32–256 kB Flash and 8–32 kB SRAM External bus interface supports up to 16 MB external memory and
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: ToneCooling Technology Co., Ltd
Description: Size: 83mm*83mm*28mm Fan Speed: PWM 2000-5000RPM Noise Value: 54.80dBA (MAX) Air Volume: 10.37CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball CPU Hole Distance: 75mm*75mm Power Consumption: 110W Material: Copper Base + Copper Fins 1. 1U Rackmount Servers Ideal for
-
Supplier: ToneCooling Technology Co., Ltd
Description: ideal for modern data centers, cloud platforms, and enterprise environments where both cooling efficiency and compact size are essential. Product model: TC-LGA2011-1U3C CPU type: TC-LGA2011 (square motherboard) Voltage: 12V Product size: 88mm*88mm*28mm Fan speed: PWM 2000-5000RPM Noise
-
Supplier: Caterpillar Oil & Gas
Description: installed radiator Rear-facing exhaust Aftercooler lines Suction fan adapters — attaches fan to fan pulley Blower fan adapter — attaches fan to fan pulley Blower fan Suction fan Fan belt tightener Coolant level sensor Dry charge coolant
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: Supermicro Computer, Inc.
Description: PCI-E 2.0 x16/x8/x4 (in x8) expansion slots 6. 6x SATA (3.0 Gb/s) ports + Intel 82576 dual-port Gigabit Ethernet LAN 7. Integrated IPMI 2.0 + KVM with dedicated LAN 8. Matrox G200eW Graphics 9. 8x USB 2.0 ports (2x rear, 4x header, 2x Type A) 10. 8x 4-pin PWM Fan & Speed
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys f/u/w customer-supplied radiators Coolant conditioner Water lines — pump inlet Fan drive mountings Fan height instructions Fan adapters for suction fans Fan adapters for blower fans Suction fans Blower fans Coolant level sensor
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Huntec, Inc.
Description: version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 3 pcs x120x120x25mm(High rotation) Rated Speed: 2500 RPM ¡À 10% Air-flow: 98.6 CFMx3 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM ¡À 10% Air-flow: 20.0 CFMx2 Indicators: 20 LEDS ,for 16 Disk Drive
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: strategy, automatic altitude compensation, electronic diagnostics and fault monitoring. Modulated Fan Speed The engine fan speed control is modulated by the IQAN system based on system temperatures to provide fuel savings and precise temperature control.
- Horsepower: 274 HP
- Operating Weight: 50,900 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: strategy, automatic altitude compensation, electronic diagnostics and fault monitoring. Modulated Fan Speed The engine fan speed control is modulated by the IQAN system based on system temperatures to provide fuel savings and precise temperature control.
- Horsepower: 274 HP
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: Noise Control PWM Stepless Speed Adjustment (1000-6000 RPM): Auto-drops to ≤28 dBA under <30% load; Double Ball Bearing: MTTF 60,000h certification, operable from -20°C to 70°C. 3. Precision Compatibility LGA1700 Square Bracket: Reinforced backplate prevents motherboard warping
-
Supplier: Huntec, Inc.
Description: Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 4 pcs x92x92x25mm(High rotation) Rated Speed: 2500 RPM ¡À 10% Air-flow: 98.6 CFMx4 2. 2 pcs x60x60x15mm(High rotation)
- Board Function: Active Backplane, Passive Backplane
Find Suppliers by Category Top
Featured Products Top
-
The new Gen 3+ fans will come in sizes 450/500/560/630-mm and will offer all the features and benefits of Rosenberg’s innovative Gen 3 motors, plus more power – up to 7 kW. The new motors are 100% speed controllable and are CE, UL and RoHS approved. The first Gen 3 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
certified by the Air Movement and Control Association International (AMCA). The air performance of 500-mm high-efficiency backward curved EC fan module has been AMCA certified. The AMCA-certified fan module is powered by an ErP 2015 compliant 3.3 kW EC motor and delivers up to 7500 CFM of (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
28V version and from 77V to 137V for 110V version. Performance is exceptional for compact fans, with speeds up to 5020 rpm for 28V version and 5190 rpm for 110V version. Tachometric output, 0-10V speed control, and salt/spray protection are available as options. The ETRI 200D is IP55 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, and a 6025 fan to optimize heat dissipation. Pre-applied Thermal Paste: Equipped with Shin-Etsu X23-7783D for efficient thermal conductivity. Efficient Cooling System: Features a TD6025B12HA fan with PWM control, 41.4 CFM airflow, and a noise level (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
powder-coated white finish • Available sizes: 2'x4', 2'x3.5', 2'x3', 2'x2' • UL Listed voltages: 115V, 208-240V, 277V • Challenge port knockouts for Remote Aerosol Injection • Standard Variable Speed Control for adjustable fan control • Eyebolts for (read more)
Browse Cleanrooms Datasheets for Envirco -
-clamp connections speed wiring. Two-pole versions provide straightforward operation; four-pole variants allow the heating element and fan to be controlled separately for greater application flexibility. Available configurations include 250 W and 400 W heating capacities for 120 V (read more)
Browse Industrial Heaters Datasheets for STEGO -
Orbit® provides the way forward for all precision measurement or positioning needs, whether on the production line or in the laboratory. Orbit® provides a complete solution for integrating different measurement position and control sensors smoothly and simply into network solutions. The (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
blending of free-flowing materials and has a maximum working capacity of 18 ft3 with a 22 ft3 full holding capacity. A solid double ribbon agitator, powered by a 7.5 HP TEFC motor, delivers thorough blending at speeds up to approximately 47 rpm with variable speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, status signals and fan speed. In addition, the output voltage, over current limit and the remote on/off can be programmed by the PMBus™. The output voltage can also be adjusted from 38.4 – 56.5V and the current limit point by 70-105% using front panel potentiometers or an (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Smart Computing Article - Cooling
once called, work with 3-pin PC fans. However, many also include adaptors for compatibility with common 4-pin fans. Problem: How can I cut down on the amount of dust entering my system? You ll notice that after a while, dust builds up in your PC. In order to minimize that
More Information Top
-
Cooling fan recommendations...
… last thing is this: since the Silencer fans have the 4-pin Molex adapters, I need to find a 4-pin to 3-pin adapter, since the front case fans plug into a speed control in the front using the 3 - pin .
-
Zalman HD135 HTPC Case - Page 5 of 7 - Big Bruin
The VFD also gets power from a single 4-pin Molex connector and has 2 speed - controlled and monitored 3 - pin connectors for the two included case fans .
-
Desktop Boards — Integration Guide: Assembly
Since the 3 - pin fan cannot use the onboard fan control , the fan will always operate at full speed .
-
new computer nothing on screen
The extra pin is to allow for fan speed control on some systems, but it isn't an essential requirement - my C2D rig has a 3 - pin plugged into a 4-pin header.
-
new computer nothing on screen
The extra pin is to allow for fan speed control on some systems, but it isn't an essential requirement - my C2D rig has a 3 - pin plugged into a 4-pin header.
-
Thermaltake XTunner IR Fan Speed Controller -= www.bigbruin.com =-
Within the packaging is three, 4 pin pass through to 3 pin adapters, one key ring for the remote control , one 4 pin Molex extender, and an adapter to allow you to still monitor fan speed from your motherboard.
-
http://www.onsemi.com/PowerSolutions/product.do?id=ADT7490&pdf=Y
… information and support of up to 4 PECI inputs on one pin • 3 high frequency or low … … wire or 4-wire fans • 4 TACH inputs to measure fan speed • OS independent automatic fan speed control based on thermal information …
-
Shopping - Best Prices On The QSC ISA800TI Amplifier - 2400 W RMS - Big Bruin
… 1.5 Db Input Impedance10 K Ohms Unbalanced, 20 K Ohms Balanced Input Clipping10 Vrms CoolingContinuously Variable Speed Fan , Back-to-front Air … … Channel Input: Active Balanced; 3 - pin Euro-style Detachable Terminal … … V2: Hd-15 Connector Controls Front: Ac SwitchRear: Ch.
-
http://www.onsemi.com/PowerSolutions/product.do?id=ADM1027&pdf=Y
… Channel Voltage Input ADC • 3 Zone Temperature Sensor (2 Remote, 1 Local) • Up to 4 Fan Speed Counters • Up to 3 Pulse Width Modulation (PWM) Outputs for Fan Speed Control • SMBus Interface • … … 5 General Purpose Input Pins .
-
Shopping - Best Prices On The Endurance FINNLO ENDURANCE II TREADMILL, 26 Programes, Auto-Incline, German Brand, 3yr Warranty, PRICE CRASH! - Big Bruin
… thick cushioned deck: 3mm thick running belt o Dual 2 speed cooling Fans to improve user comfort … … Time, Distance, Calories, Incline, Speed , Pulse o Unique ALTITUDE … … 101kg o English Language controls & user manual o UK 3 - pin mains power lead o …
Indicates content that may require registration and/or purchase.