-
Supplier: Festo Corporation
Description: Synchronous movement of the gripper jaws With T-slot guide Suitable for external and internal gripping Gripper jaw guide protected by sealing air against dust High-force variant available
- Gripping Force: 350 N
- Stroke: 3 mm
- Gripping Size: 25 mm
- Gripping Torque: 10 N-m
-
Supplier: Streamlight, Inc.
Description: Pistol-grip spotlight features 3 modes: High, low, strobe C4 LED Illumination Output:High - 115,000 candela peak beam intensity/210 lumensLow - 10,000 candela peak beam intensity/20 lumens Runtime (using alkaline batteries):High 8.5 hoursLow or Strobe - 120 hoursUnlimited runtime using 12V DC
- # of Batteries: 4
- Length: 6.75 inch
- Diameter: 3.5 inch
- Lumen: 20 to 210 lm
-
Supplier: Zimmer Group
Description: Approximately the same gripping force as a comparable pneumatic gripper Self-locking mechanism in case of power drop Same connection hole patterns as a comparable pneumatic gripper Plug and play – single-cable solution, supports incredibly easy control using I/O signals or IO-Link
- Stroke: 60 mm
- Number of Grips: 3
- Actuation: Electric, Pneumatic
- Style: Parallel
-
-
Supplier: Tinius Olsen, Inc.
Description: Flexural properties are analyzed by testing a material using a 3- or 4-point bend fixture. These jigs have two bottom support spans and one or two loading nose points on top Standards ASTM D790 – 3 Point Bend Fixtures ASTM C1609 – 4 Point Bend Fixtures
- Test Standard: ASTM
- Application: Flexure / Bending
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Festo Corporation
Description: gripper jaw blank BUB-HGDT-25- suitable for HGDT 3-point gripper. Size=25, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=5 - 60 °C, Product weight per gripper jaw=10 g
- Gripping Size: 25 mm
- Operating Temperature: 41 to 140 F
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: 3 Point Cam Action Door Lock with 1-15/16" Wide Universal Keeper358-002 3 Point Cam Action Door Lock 1-1/4" Narrow Wide Keeper358-012 3 Point Cam Action Door Lock with Cast Lugs & Pipe RetainerAll steel construction with cast steel lugs and pipe retainers.
- Lock Type: Cam Lock
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
- Length: 3 inch
- Inch: 3/8"
- Material: Steel
-
Supplier: Hilman Rollers
Description: These low profile, 3-Point Load Moving Systems are perfect for moving over finished floors. They are currently available in load moving capacities up to 80 tons. Choose from Nylon, Polyurethane, or Steel rolls to suit your moving requirements. Hilman Rollers’ Tri-Glide
- Capacity: 20,000 to 160,000 lbs
- Features: Other
- Material: Steel
-
Supplier: C & C Lift Truck, Inc.
Description: Convenient hand grip slot makes dollies easy to carry. Heavy-duty 3/4" thick poplar deck.. Fully machined on CNC equipment. Rounded corners to reduce wall and box damage. FOB Shipping Point.
- Capacity: 1,000 lbs
- Length: 30 inch
- Width: 18 inch
- Height: 4.5625 inch
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
- Length: 2 inch
- Inch: 3/8"
- Material: Steel
-
Supplier: Remke Industries
Description: machined aluminum, these cord grips offer the same features as our RSR Cord Grips and can be ordered with or without wire mesh attachments and accommodate conduit sizes from 3/8” to 1 ¼”. For applications known for their severe conditions – such as oil & gas, marine, food & chemical
-
Supplier: Remke Industries
Description: machined aluminum, these cord grips offer the same features as our RSR Cord Grips and can be ordered with or without wire mesh attachments and accommodate conduit sizes from 3/8” to 1 ¼”. For applications known for their severe conditions – such as oil & gas, marine, food & chemical
-
Supplier: Remke Industries
Description: machined aluminum, these cord grips offer the same features as our RSR Cord Grips and can be ordered with or without wire mesh attachments and accommodate conduit sizes from 3/8” to 1 ¼”. For applications known for their severe conditions – such as oil & gas, marine, food & chemical
-
Supplier: Remke Industries
Description: machined aluminum, these cord grips offer the same features as our RSR Cord Grips and can be ordered with or without wire mesh attachments and accommodate conduit sizes from 3/8” to 1 ¼”. For applications known for their severe conditions – such as oil & gas, marine, food & chemical
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Use for light clamping or holding Knurled head allows better grip Dog point prevents damage to end threads Special sizes quoted upon request
- Length: 2.5 inch
- Inch: 3/8"
- Material: Steel
-
Supplier: Certex UK
Description: Introducing the Powertex Lifting point with a decentered link – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in material handling. This lifting point is engineered to rotate 360 degrees and pivot up to 150 degrees, offering a
- Maximum Load Capacity: 0.330693393 tons
- Features: Other
-
Supplier: Miller Fall Protection / Honeywell
Description: Portable/reusable anchorage connectors designed for use in concrete applications. Features: A safe anchor point is established when the Miller Grip anchor is inserted into a properly-sized, cured concrete hole The reusable Miller Grip anchor can be removed and simply re-installed in a new
-
Supplier: Certex UK
Description: The Powertex LPS with swivel eye redefines the capabilities of traditional lifting points. Engineered for demanding industrial environments that require reliability and efficiency, the Powertex LPS has a dynamic 360-degree rotation feature and an impressive 4.5 times increase in Working Load
- Maximum Load Capacity: 3.5273961920000003 tons
-
Supplier: Certex UK
Description: The Powertex LPS with swivel eye redefines the capabilities of traditional lifting points. Engineered for demanding industrial environments that require reliability and efficiency, the Powertex LPS has a dynamic 360-degree rotation feature and an impressive 4.5 times increase in Working Load
- Maximum Load Capacity: 0.330693393 tons
-
Supplier: Miller Fall Protection / Honeywell
Description: experts in the industry that understand fall forces and system design Compact & lightweight Above-the-beam adjustment Continuous pass-through design Stanchions also serve as single-point anchorages Single-span systems up to 60-ft. (18.3 m); multiple-span systems up to 300-ft. (91.4 m)
- Type: Lifeline Systems
-
Supplier: MilesTek Corporation
Description: 12 PT CRIMPER 75 OHM BNC PIN - 40-15005 This precision tool crimps small diameter 75 Ohm BNC plug center pins. It has 4-way crimping dies, full cycle ratchet, built-in pin locator and comfort grips. 12 indent points per crimp. The 12-point model was developed for Telco DSX-3
- Connector Type: BNC
- Features: Coaxial Connector
-
Supplier: State Safety & Compliance
Description: "Establish a safe anchor point by inserting the anchor into a properly-sized, cured concrete hole. A safe anchor point is established by drilling a hole in cured concrete and inserting the anchor. Unit is reusable and designed for single-user fall protection in vertical/overhead
-
Supplier: Southland Equipment Service
Description: Lightweight all welded aluminum construction. Dual-grip handles. 750 (lbs.) capacity. Removable/Replaceable nose plate. The lightweight aluminum design makes it easy to maneuver. Truck is equipped with two 3-1/2" x 10" wheels. Hoop top, 1" pipe handle for easy handling. Lifetime warranty
- Length: 16.125 inch
- Width: 18 inch
- Cart / Truck Type: Hand / Appliance Truck
-
Supplier: Certex UK
Description: Introducing the POWERTEX Lifting point with a decentered link and a long bolt – LPD. The LPD is a robust solution for industrial environments that demand precision and durability in material handling. The extended bolt version comes with an extra long bolt and nut making it suitable for
- Maximum Load Capacity: 0.330693393 tons
- Features: Other
-
Supplier: C & C Lift Truck, Inc.
Description: exclusive slip resistant textured lining on the inside of handle. U-Loc™ handle style accepts optional padlock or can be key locked. Self-latching handle ensures engagement of 3-point latch for protection under fire conditions. Radiused corners on doors for added safety. Haz-Alert™
- Height: 65 inch
- Width: 43 inch
- Depth: 34 inch
- Type: Safety Cabinet
-
Supplier: TelephoneStuff.com
Description: Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Cole-Parmer
Description: in harsh environments. A high contrast LCD display with 3/8â€digits make it easy to read. Model 37955-16 measures humidity/dew point and barometric pressure.
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Wiper Master, Inc.
Description: Drop-forged eye-bolt with 5,000-lb. rated anchor point. Easy, one-hand operation ideal for wide range of applications. Fits holes with 13/16" to 7/8" dia. and 1 3/8" to 1 9/16" wall thickness. Lightweight, 1 1/2 lbs. Meets OSHA 1926 and ANSI Z359 standards.
- Type: Deadweight Anchors
-
Supplier: TelephoneStuff.com
Description: Quad-Point L Series Battery Powered Crimping Tool with Flip-Top Head has a crimping die style of quad-point dieless. Crimping Tool Features: - Two-speed pump advances the ram quickly to start the crimp, reducing crimp completion time - Utilizes four indenters to make the crimp - Tools
- Tool Type: Crimper
-
Supplier: Wiper Master, Inc.
Description: Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: Wiper Master, Inc.
Description: Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: Wiper Master, Inc.
Description: Double-wall, 18-gauge steel construction has (2) vents with flame arresters that allow hazardous vapors to be piped away if required. Integral leak-proof well contains accidental spills. Features (2) self-latching doors with 3-point stainless steel bullet latches to help reduce fire
-
Supplier: ASTM International
Description: 1.1 This practice covers the determination of a degradation-end point ( a brittle point ) for degradable polyethylene/ polypropylene films and sheeting less than 1.0 mm (0.04 in.) thick. This practice is not intended for determination of the rate of degree of degradation of a
-
Supplier: RS Components, Ltd.
Description: 3 point lockable T handle,14mm grip L
- Handle Length: 3.0708661417322833 inches
- Features: Choice of Colors and/or Finishes, Key Lock, Other Handle Type
-
Supplier: Cleaner's Supply, Inc.
Description: For use with the Bostitch P3 plier style Stapler, these SP19-1/4 chisel point 1/4" staples grip tightly to get the job done. 5,000 staples per box.
Find Suppliers by Category Top
Featured Products Top
-
Parallel gripper DHPS Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size Opening stroke: 25 mm 3-point gripper DHDS Heavy-duty, precise T-slot guide for gripper jaws (read more)
Browse Grippers Datasheets for Festo Corporation -
GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. GP-Series Gripper Pads Ideal for industrial grade contact wear points in automation and positioning applications. TG Grip (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
standard 3-axis mills which could make the difference in some applications being successful or not. We have re-designed robot tooling systems for clients that were made up of four or more different components and were able to produce a single CNC gripper finger that was stronger, lighter and cost (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GripSerts Workholding Grippers With only 3.5mm of clamp surface needed to securely hold the workpiece (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
The Southco M3 Multi-Point Compression Latching System provides uniform, reliable compression across the entire edge of enclosure doors. Using hex-shaped drive rods, a single actuator simultaneously engages two or more remote over-center compression latches, ensuring secure closure from one (read more)
Browse Latches Datasheets for Southco
More Information Top
-
Automated inspection system for headlamp reflectors
The 3 - point suction gripper allows a wide variety of reflectors to be gripped (see Fig. 4).
-
Visually guided object grasping
be a set of 3 - D gripper points .
-
Capillary Forces in Microassembly
Compute the gripper point corresponding to r (i.e., determine z(r)) and the slope tan p of the gripper at this point 3 .
-
Robot Grippers
At the same time it is unimportant if one deals with a “real” three fin- ger gripper or a two finger gripper with a 3 - point attachment (Fig. 2.40).
-
Multi-sensor Integration - The Sensor-guided Wine Server
The height information is retrieved from the ultrasonic sensor mounted on the gripper Fig. 3 , pointing down (in parallel with the fingers), and the calculated radius and centreof gravityare correctedaccordingly.
-
Proceedings of the 1987 international decommissioning symposium
Examples of these end effectors are simple hooks, 3 - and 4- point grippers , spades and scoops, heavy-duty tongs for gripping damaged fuel assemblies, and hydraulically operated shears (see Figure 6).
-
On-wafer time-dependent high reproducibility nano-force tensile testing
(a) Close-up of the chip mount showing the chip, its clamping mechanism, a 3 - point electrical probe, the gripper and load cell as well as the tilt and rotation axes of the chip.
-
Some approaches to context based grasp planning for a multi-fingered gripper
If the shape of the extracted contour compared to stored templates can be recognized as demonstrated by situa- tion 1 in fig. 3 , suitable contact points for the gripper can be taken from a database (see section 3.1).
-
Tasks and mechanism Technical of solution methodology
The task 4.10 (image 4.17) The gripper position of ( point D) a 3 -axial assembly-robot is described ȕ(t) and Ȗ(t) through variable position angles Į(t).
-
Manufacturing in the world of Internet collaboration
(2) Utilizing the Virtual Tools point-and-direct interface, the collaborator accurately specified the task and parameters includingthe excavation tool’s path or gripper ’s grasp point and then ( 3 ) generated and transmitted a parameterized task to the key operator.
UOM - Each -- 496" title="Grip Anchorage Connector - 5,000 lb. capacity > SIZE - 3/4"" > UOM - Each -- 496"/>
Indicates content that may require registration and/or purchase.