Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ingersoll Rand Air Compressors
Description: Electric-Driven Single Stage Air Compressors Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user.
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: Air Compressor Capabilities: Up to 450 psig standard, higher pressures available Up to 75 HP 1, 2 and 3 stage units available Flows to 150 scfm limited by HP Hycomp oil free air boosters are capable of delivering a wide range of flows at pressures from 150 psig to
- Flow Capacity: 150 SCFM
- Horse Power: 75 HP
- Features: 2 Stage, 3 Stage, Multistage Compressor
-
Supplier: Central Air Compressor Co.
Description: Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Description: Designed for the professional, our 3 HP and 5 HP single stage compressors are ideal for almost anyone, from individuals that thrive on do-it-yourself projects to the professional air compressor user. When performance is defined by maximum operating pressure,
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 10.3 to 15.5 SCFM
- Horse Power: 3 to 5 HP
- Power Source: AC Single Phase
-
Supplier: Central Air Compressor Co.
Description: 3 hp Duplex and Triplex Benefits Low Annual Maintenance Easy Installation Turn Key System Reliability Low Operation Temperature
- Horse Power: 3 HP
- Features: 2 Stage, 3 Stage, Multistage Compressor
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 30 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened steel disc
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 10.2 to 44.4 SCFM
- Horse Power: 3 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Air Compressors Direct
Description: Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running
- Flow Capacity: 14.6 to 12.4 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Description: The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was designed with a built-in aftercooler that eliminates the need for a separate pipeline
- Discharge / Operating Pressure: 50 to 150 psi
- Flow Capacity: 505 to 8,000 SCFM
- Horse Power: 125 to 1,750 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 48 CFM @ 175 PSI 100% Cast-Iron Pump •Ensures lasting performance and durability Splash Lubricated •Lubricates every critical area of the compressor Factory Mounted Magnetic Starter •Protects your
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 29 CFM @ 175 PSI Truck-Mount Two-Stage Gas Drive Series •Heavy-duty design provides dependable job-site performance 13-HP Honda GX Series Engine w/ Electric Start •OHV design means more power & excellent fuel efficiency •Provides long
- Flow Capacity: 29 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug
- Flow Capacity: 1.3 to 1.85 SCFM
- Horse Power: 0.5 to 0.75 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Description: Ingersoll Rand has a long-standing tradition of providing innovative products and technology that positively affect their customer’s bottom line. Following in this tradition, the API 672 custom MSG TURBO-AIR API range has been developed through close interaction with their customer base and
- Discharge / Operating Pressure: 50 to 210 psi
- Flow Capacity: 505 to 15,200 SCFM
- Horse Power: 125 to 3,000 HP
- Compressor Technology: Centrifugal
-
Description: Ingersoll Rand PETStar® 4 reciprocating air compressors offer durability and reliability combined with four-stage energy savings. Standard PET reciprocating compressors feature three-stage compression. Ingersoll Rand maximizes efficiency with four stages of
- Discharge / Operating Pressure: 580 psi
- Flow Capacity: 918 to 2,023 SCFM
- Horse Power: 350 to 725 HP
- Features: More Than 3 Stages, Multistage Compressor
-
Supplier: Air Power Products Limited
Description: Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry Sprinkler Compressors Reliable and competitively priced
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 8.1 SCFM
- Horse Power: 3 HP
- Features: 2 Stage
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION :
- Flow Capacity: 15.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 92 cfm Pressure: 100 psig (specific pressure range dependent on model and package chosen) Standard Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile Heavy duty, 3-cylinder Kubota engine Engine rated 24.8 hp Uses diesel
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 92 SCFM
- Horse Power: 24.8 HP
- Compressor Technology: Rotary Screw
-
Supplier: Quincy Compressor
Description: Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage,
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 6 to 65 SCFM
- Horse Power: 2 to 20 HP
- Lubrication Style: Oil-less
-
Supplier: Rogers Machinery Company, Inc.
Description: that can be counted on for up to 15% longer life than a splash lubricated compressor, with no compromise in power or performance. Features Fully pressure lubricated Cast-iron crankcase, cylinder and flywheel High efficiency intercooler Positive displacement oil pump Two Stage Oil
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: BelAire
Description: will get the job done. BelAire Two Stage compressors come with a full 2 Year Warranty (including valves). FEATURES: 12 Volt Electric Start and Recoil Start 12 Alternator (Honda and Kohler Models) Start Key / Panel Oil Monitor Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard EZ
- Discharge / Operating Pressure: 175 psi
- Horse Power: 9 to 13 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Hertz Kompressoren
Description: Manufactured to the highest quality standards, Hertz's HPC-L Series Reciprocating Compressors are the ideal choice for all pneumatic conveying industries, truck mounted and stationary applications. Dynamically balanced, precision machined and grinded ductile iron crankshafts assures an
- Discharge / Operating Pressure: 116.03016 psi
- Flow Capacity: 14.4774011299435 SCFM
- Horse Power: 2.9484848467862 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3200) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills a 30-gallon air tank and delivers 14 CFM of
- Duty Cycle: 65 to 10 %
- Output Current Range: 50 to 180 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Fuji Electric Corp. of America
Description: The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase
- Horse Power: 20 HP
- Power Source: AC Three Phase
- Mounting: Skid / Base Plate Mounted
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features Industrial slow speed
- Discharge / Operating Pressure: 250 psi
- Flow Capacity: 102 SCFM
- Horse Power: 3 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. CNG Compressor Packages Industrial duty 2, 3, 4,
- Discharge / Operating Pressure: 5,000 psi
- Horse Power: 5 to 500 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor
- Applications: Gas Generation / PSA
Find Suppliers by Category Top
Featured Products Top
-
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Unique single-module 3-axis precision motion platform PI (Physik Instrumente), a leader in precision motion control, has introduced the A-361 air-bearing XY-rotation stage, a compact nanopositioning platform engineered for ultra-high precision and stability in demanding research and (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
innovated, optimised and completed successfully its compressors since 1943. The Biogas compressor series C is an oilfree screw compressor in 3 sizes for volume flows up to 1900 m³/h and 3,5 bar overpressure. It is suitable for boosting the intake pressure of treatment plants for (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
mechanical structure. Custom Calibrations Custom-tuned, aligned, and error corrected 2-axis and 3-axis stage assemblies are also available, through PI’s US engineering and manufacturing team (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
efficiency and safety. Designed for a New Level of Precision and Performance Leveraging the PI USA’s design team’s extensive expertise in designing ultra-high-precision air bearing rotary tables, the V-625 mechanical bearing rotary stage aims to deliver (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
Our most popular blog posts Post by blog category About PI PI is a leading manufacturer of air bearing stages (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
More Information Top
-
CR4 - Thread: Centrifugal Compressors and High Discharge Temperatures
We have a centrifugal 3 stage compressor air compressor for our plant.sicne few dayz back we started to experience high 3rd stage discharge temp.
-
Improved Miscible Nitrogen Flood Performance Utilizing Advanced Reservoir Characterization and Horizontal Laterals in a Class I Reservoir - East Binger (Marcha...
Filter 3 - Stage Air Compressors .
-
Deep-Ocean Mining: Technologies For Manganese Nodules And Crusts
For the airlift system, two of the 3 - stage air compressors and air hose are completed.
-
Current Status of Deep-sea Mineral Resources Development In Japan
For the airlift system, two of the 3 - stages air compressors and air hose are completed.
-
Advance In Deep-Ocean Mining Systems Research
… deVices, as shown m Fig 18 The severall000-m long and IS-cm diameter lift pipe system IS also completed With several l00-m long flexible hose For the airlift system, two of the 3 - stage air compressors and air hose are …
-
lubricating oil filter - offers from lubricating oil filter manufacturers, suppliers, exporters & wholesalers
HANDY HIGH PRESSURE COMPRESSOR 3 stage , air -cooled, oil-lubricated, piston reciprocating type small high pressure air ...
-
compressors - offers from compressors manufacturers, suppliers, exporters & wholesalers
HANDY HIGH PRESSURE COMPRESSOR 3 stage , air -cooled, oil-lubricated, piston reciprocating type small high pressure air ...
-
Commercialization Development of Oxygen Fired CFB for Greenhouse Gas Control
Compressor Discharge Air ( 3 stages .
-
Valve Exhaust - Valve Exhaust Manufacturers, Suppliers (Page 4)
3 Stage High Pressure Air Compressor .
-
Blast furnace granular coal injection project. Annual report, January--December 1994
Motor driven, 3 stage , centrifugal air compressor in center.
Indicates content that may require registration and/or purchase.