-
Supplier: Newark, An Avnet Company
Description: CW 140KW 3-WAY CHILLED WATER VALVE
-
Supplier: Newark, An Avnet Company
Description: CW 20KW 3-WAY CHILLED WATER VALVE
-
Supplier: Newark, An Avnet Company
Description: CW 27KW 3-WAY CHILLED WATER VALVE
-
-
Supplier: Newark, An Avnet Company
Description: CW 70KW 3-WAY CHILLED WATER VALVE
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Bray Commercial
Description: hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: Bray Commercial
Description: The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 240 to 360 psi
- Number of Ports: 3
- Media Temperature: -20 to 250 F
-
Supplier: Bray Commercial
Description: hot water, or chilled water. Bray’s SoftTouch valves can be equipped with a variety of economical electric actuators. Choices include on/off, 3-wire floating and proportional control models in both spring return and non-spring return styles. The wide variety of
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports: 2
- Media Temperature: -22 to 250 F
-
Supplier: Radwell International
Description: ZONE VALVE (ZV), 1 INCH, 3-WAY, CV 8, END FITTING INTERNAL THREAD, CHILLED OR HOT WATER, UP TO 50% GLYCOL, TRIM STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Stainless Steel, Steel, Water
- Connection Description: Threaded
-
Supplier: Honeywell International, Inc.
Description: 2-WAY TYPE 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HOT WATER HEATING/CHILLED WATER AIR CONDITIONING SYSTEM, FAN COIL UNIT/INDIRECT WATER HEATER SERVICE APPLICATION CAST BRONZE BODY MATERIAL MAXIMUM 20 PSI CLOSE OFF, MAXIMUM 125 PSI WATER
- Valve Size: 0.75 inch
- Pressure Rating: 20 to 125 psi
- Features: Brass / Bronze, Other, Water
- Connection Description: Socket Weld / Solder
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MIXING VALVE, 3-WAY, 1/2" NPT, 4CV G S, APPLICATION: HOT OR CHILLED WATER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: The AE30 range of automatic air eliminators have been specifically designed for the removal of air from industrial and commercial hot and chilled water systems. Versions AE30B and AE30C have a 3 way locking system which enables the valve to be either locked open,
Find Suppliers by Category Top
Featured Products Top
-
meet the application requirements of water and wastewater (sewage) treatment; pulp & paper; chemical and petrochemical; power; mining; steel; and other process industries. 3-Way Plug (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
state. Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and bulk and solids (read more)
Browse Pinch Valves Datasheets for Clippard -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
compared to same-size three-way ball valves. Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications such as the control of hot water, chilled (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com
More Information Top
-
Best Practices Guide for Energy-Efficient Data Center Design: Revised March 2011 (Brochure)
• Eliminate unnecessary bypassed chilled water by replacing 3 - way chilled water valves with 2-way valves.
-
CR4 - Thread: Installing Valves in HVAC Chilled Water Systems
When and where it is advised to install 3way valve in chilled water system?
-
FINAL REPORT SUMMARY OF DM 1200 OPERATION AT VSL VSL-06R6710-2 REV 0 9/7/06
Partially opened the city water bypass valve for replacement of the chilled water 3 - way valve .
-
CR4 - Thread: negative pressure
Next in Forum: difference between 3 way and 4 way chilled water valves .
-
CR4 - Thread: Electrode Grouping As per AWS D 1.1
Previous in Forum: difference between 3 way and 4 way chilled water valves .
-
CR4 - Thread: difference between 3 way and 4 way chilled water valves
difference between 3 way and 4 way chilled water valves .
-
Experimental investigation of design and performance of data centers
Chilled water temperatures and 3 - way valve positions are used to calculate cooling load on each CRAC unit.
-
Advanced Energy Retrofit Guide Office Buildings
Control the chilled water pump VFDs based on system differential pressure and minimum required chiller flow. u Changing the air handler chilled water coil control valves from 3 - way to 2-way. u Adding a bypass valve and flow meter near the …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-5587.pdf
• Dampers/Outside, Return and Relief/Mixing Damper/No Minimum Damper • Sensor/Temperature/Mixed Air • Safeties/Freeze Status • Filter/Outside, Mixed or Supply Air Duct/Differential Pressure Status • Coil/Hot Water Heating Coil/Supply Duct/ 3 - Way Valve /No Pump • Chilled Water Cooling Coils/Supply Duct/3-Way Valve/No …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
Control Valve actuator is used with the Vbn2 2-way and the Vbn3 3 - way Control ball Valves to control hot and chilled water with glycol solutions up to 50% in heating, ventilating and air conditioning (HVaC) systems to provide two position …
Indicates content that may require registration and/or purchase.