-
Supplier: Ecopower Inc.
Description: heart of the fixture is Digital Lumens’ onboard microprocessor that manages light delivery according to sensor inputs and programmed settings. The fixture also has Digital Lumens’ patent-pending power management unit which delivers greater reliability and more efficient power
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Industrial
- Lamp Type: LED
-
Supplier: Rig-A-Lite
Description: (175 watt max) AExnRII, ExnRII, T3 Enclosed and Gasketed Wet Locations LIGHT SOURCE HID Compact Fluorescent The SAF series luminaire is our most versatile product by far. Often referred to as the “troffer of the hazardous and severe environment lighting industry”, this fixture is used
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: (175 watt max) AExnRII, ExnRII, T3 Enclosed and Gasketed Wet Locations LIGHT SOURCE HID Compact Fluorescent The SAF series luminaire is our most versatile product by far. Often referred to as the “troffer of the hazardous and severe environment lighting industry”, this fixture is used
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 5 to 400 watts
- Features: Ballast Included, Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
-
Supplier: Appleton Electric
Description: 13.43 INCH DIA X 6.96 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY POWDER COATED FINISH UL 50/50E/1598/1598A/8750, CSA C22.2 APPROVAL ANSI/IEC 60529 APPLICABLE STANDARD MANUFACTURING PLANTS, STORAGE AREA/WAREHOUSE, PLATFORM, LOADING DOCK, FOOD PROCESSING, PARKING GARAGE APPLICATION
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Fixture Type: Ceiling Fixtures
- Application: Industrial
-
Supplier: RAWELT S.A. de C.V.
Description: The LED lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform illumination, and are designed for interior or exterior use, using a LED arrangementes can overcome 300 watts incandescent light. APPLICATIONS: Series LE, lighting
- Features: Bulb Included, Explosion-proof
- Application: Industrial
- Lamp Type: LED
- Fixture Type: Wall Fixtures
-
Supplier: Ecopower Inc.
Description: hour to 70% light output 80 LUX at 3 metres for Standard Light Engines, 162 LUX at 3 metres for Premium Aluminum heat sink, thermal management independent of fixture Power supply efficiency >90% Operating range -20°C to 50° C
- Light Fixture Voltage: 85 to 277 volts
- Features: Bulb Included, Other
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Industrial
-
Supplier: Larson Electronics LLC
Description: comparable man way. To further advance the usability of this upper cage light of the tank light, we developed a flange mount option that enables operators to mount the light in a suspended position from an overhead man way. In this way, the light is similar to the
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Outside Type CUL IP 66 55 Degrees Celcius Ambient Temperature Non-Metallic LIGHT SOURCE Fluorescent The
- Light Fixture Voltage: 12 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 60.00000000000001 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Rig-A-Lite
Description: FEATURES Class I, Division 2, Groups A,B,C & D Class II, Division 2, Groups F & G Class III Zone 2, Groups IIA, IIB & IIC UL844 Hazardous Location UL924 Emergency Lighting UL1598A Marine Outside Type CUL IP 66 55 Degrees Celcius Ambient Temperature Non-Metallic LIGHT SOURCE Fluorescent The
- Light Fixture Voltage: 12 to 480 volts
- Light Fixture Wattage: 16.999999999999968 to 60.00000000000001 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Philips Emergency Lighting
Description: Philips Bodine emergency ballasts for damp location fixtures have been designed specifically to meet the challenges of such conditions and are UL Listed for factory or field installation. These ballasts are suitable for use in fixtures with ambient temperatures between 32° F and 122° F
-
Traffic Safety Equipment - Cone Mounted Rectracta-Belt & Euro Cones: Euro Traffic Cones -- CONE3012ESupplier: Optimal Handling Solutions
Description: Introducing the new versatile cone mountable Skipper Retracta-Belt™ This unit can be used in a variety of situations; its not limited only to cones Use Skipper in the warehouse shipping and receiving areas. Keeps people away from hi-lows, forklifts and other material handling areas Skipper's
-
Supplier: Optimal Handling Solutions
Description: Introducing the new versatile cone mountable Skipper Retracta-Belt™ This unit can be used in a variety of situations; its not limited only to cones Use Skipper in the warehouse shipping and receiving areas. Keeps people away from hi-lows, forklifts and other material handling areas Skipper's
-
Supplier: Optimal Handling Solutions
Description: Introducing the new versatile cone mountable Skipper Retracta-Belt™ This unit can be used in a variety of situations; its not limited only to cones Use Skipper in the warehouse shipping and receiving areas. Keeps people away from hi-lows, forklifts and other material handling areas Skipper's
Find Suppliers by Category Top
Featured Products Top
-
or fixture up to 6 mm deep or in cross sections under LED light at the right intensity,” says Rohit Ramnath, Senior Product Engineer. “That enables a unique practical feature of this product: fixturing of components which are opaque. The mechanism in which this occurs is by allowing the (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
print industry, high shelf warehouses, or packaging machines. SLB240 • Type 2 optoelectronic device • Compact 28 mm x 32 mm rectangular housing profile • Range 0.3 m to 15 m • M12 quick connector or prewired with 2 meter cable with M12 (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
halves on a BigRep PRO industrial FFF 3D printer system, whose enclosed nearly 1 m³ build volume easily accommodated the full-scale part (900 × 230 × 160 mm). Printed in BigRep HI-TEMP CF material, a carbon-fiber-reinforced polymer, the (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
rely on accurate obstacle avoidance for safe work, and the HPS-3D LiDAR delivers this reliably. With an optimized lighting system and low-distortion infrared lens, it reaches 8 meters detection for 90%-reflectivity white targets, catching small obstacles (e.g., scattered parts (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
rely on accurate obstacle avoidance for safe work, and the HPS-3D LiDAR delivers this reliably. With an optimized lighting system and low-distortion infrared lens, it reaches 8 meters detection for 90%-reflectivity white targets, catching small obstacles (e.g., scattered parts (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Federal Signal Corporation - Industrial Signaling and Systems
One HazLoc Warning Light to Replace Them All
pass-through wiring, and includes three (3) M20 entries in a standard configuration. These units can be combined with other Global Series products to create factory direct custom configurations, or optional coupling kits are available for limited field fixturing. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
combined with a rubber O-ring and tightened, forms a leak-proof seal against the incursion and expulsion of liquids and gasses, including water, fuel and petroleum. SMART ENOUGH FOR INTELLIGENT LIGHT FIXTURES / SENSORS Intelligent light fixtures, which attach to an (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
combined with a rubber O-ring and tightened, forms a leak-proof seal against the incursion and expulsion of liquids and gasses, including water, fuel and petroleum. SMART ENOUGH FOR INTELLIGENT LIGHT FIXTURES / SENSORS Intelligent light fixtures, which attach to an (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
measurement regions and POI positions even if components move or rotate, simplifying component placement and system fixturing Inspects multiple unique regions in a single measurement image Provides rapid inspection of unique icons and shapes on backlit components in R&D or (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
States > Washington > State > Regulations > Title 51 - Department of General Administration (Building Code Council) > [WAC 51-50] 050 - State Building Code Ado...
…purposes 1 per 40 1 per 40 1 per 75 — Restaurants, banquet halls and food courts 1 per 75 1 per 75 1 per 200 — A- 3d Auditoriums without permanent seating … merchandise, office buildings, banks, light industrial and similar uses .... S-2 Structures for the storage of goods, warehouses , storehouses and freight depots, low and moderate hazard .... The fixtures shown are based on one fixture being the minimum required for the number of persons…
-
SketchUp 2014 for Architectural Visualization
To illustrate the positions and directions of the spots, I have added a tracklight component from the 3D Warehouse . .... Only the light intensity is set to 100 Watt for each light source. .... It is not important to find the perfect balance for the light fixtures now.
-
Lighting&Sound America Volume 8 Issue 8 August 2011
…use of video projection, how to prepare for a world of HD and 3D , how best to … Trust’s annual conference in June, which looked at ways in which civic buildings, warehouses , offices, and town .... MA Lighting will deliver “How the Sun Works and Why the Fixture Weighs So Much!” .
-
Packaging Machinery Automation Opportunities Report - 2015
• Tools, jigs and fixtures • For producing tools, jigs and fixtures , the 3D printing process can be an alternative to the conventional metal-cutting manufacturing methods like milling, turning, and boring. .... It has financial advantages including cost reductions in engineering documentation, warehousing , and manufacturing. .... 3D-printed gripper on the end of the arm of the FANUC M-20ia/35 light payload robot.
-
Energy-Saving LED High Bay Fixture - Nasa Tech Briefs :: NASA Tech Briefs
Designed to replace conventional lighting in a wide variety of rugged applications, the IP-66 rated fixtures are suited for indoor and outdoor applications that require bright overhead illumination such as warehouses , cold storage facilities, tunnels, and manufacturing plants. .... Read the latest white paper from Stratasys Direct Manufacturing on how 3D printing is transforming manufacturing through…
-
Stereo vision technology for object measurement
…i.e. the challenge of relating points in the image to points in 3D space), and the … approach is described for alleviation ofthese problems, in a methodology that combines structured light and stereo vision .... Employing a camera that is fixtured onto a floor arm mounted arm clearly reduces the operating range .... For example, most industries employ warehouses for storage of various types of inventory.
-
Occupancy distribution estimation for smart light delivery with perturbation-modulated light sensing
We are not producing 3D anima- tions, we are not identifying who is in the room, and we are not using a stage light to follow a dancer precisely. .... current testbed”, we have explained that the limited perfor- mance of our current fixtures and sensors impedes .... We can also control the lighting condition in a hallway, a warehouse , or a large vehicle.
-
Frictionless Markets
…that a mall will consist of seasonal storefronts of individuals rather than permanent fixtures of brands in … nature of logistics, which today is largely addressed through a combination of capital ( warehousing /distribution cen- ters .... Yet the impact of digitization of manufacturing ( 3D and 4D printing) as a technology platform will. .... increased the economic viability of its growth, but not environmental sustainability; thinner, stronger, lighter materials have reduced…
-
Plant Services
…the Luneta Sight Glass, a design that modernizes the traditional view port and 3D bullseye sight glass. .... heating relief in a variety of environments, ranging from offices and schools to warehouses and assembly lines. .... Larson Electronics releases Class 1 Division 2 four foot, six lamp fixture with an acrylic lens. .... This six lamp hazardous area fluorescent light fixture from Larson Electronics is Class 1 Division 2 Groups…
-
Commercial‐scale biotherapeutics manufacturing facility for plant‐made pharmaceuticals
The facility has the capacity to grow over 4 million N. benthamiana plants at a single time in a highly automated multilevel growing environment under proprietary LED lighting fixtures . .... The facility was completely modelled in a 3D BIM model and all systems were deconflicted ‘in silico’ … etc.) which can be built for the same price per square metre as a traditional automated warehouse .
Indicates content that may require registration and/or purchase.