-
Supplier: Cole-Parmer
Description: • Control your syringe pump via application on your iTouch, iPhone or iPad • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts • High preision:
3% accuracy and 3% reproducibility • Wide flow range achievable: less than 1 microliter to 40 millileter per - Maximum Discharge Flow: 0.0000001188 to 0.01584 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Cole-Parmer
Description: • Control your syringe pump via application on your iTouch, iPhone or iPad • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts • High preision:
3% accuracy and 3% reproducibility • Wide flow range achievable: less than 1 microliter to 40 millileter per - Maximum Discharge Flow: 0.0000001188 to 0.01584 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: IMI Life Science
Description: A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (24K, 48K), each channel is equipped with a 3/2 solenoid valve. Compatible with syringes ranging from 250μL to
- Pump Type: Syringe Pumps
-
-
Supplier: Qosina Corp.
Description: swabbable luer activated valve is accessed by a male luer lock or male luer slip syringe, the internal duckbill check valve allows fluid samples to be taken. The one-way duckbill prevents accidental injection through the connector. The needleless valve seals against any
- Media: Air, Water
- Features: Other
-
Supplier: Cole-Parmer
Description: up to 75 pounds of linear force • Built-in syringe table for easy setup Hold up to four syringes to cycle continuously back and forth in a push-pull action. As two syringes are infusing, two syringes are simultaneously withdrawing at the same rate. At the end of the set
- Maximum Discharge Flow: 0.05700832839 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Cole-Parmer
Description: up to 75 pounds of linear force • Built-in syringe table for easy setup Hold up to four syringes to cycle continuously back and forth in a push-pull action. As two syringes are infusing, two syringes are simultaneously withdrawing at the same rate. At the end of the set
- Maximum Discharge Flow: 0.05700832839 GPM
- Power Source: AC Powered
- Pump Type: Syringe Pumps
-
Supplier: Lee Co. (The)
Description: This product is a Luer T-Connector that contains two 2.5 mm Press-In Check Valves (one installed in each branch). It is configured as an inlet and outlet valve for a hand syringe-driven system. Each check valve has a cracking pressure of 4 kPa to provide positive shut-off
- Fitting Type: Tee
-
Supplier: Radwell International
Description: VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Needle Valves, Plug Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Nordson EFD
Description: Nordson EFD's 754V aseptic dispense valve features a smooth fluid flow path that is free of any entrapment areas. FDA-compliant wetted parts make the valve suitable for CIP (Clean-In-Place) and SIP (Sterilize-In-Place) medical assembly processes. With a flow path free of entrapment
- Shot Size: 0.0005000528064848634 to 60.00000000000001 cc
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Diaphragm Valve
- Dispensing Application: Dot
-
Supplier: Western Analytical Products
Description: (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020""
- Valve Type: Pressure Relief Valves
-
Supplier: Techcon
Description: for easy integration into automated applications. The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 100,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Lee Co. (The)
Description: This product is a Luer Tee fitting with a 2.5 mm pressure relief valve in the branch to provide protection from overpressurization, and a 2.5 mm check valve in the downstream branch to prevent backflow for syringe-driven systems. The check valve has a cracking pressure of
- Valve Type: Check Valves, Pressure Relief Valves
- Features: Other
-
Supplier: Nordson EFD
Description: Fluids Cyanoacrylates Anaerobics Solvents Greases/oils Silicones The complete system includes the P-Jet CT, V100 controller, and fluid reservoir. The valve can be operated using either a V100 valve controller or a customer-supplied PLC. Also available, the P-Dot CT jet valve
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 cc
- Maximum Operating Frequency: 280 (Cycles/Min)
- Metering Accuracy: 97 %
-
Supplier: Nordson EFD
Description: P-Dot CT, V100 controller, and fluid reservoir. The valve can be operated using either a V100 valve controller or a customer-supplied PLC. Also available, the P-Jet CT jet valve delivers very accurate, repeatable micro-deposits of low- to medium-viscosity fluids at up to 280Hz.
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 to 201.10000128 cc
- Maximum Operating Frequency: 150 (Cycles/Min)
- Metering Accuracy: 99 %
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Techcon
Description: integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440 Microshot
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 100,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Techcon
Description: return spring (single acting). A port is provided so that the valve may be connected for air closing without the spring (double acting). The TS941 Series side ports can be rotated in to conveniently locate valve connections. The hardened spool slides in high quality seals and is
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 3,000,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Techcon
Description: TS9200D-200E Jet Valve EPDM Diaphragm, 200µm Nozzle TS9200D-125S Jet Valve Silicone Diaphragm, 125µm Nozzle TS9200D-150S Jet Valve Silicone Diaphragm, 150µm Nozzle TS9200D-200S Jet Valve Silicone Diaphragm, 200µm Nozzle No fluid seals to clean or replace Up to 300 drops/
- Container / Syringe Volume: 5 to 55 cc
- Shot Size: 0.00001000105612969727 cc
- Maximum Operating Frequency: 18,000 (Cycles/Min)
- Media Viscosity: 1 to 400,000 cps
-
Supplier: Western Analytical Products
Description: (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020""
- Valve Type: Pressure Relief Valves
-
Supplier: Nordson EFD
Description: The 787MS-SS MicroSpray™ valve’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3
- Application: Adhesive / Silicone, Coatings / Paint, Flux / Solder
- Dispensed From: Barrel / Syringe
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: Western Analytical Products
Description: (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020""
- Valve Type: Pressure Relief Valves
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Western Analytical Products
Description: valves. At a low cracking pressure of only 3 psi (0.21 bar), our CV-3315 and CV-3316 Check Valves are well suited for syringe-pump and vacuum systems. The cracking pressure of our CV-3301 and CV-3302 Check Valves is 15 psi (1.0 bar). All four of these valves are
- Valve Type: Check Valves, Pressure Relief Valves
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: One of the most common applications is in the automotive industry, where the springs are used in valvetrain systems. They are also often used in medical devices, such as syringes and infusion pumps, as well as in a variety of other industrial applications. Advantages of stainless steel multi
- Outer Diameter (OD): 2.00000108 inch
- Solid Height: 0.750000405 inch
- Spring Rate: 43.9681331533213 lbs/in
- Features: Other / Specialty
-
Supplier: DME Company
Description: NPT thread air inlet Inlet air pressure of 35 to 150 psi Rugged baked enamel and chrome finishes Comfortable hand grip and balanced design eliminate operator fatigue The angle design and lightweight allow easy operation in cramped or hard to reach spaces Air vent valve allows trapped air in
- Container Size: 414.0294144 cc
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: Portescap
Description: Grippers Electronic Access Systems Flap Actuation Motors for Medical Pipettes Pinch Valves and Tubes Printers and Copiers Switching Systems Syringe Pumps X Y Stages
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: Actuation Electric Grippers Electronic Access Systems Flap Actuation Motors for Medical Pipettes Pinch Valves and Tubes Printers and Copiers Switching Systems Syringe Pumps X Y Stages
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: EXACT Dispensing Systems
Description: range of control options is available, from a simple lever or foot switch dispense control to fully automatic, Linear Encoded dispensing. Other low priced systems rely on check valves to divert material in and out of the material cylinders. The Model 860-5 utilizes positive, 3 way valving to
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: manufacturing.We often provide parts of PCTFE Multi way valve head, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, peek pvdf pctfe fittings and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so
- Fitting Type: Adapter, Elbow
- Material: Fluororesin (PFA/PTFE/PVDF)
-
Supplier: Gilson Company, Inc.
Description: water out of the piston area. Brass petcocks have stainless steel ball valves for accuracy and durability. Petcock handles are vinyl coated for more comfortable operation. Dimensions and accuracy of the pressure meters exceed requirements of ASTM. Included are: Calibration Vessel, Calibration
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: water out of the piston area. Brass petcocks have stainless steel ball valves for accuracy and durability. Petcock handles are vinyl coated for more comfortable operation. Dimensions and accuracy of the pressure meters exceed requirements of ASTM. Included are: Calibration Vessel, Calibration
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: water out of the piston area. Brass petcocks have stainless steel ball valves for accuracy and durability. Petcock handles are vinyl coated for more comfortable operation. Dimensions and accuracy of the pressure meters exceed requirements of ASTM. Included are: Calibration Vessel, Calibration
- Pressure Measurement: Absolute
- Device Category: Instrument
Find Suppliers by Category Top
Featured Products Top
-
(24K, 48K), each channel is equipped with a 3/2 solenoid valve. Compatible with syringes ranging from 250μL to 5mL, it offers flexibility for various system configurations and supports closed-loop control of external processes (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
in the production of tubes or liners for the handling or storage of corrosive chemicals, but also through parts such as bearings or screws. PTFE can increase the lifetime of both the parts themselves and the whole component. We often provide parts of PCTFE Multi way valve, PTFE test (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Experimental study of transient pool boiling heat transfer under exponential power excursion on plate-type heater
2- Pg + Pv - Pi =- (5.1) Degassing Chimney Rebalance Branch "Sample Bottle Ball Valve Ball Valve Pressure Gauge 3 Way Valve Syringe PBF Lid Volume Compensation piing Line Figure 5-7 DO control and measurement systems for PBF.
-
Polycarbonate syringe filter holder, 13 mm 16514----------E - Sartorius AG
3 - WAY SYRINGE VALVE WITH LUER LOCK .
-
Product request - Sartorius AG
3 - WAY SYRINGE VALVE WITH LUER LOCK .
-
Functionalization and applications of carbon nanotubes
By connecting both syringes to the same syringe pump, a constant flow rate of 0.5 mL/min was maintained for both syringes. syringe 1: MilliQwater 3 - way valve syringe 2: Analyte in MilliQwater 3-way valve Figure 5.7.
-
EXAMINATION OF THE URINARY SYSTEM
Gentle manual compression of the bladder will hasten urine flow; a syringe and 3 - way valve may be attached to the catheter and urine aspirated from the bladder.
-
Energy metabolism of swimming trout (Salmo gairdneri )
Samples for Po2 and TCO2 were taken with a 10 ml B&D syringe and for ~4C-activi- ty with a 30 ml calibrated yale syringe via a 3 way valve .
-
Cranfield University
School of Applied Sciences
PhD Thesis
Syringe via 3 - way valve connected to a manometer.
-
Fine scale measurement and mapping of uranium in soil solution in soil and plant-soil microcosms, with special reference to depleted uranium
The tip of the micro-capillary was placed in the solution and it was drawn into the capillary, up to the constriction, using a syringe with a 3 way valve (Tomos et al. 1994).
-
XIIth international symposium on radiopharmaceutical chemistry: Abstracts and programme
As a technological advance we have found that a simple systemof syringes , 3 - way valves , ion exchangecartridgeand a C-18 SepPak can be used to purify and capture neutral labeled DOTA peptide complexes.
-
Clinical aspects and experimental models of acute respiratory failure
super- syringe by a 3 way valve .
Indicates content that may require registration and/or purchase.