-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350236-FOD420SDV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500µA Zero
- Operating Temperature: -55 to 100 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Output Type: Triac Voltage - Isolation: 5000Vrms Voltage - Off State: 600 V Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max): 2mA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1209492-TLP352(D4,F) Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 257 F
-
-
Supplier: Win Source Electronics
Description: Current - Output / Channel: 50mA Voltage - Isolation: 1000VDC Current Transfer Ratio (Min): 60% @ 10mA Rise / Fall Time (Typ): 20µs, 20µs (Max) Input Type: DC Current - DC Forward (If) (Max): 40 mA Vce Saturation (Max): 300mV
- Operating Temperature: -55 to 125 C
-
Supplier: Radwell International
Description: OPTOCOUPLER, OPTICALLY ISOLATION AMPLIFIER, 1 AMPLIFIER, 3MV INPUT OFFSET, 3.75 KV ISOLATION, 30KHZ BANDWIDTH, 4.5-5.5 V (20MA) SUPPLY, SOIC CASE STYLE, 16 PIN, -40/85C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TSI Incorporated
Description: carbon vanes and low heat gain Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: gain Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog inputs reduce environmental
- Measurement Type: Size
-
Supplier: ACCES I/O Products, Inc.
Description: enclosure with attractive powder coat finish and anti-skid bottom. The unit enclosure is 4 inches wide by 4 inches deep by 1.8 inches high. The adapter is supplied with a 6 foot USB cable. In addition to the two serial LEDs the unit features two additional easy-to-read LEDs indicating
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
and clearance 8 narrow SOIC: 4 mm Strong current sinking enables lower RPULL-UP values for faster bus speeds Side 1: 5 mA Side 2: 50 mA (read more)
Browse Power Supplies Datasheets for DigiKey -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
V AC. Analog DC signals are available at the output: 0-20mA, 0-10V, and 4-20mA. The true RMS conversion is performed with high precision up to a crest factor of 5. It (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
-Universal usability: AC Input 60 mV~ to 10 V~ DC output 0 (4) … 20 mA, 0 … 10 V -Compact modular housing: (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
folding (redirection), beam collimation, or focusing. 2. Fiber Optic Communication & Coupling Devices Application Scenarios: Leveraging its cylindrical (rod-shaped) structure, it can be used as a micro-lens in fiber arrays, for beam shaping inside optical isolators, or for optical (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Compatible with constant-current LED drivers (typical 20?mA forward current). Low cross-talk optical window and (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
transmission and conversion of standard 0 to ±20 mA and 0 to ±10 V bipolar signals frequently used in industry, for example, for speed monitoring using tachogenerators. At a width of just 12.5 mm, the modular housing with pluggable screw terminals allows for simple and fast (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Response Time: Updates flow calculation 10 times a second Functionality: All measured and calculated variables are available on LCD panel Output: 4-20 mA Compensated flow output using measured/input values for Differential Pressure, Absolute (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
More Information Top
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Typical modules include transducers for thermocouples, RTDs, strain gages, filters, AC-to-DC converters, optical isola- tors , and current transmitters. .... Most of these modules generate a 4 – 20 mA current output or a 0-10V or 0-5V voltage output.
-
Telemetry for instrumentation and test systems
The latter . accomplished by conversion to serial transmission via coaxial method is preferred due to the existence of an industrial . cable or optical fibre. . standard of 4 to 20 mA for which much equipment is already produced. .... Serialpoint-to-point links . powered units such as galvanic isolators . .
-
CR4 - Thread: PLCs vs. Microcontrollers
Namur, 4 - 20mA are typical voltage current level type, and 0-10V is purely voltage. .... Optical isolators also have similar problems.
-
signal transmitter - offers from signal transmitter manufacturers, suppliers, exporters & wholesalers
Current/Voltage To Frequency Signal Isolator / Transmitter Features: DIN 35, DC voltage /current signal input, pulse ... .... [ Related Keywords : V-F Converter, V-I converter, 4 - 20ma to 0-1kHz Converter, 0-5kHz to 4-20ma ]. .... Transmitter Wavelength 1310, 1550nm(S/M) Coupled Power -10dBm ±3 Receiver Sensitivity -17dBm ±3 Optical ...
-
CR4 - Thread: standard
…side of the current loop input tied to the chassis ground (earth), analog isolators may be required .... The relationship between current value and process variable measurement is set by calibration, which assigns different ranges of engineering units to the span between 4 and 20 mA . .... DC continuity is not available over a microwave radio, optical fiber, or a multiplexed telephone circuit connection.
-
CR4 - Thread: Load resistance
…side of the current loop input tied to the chassis ground (earth), analog isolators may be required .... The relationship between current value and process variable measurement is set by calibration, which assigns different ranges of engineering units to the span between 4 and 20 mA . .... DC continuity is not available over a microwave radio, optical fiber, or a multiplexed telephone circuit connection.
-
Magnetically Coupled Linear Isolator
Introduction Optical or AC isolation techniques[1][2] typically used in communication,instrumentation,and medical applicationsare often .... Description of the Isolator A Ta-NiFeCo-CoFe-Cu-CoFe-NiFeCo-Tasandwich film exhibiting a AR/R of … via 3 dimensionalboundary element analysis,with simulationspredicting-1.65Oe of source field per mA of coil current. .... The device illustratedin figure 1was connectedto discrete currentreplicating circuitryand isolated input currentsfrom 4 to 20 mA (a standarddevicerange) were applied.
-
High-speed circuits employing on-chip magnetic components
One of several tra- ditional approaches to this problem ( optical isola- tion) is illustrated in Figure 7a. .... device are received, converted to whatever form of data is required and sent out of the isolator . .... For example, a four channel digital isolator with c 10 nsec. of delay is shown in Figure 8 along with a 4 - 20mA isolating current replicator [20].
-
Pump Handbook, Fourth Edition > SPEED-VARYING DEVICES
In these instances, the drive unit should be instrumented with a noncontact optical or other type of .... Typically, the controller contains a signal isolator to allow precise speed adjustment from an automatic 4 to 20 mA or 0 to 10 VDC control signal.
-
CR4 - Thread: What is an Isolating Driver?
volts; connectors for optical fibres, optical fibre bundles or cables. .... This device is a signal isolator . .... You connect a 4 - 20ma process control signal from a field instrument or device to it, and it re-transmits an identical 4-20ma signal back out to a process controller somewhere else.
Indicates content that may require registration and/or purchase.