-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Snap-on Industrial Brands
Description: APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 440 LB CAPACITY 1-3/16 INCH EYE OUTER DIAMETER 3/4 INCH EYE INNER DIAMETER 1-3/16 EYE OUTER DIAMETER - FRACTIONAL 1.1875 EYE OUTER DIAMETER - DECIMAL .75 EYE INNER
- Maximum Load Capacity: 0.22 tons
- Threaded Length: 1 inch
- Shank Length: 1 inch
- Eye Inside Diameter: 0.75 inch
-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Shank Length: 1 to 36 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Special Eyebolt Type: Forged
- Finish: Galvanized, Nickel Plated, Zinc Plated
-
-
Supplier: Econo Lift Limited
Description: h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents -
- Capacity: 4,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Petersen Products Co.
Description: By-Pass 4" MNPT One End Country of Origin USA Dia. Deflated 19.5" (495.3mm) Dia. Max 40" (1000mm) Eye Bolt, No. 1/2" (2) Infl. Press. Required 25 psi (1.72 bar) Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger Length Deflated
-
Supplier: Petersen Products Co.
Description: By-Pass Test Area Inflation Port & Read-Back Port Country of Origin USA Dia. Deflated 19" (483mm) Dia. Max 40" (1016mm) Eye Bolt Size 3/4" ID (2) Infl. Press. Required 22 psi (1.51 bar) Inflation Protection Pressure Relief Valve or Rupture Disc Length Deflated 46.25"
-
Supplier: Tele-Communication, Inc.
Description: or 2 x 4 ft. ceiling tile (a short length of NPT pipe is not included in the kit). The CMA-440 remains completely hidden above the ceiling tile and is securely supported by strand wire, safety cable, turnbuckles, and wood eye bolts or concrete anchors (all components included in
-
Supplier: Industrial Magnetics, Inc.
Description: PE0050 1/4 1/2 3/8 7/16 2-1/8 1-3/8 0.20 0.188" PE0100 3/8 1 15/32 9/16 2-7/16 1-5/8 0.40 1/4" PE0150 7/16 1-1/2 17/32 5/8 2-3/4 1-9/16 0.40 3/16 PJP with 1/4" Fillet PE0200 1/2 2 43/64 11/16 3-1/4 2-1/8 0.80 1/4 PJP with 1/4" Fillet
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 2.64" (67mm) Dia. Max 4.25" (108mm) Eye Bolt Size Oversized Ring & Removable Chain Infl. Press. Required 40 psi (2.8 bar) Length Deflated 5.18" (132mm) Material, Body Molded Natural Rubber Nominal Size 3"-4"
-
Supplier: Petersen Products Co.
Description: Description Inflation Ram Removal Plate Assembly, 2.5" OD Ram on 12"-30" Flange Eye Bolt Size 1/2 INCH Flange Class MATES 150# AND 300# FLANGES Flange Size MATES 18-30 INCH 150# AND 12-16 INCH 300# FLANGES Height Max. IN 4.0 INCH Length 19.25 INCH Material STEEL / ALUMINUM Sage
-
Supplier: Hale Engineering Company, Inc.
Description: off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top mounted 12” duct collar
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Larson Electronics LLC
Description: which contains a layout of LEDs arranged 10 LEDs per row with a total of 4 rows. Previous 40 LED bars only came in a strip bar design, however the new layout results in a shorter light bar and promotes use for industrial and commericial applications and not just vehicle or boating
-
Supplier: Hale Engineering Company, Inc.
Description: HP, 110V, 4.6 FLA motor & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% GASKET OR GEL seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Certex UK
Description: (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing
- Maximum Load Capacity: 4.960400894999999 tons
-
Supplier: Certex UK
Description: (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing
- Maximum Load Capacity: 0.44092452400000004 tons
-
Supplier: Certex UK
Description: (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing
- Maximum Load Capacity: 0.330693393 tons
-
Supplier: Certex UK
Description: (WLL) compared to conventional DIN580 lifting points. Its design incorporates a robust forged swivel eye, complemented by a bolt and washer assembly, which ensures secure and versatile lifting operations. The bolt features a hex socket cap grip for easy installation, allowing
- Maximum Load Capacity: 0.8267334825 tons
-
Supplier: Serfilco, Ltd.
Description: model holds seven of 10", 20", 30" or 40" filter cartridges and offers a choice of depth wound, pleated or carbon media. Quick opening eye nut-swing bolt closure allows ease of cartridge exchange without tools, spillage or chamber draining. Cartridges are securely sealed by
-
Supplier: TMP Pro Distribution
Description: of stainless steel. Frequency Response: 65Hz - 16kHz Coverage Pattern: 105H x 60V (ETS105/60) 60H x 40V (ETS60/40) Passive Crossover Frequency: 2000 Hz (ETS-60x40) 1600 Hz (ETS-105x60) Inputs: 4 position barrier strip or 2 each 4-pin Neutrik Speakon System Sensitivity:
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: of stainless steel. Frequency Response: 65Hz - 16kHz Coverage Pattern: 105H x 60V (ETS105/60) 60H x 40V (ETS60/40) Passive Crossover Frequency: 2000 Hz (ETS-60x40) 1600 Hz (ETS-105x60) Inputs: 4 position barrier strip or 2 each 4-pin Neutrik Speakon System Sensitivity:
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: of stainless steel. Frequency Response: 65Hz - 16kHz Coverage Pattern: 105H x 60V (ETS105/60) 60H x 40V (ETS60/40) Passive Crossover Frequency: 2000 Hz (ETS-60x40) 1600 Hz (ETS-105x60) Inputs: 4 position barrier strip or 2 each 4-pin Neutrik Speakon System Sensitivity:
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: of stainless steel. Frequency Response: 65Hz - 16kHz Coverage Pattern: 105H x 60V (ETS105/60) 60H x 40V (ETS60/40) Passive Crossover Frequency: 2000 Hz (ETS-60x40) 1600 Hz (ETS-105x60) Inputs: 4 position barrier strip or 2 each 4-pin Neutrik Speakon System Sensitivity:
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Click here to see our Pre-Assembled C2RR Cabinet Series Are you looking for the CAK for wider legacy C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts
- Type: Rack Enclosures
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-24E-IR-M LED Light Bar offers high infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three meters and produces a 4,320 lumen infrared light beam 900' long by 100' wide that can only be
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3516C HD Optional Equipment Air Compressors Air Inlet System Air cleaner and air cleaner mounting
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3512B (Well Stimulation) Optional Equipment Air Compressors Air Inlet System Air cleaner and air
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body (read more)
Browse Vises Datasheets for Jergens, Inc. -
history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented Lift (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA (read more)
Browse Vise Jaws Datasheets for Jergens, Inc. -
full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Encyclopaedia of the new time
…Council 10,917; rich war constitution 10,935; equitation 10, 1035; Renaissance 11, 40 ; repair 11, 58 … 175; widow cash 15, 191; sore drug 15,261; time 15,366; censorship 15, 429; ornamental plants 15, 481; pack 15, 601, eye types: park 9, 855 … farm chancellery 10, 913; lock 11, 775 Al; sport … 131, lock, belvedere: garden 4 , 154; .
-
Roloff / Matek machine elements task collection
mm2 < ta zul ¼ 140 N/mm2, AS ¼ 226 mm2; connection rod eye : p ¼ 36 N/mm2 < pzul ¼ 40 N/mm2. .... Aproj ¼ 616 mm2; risk the Ovaldrückens of the hollow bolt doesn't consist, as bolt wall thickness 4 mm > 22 mm/6 ¼ 3,67 mms).
-
Commercial vehicle technology
As the heights of appending coupling at the towing vehicle and train fork bolts on the slewing circle often not indistinguishably, the … conventional in vehicle longitudinal direction differently and furthermore ( 40 and 50 mm), a … forms results from (image 4-96 ) it. .... mm), the storage center distance (900, 980, 1100 and 1200 mm), the mounting eye width as well…
-
Adaptive plasticity in the naso-occipital linear vestibulo-ocular reflex
Briefly, a stainless-steel bolt was anchored to the skull with dental acrylic and stainless-steel set .... In addi- tion, two 4 - 40 stainless-steel nuts were attached to the head pedes- tal at the brow with dental acrylic to allow attachment of the op- tics used for these protocols. .... Prefabricated scleral search coils were then implanted on the two eyes .
-
Roloff / Matek machine elements
Eyes obtain a diameter from 40 mm. .... " Solution b): For the greatest shear stress in zero line of the bolt , holds true after Gl. .... tmax % 4 3 .
-
Roloff / Matek machine elements
Eyes obtain a diameter from 40 mm. .... " Solution b): For the greatest shear stress in zero line of the bolt , holds true after Gl. .... tmax % 4 3 .
-
Task collection Technical mechanism
The bores for bolts have = 30 mm diameter d, the permissible voltage amounts to 40 N/mm2. .... The lug must obtain the rectangular transverse cut with a construction ratio h/s ≈ 4 . .... a) the lug thickness s, b) the lug height h, c) the diameter D of the lug eyes by same thickness s. 682 .
-
Task collection Technical mechanism
The bores for bolts have = 30 mm diameter d, the permissible voltage amounts to 40 N/mm2. .... The lug must obtain the rectangular transverse cut with a construction ratio h/s 4 . .... a) the lug thickness s, b) the lug height h, c) the diameter D of the lug eyes by same thickness s.
-
Squat exercise biomechanics during short-radius centrifugation
Three large U- bolts support the thirteen constant force springs ( 4 x 40 lbs., 2 x 25 lbs., 4 x 10 lbs., 3 x 5 lbs.). .... to a load-distributor (2.54 cm (1 in.) square steel tube) via eye bolts and carabiners.
-
Practice book traumatology
…of the Eminentia of intercondylica in infancy 1038 receiving technique after Brewerton 413 eyelid the hamlet (knee .... Beugesehnenruptur on the hand aftertreatment after Kleinert 430 bending chords, zone classification after Pechlaner 428 Bewegungsfixateur 328 movement periphery of the joints 958 loss of consciousness 4 , therapy 428 bending chord violation … fracture 33, Blow out-fracture, 40 blood vessel, intrathorakales (violation .... Drilling technique in the proximity the back mark 196's bolt fraction 566 bolt bend 566 bowing fracture…
Indicates content that may require registration and/or purchase.