-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340901-IL420-X006 Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tube Standard Package: 50 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih
- Operating Temperature: -55 to 100 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350236-FOD420SDV Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Triac Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 5000Vrms
- Operating Temperature: -55 to 100 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Category: Isolators Optoisolators Triac, SCR Output Optoisolators Package: Tube Product Status: Active Output Type: Triac Voltage - Isolation: 5000Vrms Voltage - Off State: 600 V Static dV/dt (Min): 10kV/µs Current - LED Trigger (Ift) (Max):
-
-
Supplier: Win Source Electronics
Description: Product Status: Active Package / Case: 16-FlatPack Supplier Device Package: 16-FlatPack Base Product Number: HCPL-6250 Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 20V Output Type: Push-Pull, Totem
- Operating Temperature: -55 to 125 C
-
Supplier: Radwell International
Description: OPTOCOUPLER, OPTICALLY ISOLATION AMPLIFIER, 1 AMPLIFIER, 3MV INPUT OFFSET, 3.75 KV ISOLATION, 30KHZ BANDWIDTH, 4.5-5.5 V (20MA) SUPPLY, SOIC CASE STYLE, 16 PIN, -40/85C OPERATING TEMP, SURFACE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: . Suitable applications for the OPI1268S include, transportation systems, PCB power systems, hybrid vehicles, medical systems and control systems. Maximum Forward Voltage = 1.8V Maximum Input Current = 30 mA Isolation Voltage = 20 kV Number of Pins = 4 Mounting Type = Through
-
Supplier: ACCES I/O Products, Inc.
Description: Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A relays Two serial ports, field
- Connector: DB9
- Network / Bus: USB
- Number of Ports: 4
- Serial Protocol: RS232/422/485
-
Supplier: TSI Incorporated
Description: required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog inputs reduce environmental sensor integration and installation costs Easy-to-clean passivated 316L stainless steel enclosure, sample probe
- Measurement Type: Size
-
Supplier: RS Components, Ltd.
Description: The J-Link JTAG Isolator can be connected between a J-Link Probe and an ARM-board with a 20-pin JTAG-ARM connector to provide electrical isolation. This is essential when the development tools are not connected to the same ground as the application. J-Link BASE, J-Link PRO, J-Link
Find Suppliers by Category Top
Featured Products Top
-
). The EVAL-ADN4620EBZ allows quick and easy evaluation of the ADN4620 LVDS isolators without needing external components. The ADN4620’s iCoupler technology combines a 2-channel isolator with LVDS receivers and drivers into a single, 20-lead SSOP package. The ADN4620 is capable of (read more)
Browse Isolation Transformers Datasheets for DigiKey -
and clearance 8 narrow SOIC: 4 mm Strong current sinking enables lower RPULL-UP values for faster bus speeds Side 1: 5 mA Side 2: 50 mA (read more)
Browse Power Supplies Datasheets for DigiKey -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
This optical liquid level sensor is known for its high precision and durability, making it ideal for liquid level monitoring in extreme environments. Designed for the demands of the chemical, petroleum, and food industries, it features a compact design and easy installation. This sensor helps (read more)
Browse Liquid Level Sensors Datasheets for Intellisense Microelectronics Ltd. -
isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
V AC. Analog DC signals are available at the output: 0-20mA, 0-10V, and 4-20mA. The true RMS conversion is performed with high precision up to a crest factor of 5. It (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
-Universal usability: AC Input 60 mV~ to 10 V~ DC output 0 (4) … 20 mA, 0 … 10 V -Compact modular housing: (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
module—CT-3274.The CT-3274 current input module (0~20mA?4~20mA?-20~20mA), with a resolution of 15 bits, comes with channel isolation, greatly enhancing the module's anti-interference performance. Customers do not need to install additional isolation modules. Advantages of Channel Isolation Modules: ?1?Channel (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
Compatible with constant-current LED drivers (typical 20?mA forward current). Low cross-talk optical window and (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Typical modules include transducers for thermocouples, RTDs, strain gages, filters, AC-to-DC converters, optical isola- tors , and current transmitters. .... Most of these modules generate a 4 – 20 mA current output or a 0-10V or 0-5V voltage output.
-
Telemetry for instrumentation and test systems
The latter . accomplished by conversion to serial transmission via coaxial method is preferred due to the existence of an industrial . cable or optical fibre. . standard of 4 to 20 mA for which much equipment is already produced. .... Serialpoint-to-point links . powered units such as galvanic isolators . .
-
CR4 - Thread: PLCs vs. Microcontrollers
Namur, 4 - 20mA are typical voltage current level type, and 0-10V is purely voltage. .... Optical isolators also have similar problems.
-
signal transmitter - offers from signal transmitter manufacturers, suppliers, exporters & wholesalers
Current/Voltage To Frequency Signal Isolator / Transmitter Features: DIN 35, DC voltage /current signal input, pulse ... .... [ Related Keywords : V-F Converter, V-I converter, 4 - 20ma to 0-1kHz Converter, 0-5kHz to 4-20ma ]. .... Transmitter Wavelength 1310, 1550nm(S/M) Coupled Power -10dBm ±3 Receiver Sensitivity -17dBm ±3 Optical ...
-
CR4 - Thread: standard
…side of the current loop input tied to the chassis ground (earth), analog isolators may be required .... The relationship between current value and process variable measurement is set by calibration, which assigns different ranges of engineering units to the span between 4 and 20 mA . .... DC continuity is not available over a microwave radio, optical fiber, or a multiplexed telephone circuit connection.
-
CR4 - Thread: Load resistance
…side of the current loop input tied to the chassis ground (earth), analog isolators may be required .... The relationship between current value and process variable measurement is set by calibration, which assigns different ranges of engineering units to the span between 4 and 20 mA . .... DC continuity is not available over a microwave radio, optical fiber, or a multiplexed telephone circuit connection.
-
Magnetically Coupled Linear Isolator
Introduction Optical or AC isolation techniques[1][2] typically used in communication,instrumentation,and medical applicationsare often .... Description of the Isolator A Ta-NiFeCo-CoFe-Cu-CoFe-NiFeCo-Tasandwich film exhibiting a AR/R of … via 3 dimensionalboundary element analysis,with simulationspredicting-1.65Oe of source field per mA of coil current. .... The device illustratedin figure 1was connectedto discrete currentreplicating circuitryand isolated input currentsfrom 4 to 20 mA (a standarddevicerange) were applied.
-
High-speed circuits employing on-chip magnetic components
One of several tra- ditional approaches to this problem ( optical isola- tion) is illustrated in Figure 7a. .... device are received, converted to whatever form of data is required and sent out of the isolator . .... For example, a four channel digital isolator with c 10 nsec. of delay is shown in Figure 8 along with a 4 - 20mA isolating current replicator [20].
-
Pump Handbook, Fourth Edition > SPEED-VARYING DEVICES
In these instances, the drive unit should be instrumented with a noncontact optical or other type of .... Typically, the controller contains a signal isolator to allow precise speed adjustment from an automatic 4 to 20 mA or 0 to 10 VDC control signal.
-
CR4 - Thread: What is an Isolating Driver?
volts; connectors for optical fibres, optical fibre bundles or cables. .... This device is a signal isolator . .... You connect a 4 - 20ma process control signal from a field instrument or device to it, and it re-transmits an identical 4-20ma signal back out to a process controller somewhere else.
Indicates content that may require registration and/or purchase.