-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Finish: Galvanized, Nickel Plated, Zinc Plated
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Inconel® / Incoloy®, Monel®, Steel, Stainless Steel, Titanium, Other
- Metric: M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M64, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Bolt Type: Other
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch: 1/4", #16, #18, 5/16", #20, #24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel
- Metric: M8, M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48
-
-
Supplier: Snap-on Industrial Brands
Description: PLAIN TYPE DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL 1 INCH 1-1/4 INCH EYE HEIGHT 1.25 EYE HEIGHT - DECIMAL 1-1/4 EYE HEIGHT - FRACTIONAL 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH
- Eye Inside Diameter: 0.7500 inch
- Eye Section Diameter: 1.19 inch
- Material: Hardened Steel
- Maximum Load Capacity: 0.2200 tons
-
Supplier: Snap-on Industrial Brands
Description: 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 440 LB CAPACITY 1-5/16 INCH EYE OUTER DIAMETER
- Eye Inside Diameter: 0.7500 inch
- Eye Section Diameter: 1.31 inch
- Material: Hardened Steel
- Maximum Load Capacity: 0.2200 tons
-
Supplier: Industrial Magnetics, Inc.
Description: Limit (ton) Bolt hole (in) Width (in) Length (in) Height (in) Weight (lbs) Min Weld PE0050 1/4 1/2 3/8 7/16 2-1/8 1-3/8 0.20 0
-
Supplier: Econo Lift Limited
Description: Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars Semi-portable Portable Tandem lifts Double scissor lifts
- Capacity: 4000 lbs
- Features: Hand / Safety Rails, Rotating
- Length: 72 inch
- Lift Drive / Actuation: Hydraulic, Electric Motor
-
Supplier: Petersen Products Co.
Description: By-Pass 4" MNPT One End Country of Origin USA Dia. Deflated 19.5" (495.3mm) Dia. Max 40" (1000mm) Eye Bolt, No. 1/2" (2) Infl. Press. Required 25 psi (1.72 bar) Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger Length
-
Supplier: Petersen Products Co.
Description: By-Pass Test Area Inflation Port & Read-Back Port Country of Origin USA Dia. Deflated 19" (483mm) Dia. Max 40" (1016mm) Eye Bolt Size 3/4" ID (2) Infl. Press. Required 22 psi (1.51 bar) Inflation Protection Pressure Relief Valve or Rupture Disc Length Deflated 46
-
Supplier: Tele-Communication, Inc.
Description: 2 x 4 ft. ceiling tile (a short length of NPT pipe is not included in the kit). The CMA-440 remains completely hidden above the ceiling tile and is securely supported by strand wire, safety cable, turnbuckles, and wood eye bolts or concrete anchors (all components included in
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 19.5" (495.3mm) Dia. Max 40" (1000mm) Eye Bolt Size 3/4" (2) Infl. Press. Required 25 psi (1.72 bar)* Inflation Protection Rupture Disc or Pressure Relief Valve on all Plugs 15-23" Dia. and Larger Length Deflated 70
-
Supplier: Petersen Products Co.
Description: By-Pass 2" FNPT Both Ends Dia. Deflated 18.6" (472mm) Dia. Max 40" (1000mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 22 psi (1.5 bar) Length Deflated 45" (1150mm) Length, Cylinder Contact 45" (1150mm) Material, Body Molded Rubber, Aramid Cord Reinforced
-
Supplier: Larson Electronics LLC
Description: applications. The LEDLB-40X2-IR is a new design which contains a layout of LEDs arranged 10 LEDs per row with a total of 4 rows. Previous 40 LED bars only came in a strip bar design, however the new layout results in a shorter light bar and promotes use for industrial and
-
Supplier: Hale Engineering Company, Inc.
Description: & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: holes on 3/16 staggered centers, allowing for 40% open area -Top mounted 12” duct collar (or (2) duct collars) -Eye bolts for hanging, unit weight @ 90 lbs
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: Serfilco, Ltd.
Description: for total corrosion resistance, versatility of use, high flow rates at low pressure drop and ease of cartridge replacement. Each model holds seven of 10", 20", 30" or 40" filter cartridges and offers a choice of depth wound, pleated or carbon media. Quick opening eye nut-swing
-
Supplier: Hammond Manufacturing Company Inc.
Description: 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available
- Depth: 31.5 inch
- Length / Height: 93.06 inch
- Type: Rack Enclosures
- Width/Diameter: 23 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available
- Depth: 36 inch
- Length / Height: 70.31 inch
- Type: Rack Enclosures
- Width/Diameter: 23 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available
- Type: Rack Enclosures
-
Supplier: TMP Pro Distribution
Description: ) Dimensions (H x W x D): 483.84mm x 243.2mm x 270.77mm (19.05 in x 9.56 in x 10.66in) Net Weight: 16.5 kg (36.4 lb) transformer ver. Optional Accessories: 108IM-U "U" bracket kit PT-35-2 Pan and Tilt Bracket M8 Forged Shoulder Eye Bolt Kit
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
-
Supplier: Caterpillar Oil & Gas
Description: I.D. (11.5 in), 12-10.5 mm dia. holes EQ SP, 376 mm bolt hole dia. Flywheels and Flywheel Housing Flywheel, SAE No. 0 — 151 teeth Flywheel housing — SAE No. 0 Fuel System Primary
- Application: Industrial
- Displacement: 52 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
Find Suppliers by Category Top
Featured Products Top
-
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body (read more)
Browse Vises Datasheets for Jergens, Inc. -
history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented Lift (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA (read more)
Browse Vise Jaws Datasheets for Jergens, Inc. -
solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Encyclopaedia of the new time
…Council 10,917; rich war constitution 10,935; equitation 10, 1035; Renaissance 11, 40 ; repair 11, 58 … 175; widow cash 15, 191; sore drug 15,261; time 15,366; censorship 15, 429; ornamental plants 15, 481; pack 15, 601, eye types: park 9, 855 … farm chancellery 10, 913; lock 11, 775 Al; sport … 131, lock, belvedere: garden 4 , 154; .
-
Roloff / Matek machine elements task collection
mm2 < ta zul ¼ 140 N/mm2, AS ¼ 226 mm2; connection rod eye : p ¼ 36 N/mm2 < pzul ¼ 40 N/mm2. .... Aproj ¼ 616 mm2; risk the Ovaldrückens of the hollow bolt doesn't consist, as bolt wall thickness 4 mm > 22 mm/6 ¼ 3,67 mms).
-
Commercial vehicle technology
As the heights of appending coupling at the towing vehicle and train fork bolts on the slewing circle often not indistinguishably, the … conventional in vehicle longitudinal direction differently and furthermore ( 40 and 50 mm), a … forms results from (image 4-96 ) it. .... mm), the storage center distance (900, 980, 1100 and 1200 mm), the mounting eye width as well…
-
Adaptive plasticity in the naso-occipital linear vestibulo-ocular reflex
Briefly, a stainless-steel bolt was anchored to the skull with dental acrylic and stainless-steel set .... In addi- tion, two 4 - 40 stainless-steel nuts were attached to the head pedes- tal at the brow with dental acrylic to allow attachment of the op- tics used for these protocols. .... Prefabricated scleral search coils were then implanted on the two eyes .
-
Roloff / Matek machine elements
Eyes obtain a diameter from 40 mm. .... " Solution b): For the greatest shear stress in zero line of the bolt , holds true after Gl. .... tmax % 4 3 .
-
Roloff / Matek machine elements
Eyes obtain a diameter from 40 mm. .... " Solution b): For the greatest shear stress in zero line of the bolt , holds true after Gl. .... tmax % 4 3 .
-
Task collection Technical mechanism
The bores for bolts have = 30 mm diameter d, the permissible voltage amounts to 40 N/mm2. .... The lug must obtain the rectangular transverse cut with a construction ratio h/s ≈ 4 . .... a) the lug thickness s, b) the lug height h, c) the diameter D of the lug eyes by same thickness s. 682 .
-
Task collection Technical mechanism
The bores for bolts have = 30 mm diameter d, the permissible voltage amounts to 40 N/mm2. .... The lug must obtain the rectangular transverse cut with a construction ratio h/s 4 . .... a) the lug thickness s, b) the lug height h, c) the diameter D of the lug eyes by same thickness s.
-
Squat exercise biomechanics during short-radius centrifugation
Three large U- bolts support the thirteen constant force springs ( 4 x 40 lbs., 2 x 25 lbs., 4 x 10 lbs., 3 x 5 lbs.). .... to a load-distributor (2.54 cm (1 in.) square steel tube) via eye bolts and carabiners.
-
Practice book traumatology
…of the Eminentia of intercondylica in infancy 1038 receiving technique after Brewerton 413 eyelid the hamlet (knee .... Beugesehnenruptur on the hand aftertreatment after Kleinert 430 bending chords, zone classification after Pechlaner 428 Bewegungsfixateur 328 movement periphery of the joints 958 loss of consciousness 4 , therapy 428 bending chord violation … fracture 33, Blow out-fracture, 40 blood vessel, intrathorakales (violation .... Drilling technique in the proximity the back mark 196's bolt fraction 566 bolt bend 566 bowing fracture…
Indicates content that may require registration and/or purchase.