-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy
- Pump Type: Triplex Pumps
-
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized tapered roller bearings and the precision supports assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form provide positive seating and extended life. One-piece connecting rods are either a special alloy
- Pump Type: Triplex Pumps
-
Supplier: Legrand
Description: within 1 week of receipt of the order plus shipping time. No minimum order applies. Choose from painted steel, galvanized steel, aluminum or stainless steel. SpecMate enclosures are available standard in ANSI 61 gray powder coated steel and made-to-order in G90 galvanized steel,
- Length / Height: 120 inch
- Width/Diameter: 48 inch
- Depth: 24 inch
- Material: Aluminum, Stainless Steel, Steel
-
Supplier: Win Source Electronics
Description: Aluminum Alloy Alternative Parts (Cross-Reference): FLX40-020-04A81056-000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity Raychem Cable Protection Other Names: A81056-000 Base
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: Insert: 23, H Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 2 pc Backshell, 2 O-Rings Diameter - Outside: 1.575" (40.00mm) Thread Size: M34x1 Cable Exit: 180° Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct.
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: For Use With/Related Products: MIL-DTL-38999 Series III, IV Shell Size - Insert: 23, H Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring Diameter - Outside: 1.575" (40.00mm) Thread Size: M34x1 Cable Exit: 45° ECCN: EAR99
- Connector Type: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
Capacity Options 200 N force / 5 N·m torque: aluminum alloy 500 N force / 10 N·m torque: stainless steel 1000 N force / 20 N·m torque: stainless steel Highlight Specifications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
ZASMHBA0003331
Depleted uranium Zirconium and its alloys Stainless steels, standard austenitic grades, wrought; annealed Aluminum alloys, 7000 series Malleable ferritic cast irons Aluminum casting alloys Aluminum alloys, 2000 series Zinc foundry alloys Aluminum alloys, 4000 series Aluminum alloys , 6000 series Palladium Niobium and …
-
Handbook of Die Design, Second Edition > MATERIALS AND SURFACE FINISH
4000 series aluminum alloys can have their melting point lowered without subsequent brittleness of the material.
-
Application of Honeycomb Welded Structures to Petroleum Engineering Facilities
The filler metal is a 4000 series aluminum alloy which is heated very close to the melting point of the base metal which in turn is of 6000 series alloy.
-
Traditional Machining Processes
AISI 4000 series steel Aluminium alloy Magnesium alloy Gray cast iron .
-
Nondestructive Rapid Identification of Metals and Alloys by Spot Test
This method is suitable to determine the presence of silicon in 4000 series aluminum wrought alloys and in high silicon bearing aluminum castings.
-
Welding polished race wheel
The 6000 Series Alloys can be welded with high magnesium content 5000 Series Fillers, or high silicon content 4000 Series Aluminum Filler Alloys .
-
Heat treatments of the aluminum-Material alloys and recommendations - - Material and conventional recommandationsDésignation of aluminum and of its alloys | Te...
○ 4 XXX or series 4000 : aluminum -silicon alloys ; .
-
Tensile Testing
Aluminum alloys , 4000 series .
-
ZTTSE2004P273
… Aluminum alloys, 6000 series Aluminum casting alloys Carbon steels, cast; normalized and tempered Stainless steels, standard austenitic grades; wrought, annealed Stainless steel P/M parts, as sintered Rare earths Zirconium and its alloys Depleted uranium Aluminum alloys , 4000 series Thorium Magnesium alloys, wrought …
Indicates content that may require registration and/or purchase.