-
Supplier: Rolair Systems
Description: On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for Economy
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Air Compressors Direct
Description: Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100% at 100
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For over 80 years our HOFER Compressor Technologies have supplied piston compressors, diaphragm compressors, hydraulically driven non-lubricated compressors. Upon request, they can be completely equipped with valve- and instrument panels. HOFER Compressor
-
Supplier: Hannay Reels
Description: To handle single 5/8" or 3/4" I.D. hose Air Compressors / Washdown Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive powered by electric, hydraulic, or compressed air
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 50 to 300 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 1 to 1.28125 inch
-
Supplier: Mile-X Equipment, Inc.
Description: DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank
-
Supplier: Mile-X Equipment, Inc.
Description: fuel tank DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank 01-100-B: Base mount (no air
-
Supplier: Reavell
Description: itself. Product Information: Product Volume: 223.9 - 1290.1 m3/hr Product Pressure: 50 - 350 bar Product Motor Output: 55 - 110 kW Product Dimensions: 2888 l x 1797 w x 1696 h (mm) Product Weight: 4000 kg Product Cooling: Air cooled Product Stages: 4
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: UAPC manufactures a range of fully customizable mobile air trailers for fire and emergency service organizations. All of our equipment is First Response Emergency Certified and provide features that include a quiet room and easy portability of the trailer. Our engineers can assist you with
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
withstand pressure up to 2,000 psi and temperatures up to 250° F (121° C). Optional rollers are available with the 4000 Series. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
point. The Series 4000 features cost effective, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2” (500 Pa) Water Column (W.C.)* up to 11 PSI (76 kPa) are available. Series 4000 switches assure control (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
threads Standard outlet: 1" female NPT threads Optional rollers: specify roller position when ordering Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify Temperatures from -60° F to +250° F (-51° C to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
More Information Top
-
CR4 - Thread: 60HZ / 50HZ shore power
A client of mine just bought a German made 100 hp 4000 psi 4-stage (50 hz motor) air compressor .
-
Geothermal Compax drill bit development. Semiannual technical report, July 1, 1976--December 31, 1976
… 4000 ft., with much greenstone and serpentine above the graywacke. is made from mud to air a s soon as consistent graywacke is reached. air volume i s 4000 -5000 cfm, requiring about 2500 psi at the compressor units in order to …
-
CR4 - Blog Entry: New Material Could Speed Development Of Hydrogen Powered Vehicles
The compressors used in gas stations are inadequate for providing the 4000 or so PSI required for an air car.
-
Journal of Spacecraft and Rockets > Ramjet Engine Testing and Simulation Techniques
At one facility the foregoing wind tunnel compressor system is supplemented by two additional stages of compression driven by a 7000-hp motor to charge the storage tanks with 450,000 Ib of air at 4000 psi in 70 min.
-
West Hackberry tertiary project. Annual report, September 3, 1994--September 2, 1995
Based on the preliminary project design, Amoco will acquire the necessary equipment/facilities to inject 4-4.5 MMCFD of air at pressures greater than 4000 psi . Surface injection facilities will be installed which consist primarily of the air compressors and water purge system …
-
Online Catalog Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
120, Free Air CFM @ 50 PSI 0.27, Overall Length 5-1/2 In., Overall Width 1 In., Overall Height 5-1/4 In., Cylinder Material Aluminum, Number of Cylinders 1, Motor Type Permanent Magnet, 4000 RPM, 60 dBA Sound Rating, Lubrication Type … Piston Air Compressor , - HP, Voltage 12VDC, Full Load Amps 9, Outlet Size 5/32 O.D. Tube, Max.
-
Annual Technical Progress Report - West Hackberry Tertiary Project
Based on the preliminary project design, Amoco will acquire the necessary equipment/facilities to inject 4-4.5 MMCFD of air at pressures greater than 4000 psi . Surface injection facilities will be installed which consist primarily of the air compressors and water purge system …
-
CR4 - Blog Entry: The Air Car
Naive, ill-informed people somehow get the idea that you can fill up at a gas station with low pressure (100 psi ) air and go somewhere. Of course, highly specialized compressors are required, and 4000 psi storage is required for even very short range.
-
West Hackberry Tertiary Project
Based on the preliminary project design, Amoco will acquire the necessary equipment/facilities to inject 4-45 MMCFD of air at pressures greater than 4000 psi . Surfaceinjection facilitieswill be installed which consist primarily of the air compressors and water purge system for the …
-
West Hackberry Tertiary Project, Class I
Based on the preliminary project design, Amoco will acquire the necessary equipment/facilitiesto inject 4-4.5 MMCFD of air at pressures greater than 4000 psi . Surfaceinjectionfacilitieswill be installedwhich consist primarilyof the air compressors and water purge system for the injection wells.
Indicates content that may require registration and/or purchase.