-
Supplier: Electric Generators Direct
Description: 4,000 Max Rated Watts Portable Generator •Generator can produce 4,000 watts for up to 20 minutes •3,500 rated watts for continuous operation over 20 minutes 357cc OHV Engine w/ Oil Watch Warning System •Prevents engine damage & minimize down time Unique
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Mi-T-M Corporation
Description: This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Electric Generators Direct
Description: Generac OHVI Engine •Provides smooth power output •Engineered for performance w/full pressure engine lubrication Oversized Full-Wrap Frame Tubing & Impact Resistant Corners •Durable construction which minimizes damage from rough handling Illuminated Control Panel •Brightens up controls for better
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
-
Supplier: Electric Generators Direct
Description: XP Series Professional Grade Portable Generator (CARB Compliant) •Engineered specifically with contractors in mind 220cc Generac OHVI Engine - Designed Specifically For Generators •Provides longer life and longer maintenance intervals Pressurized Lubrication System w/ Oil Filter
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Central Marine Diesel
Description: THD less than 6%. The D4500E generator is equipped with an automatic voltage regulator for clean power, wheel kit, voltmeter, main line circuit breaker, frame mounted control panel, large metal fuel tank w/ chrome cap, battery rack and cables and is electric start.
- Wattage: 3,500 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Electrical Power Generators - Honda EB4000 - 3500 Watt Portable Industrial Generator -- Model EB4000Supplier: Electric Generators Direct
Description: Honda iGX OHV Commercial Grade Engine •Digital CDI ignition system provides improved ignition timing •Integrated ECU with a self-tuning regulator/governor system iAVR (Intelligent Automatic Voltage Regulator) •Provides up to 5000 watts for 10 seconds •Ensures a consistent flow of power
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Pressure Washers Direct
Description: Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Shopping In Other - Big Bruin
Honda EM4000SX - EM4000S iAVR Series Portable Generator - 4000 Surge Watts, 3500 Rated Watts, Electric Start, CARB-Compliant, Model EM4000SX This Honda EM4000S iAVR Series Portable Generator features iAVR technology to provide power beyond the maximum 4000 Watt rating for up to 10…
-
Shopping In Other - Big Bruin
Honda EM4000SX EM4000S iAVR Series Portable Generator - 4000 Surge Watts, 3500 Rated Watts, Electric Start, CARB-Compliant, Model EM4000SX This Honda EM4000S iAVR Series Portable Generator features iAVR technology to provide power beyond the maximum 4000 Watt rating for up to 10…
-
Shopping In Generators & Air Compressors - Big Bruin
NorthStar 1659201 - Generator Head - 4500 Surge Watts, 4000 Rated Watts, 9 HP Required, J609B Engine Adaption This NorthStar 4500 Watt generator head is designed as a replacement for portable electric generators that are powered by an 9 HP gas engine and require…
-
CR4 - Thread: Cost Analysis Among Three Power Backups
From my experience, I know that the portable generator will be relatively cheap(around USD 800) but involves running cost and disturbance … USD 1,100) and solar system backup will be the highest(around USD 4000 : 1 Watt = USD 8-10,i…
-
Countries > Canada > Province of Alberta > Regulations > Municipal Government Act > [CANADA Alta Reg 2010-058] Regulation 58/2010 - Beaver Emergency Services C...
Generator ( 4000 watt ) Honda CQN068. .... 2 — portable lights .
-
bobcat 250
You can also plug the MM180 into a customer's 220v power, if available, for times when you can't get the truck close enough, or run the MM180 off a small portable generator . .... I use to run our MM175 from my small 4000 - watt Generac generator that I had originally bought for my camper, before I got the Bobcat and the Passport.
-
Shopping In Other - Big Bruin
NorthStar NDL24ICSP - Chrome-Plated Insulated Steel Pressure Washer Lance - 4000 PSI, 12.5 GPM, 24 Inch L .... • Generac 5719 Maintenance Kit Maintenance Kit For 6500-8000 Watt Portable Generators .
-
Underground lighting in coal mines
(6) PNEUMATIC-ELECTRIC UNITS FOR LIGHTING UNDERGROUND Pneumatic-electric units containing individual turbo- generators are useful for .... The latest form of well-glass fitting incorporates a 40- watt mercury-discharge lamp having a life exceeding 4000 hours, an approximate light output of 1400 lumens and an air consumption of about 7ft3 /min; such units are used largely on roadways … nique in recent years, particularly in the standard of light output from the portable lamps in use.
-
Subsurface Exploration by Sonar Seismic Systems
The plate is violently re- or portable generator power (110 or 220 pelled from the coil when a magnetic v ac) to 3500 to 4000 v by means of a field builds up as the high-voltage cur- transformer. .... standard transducer design proved to be unusable when the energy was increased to several thousand watt - seconds.
-
A demonstration of achievable accuracy for passive location of pulsed emitter sources
A 650 watt portable generator was used to power the equipmentwhen in the field. .... A filter time constant of 4000 seconds was found to be near optimum for operation in a…
Indicates content that may require registration and/or purchase.