-
Supplier: Exeltech
Description: The EXELTECH frequency converter is operated by simply plugging in the supplied cord to the power input, connecting the load to the output plug provided, and turning the unit on.
- Input Voltage: 90 to 265 volts
- Output Voltage: 116.4 to 123.6 volts
- Distortion (THD): 3 %
- Voltage Regulation: 3 %
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT AC PWM VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1322987-LTC2634HMSE-HZ10#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Fake Threat In the Open Market: 70 REACH Status: REACH Unaffected
- Packing Method: Bulk Pack
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Supply, Digital: 5V Resolution: 12 Settling Time: 4.8μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2636 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5724AUP+; MAX5824AUP+;
- Settling Time: 4.8 µs
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: SPI
-
Supplier: Win Source Electronics
Description: Supply, Digital: 5V Resolution: 10 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): DAC1214U; MAX5583EUP+T;
- Settling Time: 4.2 µs
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Supplier: Win Source Electronics
Description: Voltage - Supply, Digital: 5V Resolution: 8 Settling Time: 3.9μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5308EUE/GG8;
- Settling Time: 3.9 µs
- Operating Temperature: 0 to 70 C
- Interface Type: I2C
- Features: Other
-
Supplier: Westerbeke Corporation
Description: The Most Compact 3.0kW The 3.0 BCG not only has the smallest envelope available for a 3.0 kW, there is not another generator like it. The 3.0 BCG was specifically designed for the small boat owner who previously didn't have available space to accommodate a generator with "punch." Fresh
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: harness to plug into the side of the control box. Easy Operation A simple "one-touch" rocker switch eliminates the need for separate start, stop and priming switch. Clean Exhaust The 3.0 BCG incorporates a catalytic converter and meets all EPA and CARB requirements. Electronic Governor
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: American Power Design, Inc.
Description: on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Efficiency to 88% Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case):
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 1.6 to 6.2 amps
- DC Output Voltage: 400 volts
- DC Output Current: 0.062 amps
-
Supplier: American Power Design, Inc.
Description: The X50 Series of DC/DC converters accepts wide input ranges of 9-36Vdc, 20-60Vdc, 36-72Vdc. Outputs are isolated to 1 kVdc. In the case of duals, the outputs are completely independent including overload protection. All models will tolerate a short circuit indefinitely. Also
- DC Input Voltage: 9 to 72 volts
- DC Output Voltage: 400 volts
- DC Output Current: 0.062 amps
- DC Output Power: 50 watts
-
Supplier: American Power Design, Inc.
Description: on/off. Features Customer Selects Output Voltage Outputs to 1000Vdc Efficiency to 88% Independently Isolated Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Remote On/Off Control Temp. (Stability): 0.02%/Deg C Temp. (Operating Case):
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 1.6 to 6.2 amps
- DC Output Voltage: 400 volts
- DC Output Current: 0.062 amps
-
Supplier: Dataforth Corporation
Description: 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
-
Supplier: Cirrus Logic, Inc.
Description: The CS4354 is a 24-bit, 192 kHz stereo audio digital/analog converter (DAC) with a 101 dB dynamic range and on-chip 2 VRMS line driver working from a single 5 V power supply. Based on a charge-pump architecture, this IC outputs a 2 VRMS voltage without the need for a high voltage regulator
- Pin Count: 14
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: circuit that can withstand up to 650 V, which contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. Switching frequency is fixed at 65 kHz,
- Input Voltage (VIN): 10.9 to 30 volts
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: applications where an audio-related system clock is not present. By integrating the PLL, the CS4350 eliminates the need for external master clock routing across the circuit board by locking to the incoming left-right clock signal, as opposed to the video clock or other
- Pin Count: 24
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Lineage Power
Description: With up to 120W output power in an industry standard eighth brick, the EUE series isolated converter is the premier choice for compact space, high current and intermediate bus voltage applications. This next generation isolated converter incorporates synchronous rectification
- DC Input Voltage: 42 to 58 volts
- DC Input Current: 3.5 amps
- DC Output Voltage: 12 volts
- DC Output Power: 120.00000000000001 watts
-
Supplier: Laurel Electronics LLC
Description: Laureate to be customized for a broad range of applications from simple monitoring to control and computer interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Allied Electronics, Inc.
Description: keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a
-
Supplier: Allied Electronics, Inc.
Description: keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a
-
Supplier: Allied Electronics, Inc.
Description: Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units
-
Supplier: Allied Electronics, Inc.
Description: Capacitors Have Highest C/V and Ripple Current Ratings in Industry Anti-Latchup Circuit on Duals and Triples MTBF of Over 200,000 Hours Per MIL Handbook 217D on Most Units
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT 3 Phase Variable Frequency Converter VFD 50hz to 60hz 15KVA 45KVA 100KVA
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Description: 120DB, 500 HZ OVERSAMPLING ADC
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Renesas Electronics Corporation
Description: The ISL6440 is a high-performance, dual-output PWM controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are
- Output Voltage (Volt): 0.8 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: The MCP1601 is a synchronous Buck (step-down) switching regulator that can continuously supply 500mA of load current. This DC/DC converter can provide output voltages of 0.9V to Vin with an operating efficiency that can exceed 92%. Although ideally suited for a single Li-Ion, or 2
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Artesyn Embedded Power
Description: The AVO50 series of eighth-brick isolated DC-DC converters comprises seven single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V, 5.0 V or 12.0 V. These converters can deliver up to 20 amps and up to 50 watts, depending on the
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3.3 volts
- DC Output Current: 15 amps
- DC Output Power: 50 watts
-
Data Acquisition - 16-Bit, 500kHz, with Real-time Autocalibration and 16 Digital I/O -- USB-AI16-16ASupplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Renesas Electronics Corporation
Description: The ISL6443A is a high-performance, triple-output controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are
- Output Voltage (Volt): 0.8 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP9601 is a fully integrated thermocouple Electromotive Force (EMF) to degree Celsius converter IC with integrated thermocouple open-circuit and short-circuit detection and cold-junction compensation. The MCP9601 supports 8 thermocouple types (K, J, T, N, S, E, B and
- Product Type: Package Adapters / Converters
- Mounting: SMT
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 85 to 250 VAC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation (Power/Input/Output)
-
Supplier: Analytic Systems
Description: The FTT12000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be connected in a ‘Y’
- Input Voltage: 208 to 380 volts
- Output Voltage: 208 to 415 volts
- Power Rating: 12 kVA
- Distortion (THD): 5 %
Find Suppliers by Category Top
Featured Products Top
-
Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard ® 100 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Current: Up to 40, 50, and 60 Amps Frequency: 60Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
connectors from various manufacturers. Options include P400, PD400, PDS400, and P28 connectors from LPA Connection Systems as well as PJS400 connection sleeves. Before assembly, we coordinate closely with our customers to ensure the optimal solution for Ground Power Units, frequency converters, or other (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck converters' output voltage is programmable between 0.6 V and 5.26 V. The device also has a 12 V buck-boost converter with a programmable output range of 9.6 V to 15.95 V. The (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
converters Ground handling equipment Flexible and mobile 400 Hz power supply systems Cable reel applications SAB Bröckskes combines cable manufacturing and cable assembly in one production process, enabling the cable type, connectors, length, and connection components to be matched to the requirements of the individual ground power application. (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Range for Diverse Testing Needs Frequency range from 2 Hz to 10,000 Hz (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Type: Equipment Leakage Circuit Interrupter (ELCI) Voltage: 120 VAC to 600 VAC (see propduct configuration table) Operating Voltage Range: 85% to 110% of rating Current: Up to 40, 50, and 60Amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
to deliver high precision, wide frequency bandwidth, and stable operation in a compact footprint. Key Summary: Wide frequency range (2–10,000 Hz), force range (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Efficiency & Global Compatibility: Meets DoE Level VI, Energy Star, ErP Stage 2; accepts 100-240Vac (50-60Hz) with 1.2A-0.5A input current. Stable 19V DC Output: Provides 4.74A continuous current (90W) with ±5% load (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Co-generative power source for electric car
… is generator, “INV” inverter from generator’s variable voltage 130-400V and variable frequency 100 – 300 Hz to constant voltage on capacitor … … V in DC inter- circuit , “ST” is output converter with constant voltage 3x 400 V, 50 Hz followed by filter …
-
A Three-Phase Inverter with Reactive Power Control
The reactors, being smoothling reactors on the dc sides of the converter circuits , can be made very small compared to the ones used in correspondinig 50 -1-lz inverters or in conventional self-commutated inverters for 400 Hz .
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3495/2012CarrolPhdThesis.pdf?sequence=1
A number of similar converter topologies operating in DCM have also been designed by Dawri et al [15], [115] and Dayal … … 116], [117] for direct AC/DC conversion for low voltage AC generators (Figure 2.12) with a 400 mV source voltage using … While these designs attempt to improve the conversion efficiencies (~ 50 % with an output power of 50 mW and … … the models developed to predict the performance of these circuits are based on a … … source frequencies of up to 100 Hz .
-
1979-1980 Conference Index
… 24 photovoltaic arrays, peak power tracking; microprocessor-controlled 50 -kVA power conditioning unit … … 124 power conditioning application to electric propulsion for passenger … … Power conversion current-fed converters using new topology; Severns … … 212-218 transistorized 60- Hz to 400 -Hz 375-kVA converter … … Rhoades, William T.; PESC 79 469479 phase-controlled voltage regulation using bridge-double circuit configuration; Rokas, Gary …
Indicates content that may require registration and/or purchase.