-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes procedures for use in the field to determine if 115/200 Volt, 400 Hz aircraft external electrical power connectors are excessively worn, which may result in the inability of the external power plug to be retained,
-
Supplier: Accuris
Description: Aerospace series - Arc Fault Circuit breakers, threepole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency Part 003: Without auxiliary contacts - Product standard
-
Supplier: Accuris
Description: Aerospace series Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A 115 V a.c. 400 Hz constant frequency Part 004: With signal contact Product standard
-
-
Supplier: Accuris
Description: Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency Part 004: With signal contact - Product standard
-
Supplier: Accuris
Description: Aerospace series Arc Fault Circuit breakers, three-pole, temperature compensated, rated current 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency Part 003: Without auxiliary contacts Product standard
-
Supplier: ValueTronics International, Inc.
Description: CC Modes 4.7” Touch Screen Display for Easy Operation Touch Screen Lock Function Specifications: Output Power: 50kW Output Voltage: 400V Output Current: 125A Input Voltage: 3 Phase, 3 Wire + G; 380 VAC / 400 VAC / 415 VAC / 440 VAC / 480 VAC ±10%, 3Φ Input Frequency: 47 Hz - 63
- DC Output Power: 50,000 watts
- Type: DC Power Supply
-
Supplier: AENOR
Description: Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard (Endorsed by Asociación Española de Normalización in November of
-
Supplier: AENOR
Description: Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 005: With polarized signal contact - Product standard (Endorsed by Asociación Española de Normalización in August of
-
Supplier: AENOR
Description: Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 004: With signal contact - Product standard (Endorsed by Asociación Española de Normalización in September of 2018.)
-
Supplier: TE Connectivity
Description: Relay Mounting Type : Raised Vertical Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Signal Characteristics Frequency (HZ) : 400 Usage Conditions
- Operating Temperature: -94 to 257 F
- Frequency Sensing Range: 400 Hz
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: for maintaining high yields in semiconductor and LED fabrication. By combining automated switchover capabilities with rigorous containment protocols, the Jewellok BSGS ensures that high-volume gas delivery is both efficient and fail-safe. Technical Data Model JW-400-BSGS Specification
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ultra-pure delivery network that supports the complex requirements of sub-micron semiconductor production. Technical Data Model JW-400-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
Chromatic Confocal Sensor is a non-contact displacement sensor that measure object’s distance, surface height and displacement. It’s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts. The whole sensor system consists of a (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
heating solution for their brazing application. The LAB determined that an Ambrell EASYHEAT™ 6 kW, 150-400 kHz induction system with a custom-designed multiple-turn helical coil would be the right solution for this brazing application. The target part temperate was 1200 °F (649 (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Contact resistance variation ≤10mΩ ensures stable power and signal transmission during rotation. Insulation resistance and dielectric strength meet or exceed aerospace standards, allowing safe operation at 250VDC/250VAC levels. 3.6 Wide (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
) Custom outputs available Frequency: 50Hz, 60Hz or 400Hz or custom Single or three-phase designs EMI filtering to meet any standard Wide operating temperature ranges available Full electronic protection Unit/module fail alarms (form C contacts (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
. Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible. Efficiency is typically 80% at full load, depending on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
. Consequently, they turned to THE LAB to prove out their process on a modern Ambrell induction heating system. THE LAB's application team determined that an Ambrell EASYHEAT 2.4 kW, 150-400 kHz induction heating power supply would meet the client's objectives. A custom (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
More Information Top
-
Development of technical solutions
Aerospace contactors have been tested by repeated hot switching with a nominal current of 60A, using a 3 phase 400Hz 115V supply.
-
270-VDC/hybrid 115-VAC electric power generating system technology demonstrator
… the performance standards as defined by the pro- posed MIL-STD-704E and SAE Aerospace Standard 1831. The system consists of a single 3-phase, 115-Vacelectrical generator whose output is rectified, filtered, and supplied through dc contactors to both a 270-Vdc load bus … … input of an inverter, which supplies a 400 - Hz , 1I5-Vac load bus.
-
Uninterruptible/Rapid Power Transfer for Critical AC Buses
The BSU interfaces with six (6) individual Main Line contactor coils and provides status reporting to the … Each BSU has three connectors for accepting 400Hz AC power labeled as the ‘primary’ (P), ‘secondary 1’ (S1), and ‘secondary 2’ (S2) inputs, and a single connector providing the power output. MAIN SECTION The Bus Switch Unit Subsystem Smiths Aerospace 's Model Number CSV4160-4 Bus Switch Unit …
-
CR4 - Thread: 400 HZ Aerospace Appllications
• #3 "Re: 400 HZ Aerospace Appllications" by 67model on 01/12/2011 10:06 AM (score 2 You might be interested in: Aerospace Contactors , Aerospace Services, RF Frequency Converters .
-
Aircraft High-Power Semiconductor Line Contactors
The US Navy E-2 and C-2 aircraft are equipped with two 400 Hz , three-phase, generators producing 60 KVA through two main buses. Generator power is transferred through several electro-mechanical main line contactors rated a maximum current of 250 … • Aerospace .
-
Lighter-Than-Air Conferences > Reflections on the Preliminary Electrical Power System Design for a Large Transportation Airship
The current aerospace industry standard for primary electrical power system voltage and frequency continues to be three … As early as 1935, both single-phase 800 Hz and three-phase 400 Hz systems were studied for the optimum frequency for larger aircraft 19 . … zero-point current crossing every 1.25 milliseconds, resulting in shorter make/break arcing durations and smaller contactors .
-
An aircraft 2-channel electrical generation system
The system provides a 200/115V, 3-phase, 400Hz electrical supply from two 15kVA a.c. generators. … at present a design and development engineer in the control engineering department of Lucas Aerospace at Bradford. The c.p.u. controls the five main contactors during normal operation, de- tects faults in the …
-
Moving towards a more electric aircraft
… comprise the Primary Power Buses, located close to the generators, with high power contactors and circuit breakers … For many years, electrical power for aerospace applications has been generated using a variable ratio gearbox-mounted wound-field synchronous machine to obtain a three-phase 115 V AC system at a constant frequency of 400 Hz .
-
400Hz High Speed Static Transfer Switch
Cooper, R. and Cooper, E., " 400Hz High Speed Static Transfer Switch," SAE Int. J. Aerosp. The objective of this project was to replace electromechanical power line contactors with a Static Transfer Switch … • Aerospace .
-
Power Management and Distribution System for a More-Electric Aircraft (MADMEL) - Program Status
The MEA concept is being widely recognized as the future trendsetter in the aerospace industry. … inverter, DC-DC converter, the electrical load management centers (ELMCs), the electromechanical power contactors (EMPCs), and active … DC-AC INVERTERS The MADMEL EPS architecture uses two DC-AC inverters primarily required to provide Mil-Std-1760 400Hz power to the weapons station.
Indicates content that may require registration and/or purchase.