-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLEXIBAR, 3MTC 2X20X1, 400 AMPS, 0.75 X 0.75 X 118 INCHES, FLAT TINNED COPPER, 1000 VOLTS AC, 1500 VOLTS DC, 20 X 2 MILLIMETERS, 3 METERS, INSULATED-YES. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 400 amps
-
Supplier: Littelfuse, Inc.
Description: The ZCASE® BMZB Series 32V 3-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 3-pole fuse holder offers
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 32 volts
-
Supplier: ValueTronics International, Inc.
Description: non-slippery overmold handle prevents from accidental touching live wiring Max. conductor Ø 32 mm Nominal current range: 400 A Continuous current range: 1 A - 400 A Maximum non-destructive current: 1000 A Lowest measurable current: 1 A Basic accuracy: 2% + 0.06 A, (45-400 Hz),
-
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Copper
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Aluminum, Other
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum
- Amp Rating: 400 amps
- Busbar (Conductor) Material: Aluminum, Other
- Busway Type: Indoor Feeder, Outdoor Feeder
- Busbar Type: Single Conductor Busbars
-
Supplier: CARLO GAVAZZI Automation Components
Description: Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer Class 0.5 accuracy Currents from 400 A to 3200 A Up to 10 Bus-bar isolated fixing screws Double screw terminals (up to 8-wire
- Primary current (Ratio) Range: 400 to 3,200 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1 to 60 VA
- Insulation Voltage: 3,000 volts
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series LMI1-E-0-0 Fuse Holder Category: Fuse Blocks Manufacturer: Eaton LMI Series Terminals: #10-24 stainless steel studs Number of Positions: 1 Red EPDM santoprene cover Use with LMI busbars Used for main branch primary fusing Compact size, high-amp capabilities
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 12 to 24 volts
- Mounting: Fuse Block
-
Supplier: TE Connectivity
Description: Configuration Features Wiring Configuration : Three Phase Electrical Characteristics %Impedence @ 50Hz and Rated Current : 4% @ 400VAC Current Rating (AMP) : 645 Operating Voltage (VAC) : 400 Operating Voltage (Max) (VAC) : 480 Power Rating (HP) : 536.61 Power Rating (KWATT) :
- Features: Other
- Signal Type: Three Phase AC
-
Supplier: Waytek, Inc.
Description: primary fusing Compact size, high-amp capabilities Heavy duty power distribution module Ideal for under hood applications in: Marine Construction Agriculture Heavy Trucking Bus Specialty Vehicles Use with LMI busbars for additional fuse outputs seen in the third image
- Voltage Rating: 24 volts
- Current Rating: 400 amps
-
Supplier: Radwell International
Description: POWER CONTACTOR, SIZE S6, 2NO+2NC, 90KW, 185 AMP, 3 POLE, 110/127VUC, 400 VAC MAX, 50/60 HZ, BUSBAR CONNECTION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 185 amps
- Motor Voltage: 400 volts
- Number of Poles: 3
- Features: AC Motor Starter, Motor Contactor Only
-
Supplier: Waytek, Inc.
Description: switch or relay reduces the number of wire connections and parts, which helps to lower assembly times Uses high amp ZCASE fuses High amperage starter circuit protection Tin plate coating on the busbar Mounts directly to a M8 stud Red protective cover designated to reduce risk of
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
- Operating Temperature: -157 to -40 F
-
Supplier: TE Connectivity
Description: Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 400 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 222 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features
- Rated Current: 400 amps
- Operating Temperature: -10 to 50 C
- Standards and Certifications: ELV Directive, RoHS Compliant
- Filter Type: Three Phase
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 185 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 5.08 - 10.16 MICM [200 - 400 MICIN ] Contact
- Features: RoHS
Bus Plugs
(26 Companies)
Busbars and Busways
(312 Companies)
Panelboards and Switchgear
(619 Companies)
Terminal Blocks
(980 Companies)
Boxes and Crates
(275 Companies)