-
Description: CERAMIC RES 400.0000KHZ T/H
- Oscillation Frequency: 0.4 MHz
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 400.3kHz Tuning Fork Resonator 12.5pF ±20ppm DT-38 Crystals ROHS
-
Supplier: Win Source Electronics
Description: Height: 0.366" (9.30mm) Frequency Stability: ±0.3% Frequency Tolerance: ±2kHz Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.311" L x 0.142" W (7.90mm x 3.60mm) Alternative Parts (Cross-Reference): ZTB400P; CSBLA400KECE-R0; Introduction Date: January 01,
- Oscillation Frequency: 0.4 MHz
- Frequency Tolerance: 2 %
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400.0000KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400.0000KHZ, Clock and Timing IC, Resonators. This listing
- Frequency: 0.4 MHz
- Operating Temperature: -20 C
- Features: Other
-
Supplier: DigiKey
Description: 400kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
- Features / Standards: Lead Free
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383337-RO2073A-6 Category: Crystals, Oscillators, Resonators>Resonators Type: SAW Package: Tape & Reel (TR) Size / Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm) Frequency: 315 MHz Height: 0.090" (2.29mm) Frequency Stability: ±0.032ppm Frequency Tolerance:
- Oscillation Frequency: 315 MHz
- Total Frequency Stability: 0.032 ppm
- Frequency Tolerance: 50 %
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Package: 4-SMD, No Lead Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 6V Base Resonator: Crystal Current - Supply
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Frequency Stability: ±20ppm Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes) Available Frequency Range: 900kHz ~ 200MHz Frequency Stability (Total): ±250ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
- Total Frequency Stability: 20 ppm
- Operating Temperature: 0 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Micro Crystal AG
Description: Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6 mm SMD ceramic package. It operates under vacuum in a hermetically
- Supply Voltage: 1.1 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
Supplier: Synrad, Inc.
Description: The pulstar p100 features: Average output power of 100W Peak pulse power of 400W (typical) Peak pulse energy of 190mJ (typical) Max pulse width of 600µs Fast rise time of less than 40µs Pulsed up to 100kHz Duty cycle range of 0% to 37.5% Excellent mode quality Hybrid free-space / waveguide
- Laser Type: Carbon Dioxide Lasers
- Laser Output: Pulsed
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 950 kHz-2 GHz Option E1: Instrument with oven-controlled crystal oscillator (OCXO) time-base and GPIB interface
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 2,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Microchip Technology, Inc.
Description: 25ºC) Clock Optional 3 to 20 MHz quartz or ceramic resonator oscillators with clock failure detection Ultra-low-power 32.768 kHz crystal oscillator for RTC with frequency monitoring High-precision 4/8/12 MHz factory-trimmed internal RC oscillator with on-the-fly trimming capability One
- Number of Timers: 6
- Pin Count: 74
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32463/61752333-MIT.pdf?sequence=2
The resonator itself, in this case a 400 kHz resonator , has dimensions of approximately 5.6 x 5.6 x 0.53 mm.
-
CSBLA400KECE-B0 ROHS Compliance: Compliant By Exemption | Mouser
Resonators 400kHz 0.5% .
-
Experimental results for cascadable micropower time delay estimator
Experimental results: For the experiments, a 400 kHz ceramic resonator based oscillator was used to produce the IC clock signal (an internal clock generator produces a 200 kHz bi-phase clock) and the two input signals were generated using an independent (not …
-
High-Q HF microelectromechanical filters
Input tones for IM determination are spaced 200 and 400 kHz from the resonator center frequency.
-
AVR042: AVR Hardware Design Considerations
Oscillator circuit for crystals and ceramic resonators faster than 400kHz ii.
-
Electrostatical coupling-spring for micro-mechanical filtering applications
Promising results were recently obtained for a three-resonator filter built from comb-driven folded-beam reso- nators ( 400 -600 kHz , [I]) and for a high-frequency two-resona- tor filter, built from clamped-clamped beam resonators (40-70 MHz, [21).
-
A CMOS IF transceiver with reduced analog complexity
400 kHz and the dual resonator provides a pole at 400 kHz and a pole at 400 kHz.
-
Torsional vibrations of quartz crystal beams
Since these values lie intermediately to those for flexural and length extensional mode resonators, a miniature torsional quartz crystal resonator of 400 to 600 kHz can be realized when the resonator size is taken into account.
-
Design and simulation of a High-Q, Low Motional Resistance, Highly Linear IF Microelectromechanical Filter
Input tones for IM3 determination are spaced 400 and 800 kHz from the resonator center frequency.
-
VHF free-free beam high-Q micromechanical resonators
To assess the overall quality of the polysilicon attained, 400kHz folded-beam pmechanical resonators were tested first using previously documented methods [lo].
Indicates content that may require registration and/or purchase.