-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, and forging stock.
-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, and forging stock.
-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, and forging stock.
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference
- Tensile Strength: 259,000 lbs
- Maximum Allowable Load: 23,600 lbs
- Roller Chain Pitch: >5"
- Features: Conveyor Chain, Engineering Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: wear. BUSHINGS Alloy or premium grade carbon steel. Heat treated for superior strength. Core – Through hardened for toughness and impact. Surface – Case hardened for the ultimate in extended wear resistance. Precision machined to maintain smooth bearing surfaces and high interference
- Tensile Strength: 259,000 lbs
- Maximum Allowable Load: 23,600 lbs
- Roller Chain Pitch: >5"
- Features: Attachment Chain, Conveyor Chain, Engineering Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: SIDEBARS Premium carbon steel. Optional heat treated sidebars available. High quality hole finish increases fatigue resistance. Favorable residual stresses resist fatigue and allow for extended life. ROLLERS Alloy or premium grade carbon steel. Through hardened for superior
- Features: Conveyor Chain, Engineering Chain
- Chain Types: Roller Chain
-
Supplier: Elgin Fastener Group
Description: (M-5 to M-16). Lengths to 9" depending on diameter and configuration. Standard Materials: Carbon Steels: C-1018, C-1038, C-1541 Alloy Steels: SAE 4037, 5135, 8640 Stainless Steels: Types 302, 304, 316, 410, 430 Other materials available on request.
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Fastener Standards: SAE
-
Supplier: Cole-Parmer
Description: from 4037 steel, heat treated to 160,000 psi tensile • Torture Tested to the highest test ratings|– IEEE C37.20.7 63 kA Arc tested at KEMA, UL|50/50E/50V, UL1558, IEC60529-1: IP67, IEC|60068, NEMA 4/12, CSA C22.2 NO. 14-13:2012, and CE • Quick and easy installation|– Installation
- Oblong Width: 3.27 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: from 4037 steel, heat treated to 160,000 psi tensile • Torture Tested to the highest test ratings|– IEEE C37.20.7 63 kA Arc tested at KEMA, UL|50/50E/50V, UL1558, IEC60529-1: IP67, IEC|60068, NEMA 4/12, CSA C22.2 NO. 14-13:2012, and CE • Quick and easy installation|– Installation
- Oblong Width: 4.39 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: from 4037 steel, heat treated to 160,000 psi tensile • Torture Tested to the highest test ratings|– IEEE C37.20.7 63 kA Arc tested at KEMA, UL|50/50E/50V, UL1558, IEC60529-1: IP67, IEC|60068, NEMA 4/12, CSA C22.2 NO. 14-13:2012, and CE • Quick and easy installation|– Installation
- Oblong Width: 5.79 inch
- Window Shape: Circular
-
Supplier: Cole-Parmer
Description: from 4037 steel, heat treated to 160,000 psi tensile • Torture Tested to the highest test ratings|– IEEE C37.20.7 63 kA Arc tested at KEMA, UL|50/50E/50V, UL1558, IEC60529-1: IP67, IEC|60068, NEMA 4/12, CSA C22.2 NO. 14-13:2012, and CE • Quick and easy installation|– Installation
- Oblong Width: 5.79 inch
- Window Shape: Circular
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Alloy steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Painting Application: Cable Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Alloy Steel Cast Process: Silica sol Casting Heat Treatment: Normalizing Surface Treatment: Hot-dip Galvanizing Product Feature: This lever is produced with silica sol casting. Comparing with the profile welding process, cast in one part is more cost-efficient in terms of
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 8 inch
- Overall Length: 75 inch
- ID: 5 inch
- Type: Alloy Steel
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 16.5 inch
- Overall Length: 13.37 inch
- ID: 13.87 inch
- Type: Alloy Steel
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 30 to 59 inch
- Overall Thickness: 0.022 to 0.06 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 30 to 72 inch
- Overall Thickness: 0.018 to 0.16 inch
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Roda Specialty Steel
Description: Grade: B16 Cold Finished, Quenched & Tempered
- Overall Width / OD: 2 inch
- Features: Alloy Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 24 to 72 inch
- Overall Thickness: 0.015 to 0.07 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring.
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Universal Wire Works Inc.
Description: Primarily used to inert-gas-arc weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal.
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018
- AISI / AA / CDA Grade: 1,018
- Specifications: AISI
- Type: Alloy Steel, Carbon Steel
-
Supplier: Universal Wire Works Inc.
Description: Universal 70S-3 is designed for welding mild steels with CO2 shielding gas. This alloy is intended for welding single pass and multi pass welds. Chemistries are often the same as ER70S-2. Used extensively in GMAW applications. Excellent for use in standard MIG, semi automatic, and
- Tensile Strength (UTS, Break): 74,000 psi
- Yield Strength (YS): 62,000 psi
- Elongation: 22 %
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 4 to 24 inch
- Overall Length: 144 to 480 inch
- Overall Thickness: 0.5 to 6 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 8,620
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the
- Overall Width / OD: 0.1 to 3 inch
- Overall Length: 288 inch
- Overall Thickness: 0.1 to 3 inch
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 2.25 inch
- Overall Length: 37.12 inch
- ID: 0 inch
- Type: Alloy Steel
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling,
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Description: Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it
- Tensile Strength (UTS, Break): 92,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 10 %
- UNS Number: 10,600 to 10,950
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 16.12 inch
- Overall Length: 23 inch
- ID: 11.37 inch
- Type: Alloy Steel
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
Find Suppliers by Category Top
More Information Top
-
AISI 4037 Alloy Steel (UNS G40370)
AISI 4037 Alloy Steel (UNS G40370 .
-
HODELL-NATCO Washers - Fasteners - Grainger Industrial Supply
• 4037 Alloy steel Standard Split Lock Washer4037 Alloy steel Standard Split Lock Washer .
-
HODELL-NATCO Fasteners - Grainger Industrial Supply
• 4037 Alloy steel Standard Split Lock Washer4037 Alloy steel Standard Split Lock Washer .
-
$600-$700 Fasteners - Grainger Industrial Supply
• Split Lock Washer, Standard, 4037 Alloy steel , Finish Zinc Yellow, Fits Bolt Sizes 1/2 In, Inside Dia.
-
$700-$800 Fasteners - Grainger Industrial Supply
• Split Lock Washer, Standard, 4037 Alloy steel , Finish Zinc Yellow, Fits Bolt Sizes 3/8 In, Inside Dia.
-
$400-$500 Washers - Fasteners - Grainger Industrial Supply
• Split Lock Washer, Standard, 4037 Alloy steel , Finish Zinc Yellow, Fits Bolt Sizes 5/8 In, Inside Dia.
-
ZASMHBA0003543
The chemical composition of a failed screw was consistent with grade 4037 alloy steel and satisfied the fastener specification.
-
Lock Washers - Washers - Grainger Industrial Supply
• 4037 Alloy steel (3 .
-
Spring Steel Lock Washers - Washers - Grainger Industrial Supply
• 4037 Alloy steel (3 .
-
ASTM MNL64 - Intensive Quenching Systems: Engineering and Design
However, there was a significant improvement in impact strength (toughness) for the alloy 4037 steel bolts (see Fig. 52).
Indicates content that may require registration and/or purchase.