Products/Services for 410 Flame Photometer

  • Flame Photometers-Image
    Flame Photometers - (27 companies)
    Flame photometers read atomic emissions to detect the presence of metal salts, principally sodium (Na), potassium (K), lithium (Li) and calcium (CA). Flame photometers read atomic emissions to detect the presence of metal salts, principally: sodium...
    Local Interface
    Computer Interface
    Application Software Included
  • Photometers-Image
    Photometers - (122 companies)
    Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions. Photometers produce electrical...
  • Flame Detectors-Image
    Flame Detectors - (184 companies)
    Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
  • Water Quality Photometers and Colorimeters-Image
    Water Quality Photometers and Colorimeters - (150 companies)
    Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity. Water quality photometers and colorimeters are instruments designed...
  • Flame Arrestors-Image
    Flame Arrestors - (60 companies)
    Flame arrestors are safety devices for handling combustible gases. They prevent gas from burning back into a device and exploding. Flame arrestors are used in: storage tank vents. fuel pipelines. gas storage cabinets. exhaust systems for internal...
  •  
    Heat Resistant and Flame Retardant Coatings - (98 companies)
    Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components. Heat resistant and flame retardant coatings inhibit, suppress, or delay the production of flames from potentially...
  •  
    Heat Torches - (37 companies)
    Heating torches and flame heaters are devices that emit a concentrated flame or stream of unusually hot air or gas. Heating torches and flame heaters are tools or devices that are used to heat up a substance quickly, whether it is gas, metal...
  •  
    Atomic Emission and Optical Emission Spectrometers - (62 companies)
    ...they are desolvated, vaporized, and atomized by a flame, discharge, or plasma. These high-temperature atomization sources provide sufficient energy to promote the atoms into high energy levels. The atoms decay back to lower levels by emitting light. Since...
  •  
    Fire Protection Services - (263 companies)
    Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators. Fire protection services install, maintain, and monitor safety equipment such as flame...
  •  
    Atomic Absorption Spectrometers - (52 companies)
    ...or liquid, is vaporized in a flame or in a graphite furnace with a temperature of 1000 - l 200 K. Atoms absorb ultraviolet or visible light and achieve higher energy levels. Absorption amounts determine the analyte concentration. Measurement Ranges...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire