Products/Services for 4130 Elliptical Tubing

  • Tubing-Image
    Tubing - (2415 companies)
    Tubing or tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms...
  • Metal Tubes-Image
    Metal Tubes - (779 companies)
    Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications...
  • Plastic Tubing-Image
    Plastic Tubing - (607 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
  • Medical Tubing-Image
    Medical Tubing - (179 companies)
    Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
  •  
    Rubber Tubing - (218 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    Shrink Tubing - (489 companies)
    Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Tube and Pipe Bending Machines - (315 companies)
    Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Explorer Aviation Ellipse
    Elliptical wing shape for higher performance; similarly shaped tail surfaces; wings strut-braced and fold for storage … Fuselage fabric-covered 4130 steel tube frame; wings of wooden construction and wood-covered.
  • PASSIVE CONTROL OF PARTICLE DISPERSION IN A PARTICLE-LADEN CIRCULAR JET USING ELLIPTIC CO-ANNULAR FLOW: A MEANS FOR IMPROVING UTILIZATION AND EMISSION REDUCTIO...
    The circular and elliptical exit annular velocity obtained numerically remained fixed at 22.46 m/s and 21 … The coaxial jet rig developed for the project was positioned 90o with nozzles exits directed vertically downward and supported by 2.00 x 1.00 inch, by 1/16 inch thick steel ( 4130 ) rectangular tubing fixture shown in Figure 5-1.
  • Deepwater Drilling Riser System
    The riser joint includes (1) riser coupling (HMF bolted flange connector rated at 1.5 x 10(6) lbf [6.7 x 10(6) N] tensile), (2) principal tube (18 5/8-in. [47 … … 7.6-cm] -ID 4130 steel pipe for 15 … … thick flange and the thin pipe, the HMF riser connector incorporates a patented elliptical contour (see Fig …
  • Crack size effects on the chemical driving force for aqueous corrosion fatigue
    16Stress intensity solutions for the elliptical surface crack of varying aspect ratio in a round specimen and … Solution was con- tinuously circulated at 0.8 ml per second through Tygon| tubing and Nylon ~ … Composition and Heat Treatment of 4130 Steel* (Wt Pct .
  • Aviat (Christen) Eagle II
    … bay biplane; constant-chord wings with rounded tips, upper with sweepback; wire-braced, elliptical tail surfaces; tailplane … Welded 4130 steel tube fuselage, fabric covered aft of cockpit; metal panelled before.
  • Journal of Spacecraft and Rockets > Design, development, and testing of a series of air-launched sounding rockets.
    These chambers are deep-drawn from 4130 steel and have a wall thickness ranging from 1.4 … The head end closure which has a 1.6:1 elliptical dome 1.0 mm thick, has … … nozzle to be shifted slightly aft in the chamber without changing the length of the motor tube .
  • Waco YMF Super
    Elliptical wingtips. Fuselage of 4130 welded steel tubes with internal oiling and external epoxy coating for corrosion protection; wooden bulkheads; aluminium sidewalls; Dacron covering.
  • List of 1964 References
    The cheaper set-on manway seems preferable to the balanced shaped manway on the elliptical heads. The protruding tube with a simple fillet weld detail is recommended. SAE 4130 steel, which softens under cyclic stress, was subjected to reversed-flexure fatigue, and the moment …
  • Aviat Husky A-1
    … chord wing with downturned tips, V-strut bracing and auxiliary struts; wire-braced empennage with elliptical surfaces. Tubular welded 4130 steel fuselage. Fuselage and tail have chrome molybdenum steel tube frames, covered in Dacron except for metal skin to …
  • Cub Crafters CC18 Top Cub
    Constant-chord wing with rounded tips; elliptical tailplanes and rounded fin. The fuselage is a rectangular welded 4130 chrome molybdenum steel tube structure covered with Stits Polyfiber; glass fibre engine cowling.


Product Announcements
New England Tubing Technologies
New England Tubing Technologies
New England Tubing Technologies
New England Tubing Technologies
Eagle Stainless Tube & Fabrication, Inc.