-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 433.92MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: 16MHz ±30ppm Crystal Series 40 Ohms HC-49/US
- Total Frequency Stability: 50 ppm
- Operating Temperature: -10 to 70 C
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 974214-FS-335 433.9300MC Category: Crystals, Oscillators, Resonators>Crystals Series: FS-335 Type: SAW Package: Bulk Height - Seated (Max): 0.044" (1.13mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 433.93 MHz ESR (Equivalent Series
- Oscillation Frequency: 433.93 MHz
- Frequency Tolerance: 50 %
- Operating Temperature: -40 to 85 C
- Load Capacitance: 18 pF
-
-
Supplier: Newark, An Avnet Company
Description: SAW RESONATOR, 433.92MHZ, SMD; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:8 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 75kHz; Product Range:ASR Series; Frequency Stability:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The Si530 is a Single frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.
- Oscillation Frequency: 433 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 980056-ASR433.92E-T Category: Crystals, Oscillators, Resonators>Resonators Series: ASR Type: SAW Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.053" (1.35mm) Package / Case: 8-SMD, No Lead Temperature
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10ppm 50Ω 433.92MHz TO-39 SAW Resonators ROHS
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
- Resonator Type: SAW
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.3333 MHz Function: Enable/Disable
- Oscillation Frequency: 433.3333 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.333333 MHz Function: Enable/Disable
- Oscillation Frequency: 433.333333 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Output Type: LVDS
-
Description: SAW RES 433.9200MHZ SMD
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Resonator Type: SAW
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.92 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: 433MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: LVDS
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 4.433 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Package: CR-170-100-119P Length: 1.700 (in) Width: 1.000 (in) Height: 1.190 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: ODG (Origin Data Global)
Description: 40.433MHz Surface Mount Crystal 20pF ±20ppm ±50ppm HC-49S-SMD Crystals ROHS
-
Supplier: DigiKey
Description: 433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
- Resonator Type: SAW
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: internal RC oscillator EXTRC: External low-cost RC oscillator XT: Standard crystal/resonator LP: Power-saving, low-frequency crystal RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868
- Internal RAM Size: 0.201 KB
- Internal ROM Size: 2.3 KB
- Number of Timers: 1
- Pin Count: 8
-
Supplier: Win Source Electronics
Description: Manufacturer: RF Monolithics, Inc Win Source Part Number: 892098-RO3112D Features: 433.42 MHz SAW Resonator - 32ppb - Surface Mount Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: RO3112 Categories: Crystals ECCN: EAR99 Popularity: High Fake
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Silicon Labs
Description: The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible,
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML outputs
- Oscillation Frequency: 10 to 525 MHz
- Total Frequency Stability: 370 ppm
- Operating Temperature: -40 to 85 C
- Features: 1.8 V, 2.5 V, 3.3 V, CMOS, LVDS, LVPECL, Other, VCXO
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V
- Oscillation Frequency: 10 to 525 MHz
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
- Features: 1.8 V, 2.5 V, 3.3 V, CMOS, LVDS, LVPECL, Other, XO
Find Suppliers by Category Top
More Information Top
-
http://focus.ti.com/lit/ds/symlink/cc1010.pdf
433 MHz 868 MHz The crystal frequency accuracy and drift (ageing and temperature dependency) will determine the frequency accuracy of the transmitted signal.
-
http://focus.ti.com/lit/ds/symlink/cc1000.pdf
433 MHz 868 MHz The crystal frequency accuracy and drift (ageing and temperature dependency) will determine the frequency accuracy of the transmitted signal.
-
Mixed-signal SoC design and low power research for tire pressure monitoring systems
433MHz RF transmitter, crystal and antenna.
-
Solid State Ionics: from Michael Faraday to green energy—the European dimension
Li NMR lineshape at 58 MHz and 433 K of nano- crystal line 0.5 Li2O · 0.5 B2O3, taken from [287].
-
Ultra-Low-Power Short-Range Radios
This allows operation in the 433 MHz ISM band using a 48 MHz crystal .
-
A 90µW MICS/ISM band transmitter with 22% global efficiency
This allows operation in the 433 MHz ISM band using a 48 MHz crystal .
-
Diffusion and ionic conduction in nanocrystalline ceramics
7Li NMR lineshapes at 58 MHz and 433 K of (a) micro crystal line Li2O, (b) microcrystalline (1 − x)Li2O:xB2O3, x = 0.5, (c) nanocrystalline Li2O, (d) nanocrystalline (1 − x)Li2O:xB2O3, x = 0.5 [140]. .
-
A surface acoustic wave humidity sensor with high sensitivity based on electrospun
MWCNT/Nafion nanofiber films
An increase in resonance frequency was profitable for sensitivity [19], thus we set D to 1.8 μm to get a high resonance frequency of about 433 MHz as the wave velocity on the ST-cut quartz crystal surface is 3158 m …
-
Collective and molecular relaxation in ferroelectric liquid crystals
M.Pfeiffer, S.Hiller, S .Wróbel, W.Haase, "Anisotropic, dielectric data of ferroelectric liquid crystals up to 500 MHz ", Ferroelectrics .142, 419- 433 (1993) 2.
-
The SOPC-based ASF600 wireless temperature measuring system
Its operational frequency is 433MHz , the type of modulation and demodulation is FSK, it uses crystal oscillating and PLL frequency synthesis technology, the receiving sensitivity is 105dBm, the transmitting power is 10dBm, the standby current is only 10 A.
Indicates content that may require registration and/or purchase.