-
Supplier: DigiKey
Description: 3.6864MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free
-
Supplier: Newark, An Avnet Company
Description: SAW RESONATOR, 433.92MHZ, SMD; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:8 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 75kHz; Product Range:ASR Series; Frequency Stability:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW RESONATOR, 433.92MHZ, SMD; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 433.92MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.920 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 433.920 MHz, Clock and Timing IC, Resonators. This listing
- Frequency: 433.995 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433.92MHz, 75kHz, 26Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 433.92MHz,
- Frequency: 433.92 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.42MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 433.42MHZ, Clock and Timing IC, Resonators. This listing
- Frequency: 433.42 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The Si550 is a Single frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
- Oscillation Frequency: 433 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: The Si590 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.
- Oscillation Frequency: 433.92 MHz
- Total Frequency Stability: 7 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SAW RESONATOR, 433.92MHZ, SMD, FULL REEL; Frequency:433.92MHz; Oscillator Mounting:SMD; No. of Pins:6 Pin; Resonant Impedance:50ohm; Frequency Tolerance:-; Product Range:-; Operating Temperature Min:-40°C; No. of Pins:6Pins RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433.9200MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 433.9200MHZ, Clock and Timing IC, Resonators. This listing
- Frequency: 433.92 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 974214-FS-335 433.9300MC Category: Crystals, Oscillators, Resonators>Crystals Series: FS-335 Type: SAW Package: Bulk Height - Seated (Max): 0.044" (1.13mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 433.93 MHz ESR (Equivalent Series
- Oscillation Frequency: 433.93 MHz
- Frequency Tolerance: 50 %
- Operating Temperature: -40 to 85 C
- Load Capacitance: 18 pF
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10ppm 50Ω 433.92MHz TO-39 SAW Resonators ROHS
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
- Resonator Type: SAW
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 980056-ASR433.92E-T Category: Crystals, Oscillators, Resonators>Resonators Series: ASR Type: SAW Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.053" (1.35mm) Package / Case: 8-SMD, No Lead Temperature
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: SiTime Corporation
Description: 220 to 625 MHz, ±10 to ±50 ppm Differential XO
- Oscillation Frequency: 433 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Description: SAW RES 433.9200MHZ SMD
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Resonator Type: SAW
-
Supplier: Acme Chip Technology Co., Limited
Description: MEMS OSC XO 100.0000MHZ HCSL SMD
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: SiTime Corporation
Description: 1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
- Oscillation Frequency: 54.28 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: SiTime Corporation
Description: 220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
- Oscillation Frequency: 433.82 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: SiTime Corporation
Description: 220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
- Oscillation Frequency: 433.92 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ASR Length: 5 mm Width: 5 mm Height: 1.35 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.92 MHz Mounting Type: Surface Mount Package / Case: 8-SMD Part Status: Active
- Oscillation Frequency: 433.92 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L433 Categories: Integrated Circuits (ICs) Case / Package: 48-UFQFPN (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status:
- Clock Speed: 80 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.71 to 3.6 volts
- Number of I/O Ports: 38
-
Supplier: Win Source Electronics
Description: FLASH Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: STM32L433 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status:
- Clock Speed: 80 MHz
- Internal RAM Size: 256 KB
- Supply Voltage (Vcc): 1.71 to 3.6 volts
- Number of I/O Ports: 83
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.333333 MHz Function: Enable/Disable Output:
- Oscillation Frequency: 433.333333 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 433.3333 MHz Function: Enable/Disable Output:
- Oscillation Frequency: 433.3333 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: ODG (Origin Data Global)
Description: 40.433MHz Surface Mount Crystal 20pF ±20ppm ±50ppm HC-49S-SMD Crystals ROHS
-
Supplier: Microchip Technology, Inc.
Description: PIC micro® with fully integrated RF Transmitter capable of operation in 310, 433, 868 and 915 MHz Bands. Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator: Factory calibrated to ±1% In-Circuit Serial Programming™ (ICSP™) Power-on
- Internal RAM Size: 0.201 KB
- Internal ROM Size: 2.3 KB
- Number of Timers: 1
- Pin Count: 8
-
Supplier: Microchip Technology, Inc.
Description: Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands +10 dBm or 0 dBm Configurable Output Power Low-Power Features: Standby Current: 30 nA @ 3.0V, typical, RF off 530 nA @ 3.0V, typical, RF Sleep Operating Current: 0.67 mA @
- Pin Count: 6
- Features: Other
- Package Type: SSOP
Find Suppliers by Category Top
More Information Top
-
Recognition of organic solvents molecules by simultaneous detection using SAW oscillator sensors and optical fiber devices coated by Langmuir-Blodgett cadmium ...
The dependence of ∆f433 of SAW 433 MHz oscillator against ∆VSOF of SOF, normalized to the number of LB CdA layers, for six organic vapors.
-
The effect of purification of single-walled carbon nanotube bundles on the alcohol
sensitivity of nanocomposite Langmuir–Blodgett films for SAW sensing applica...
Figures 10 and11 show typical room-temperature transient frequency response of a SAW 433 MHz oscillator to decreasing spot concentrations of the individual alcohols under test using a two-monolayer thick LB 75 wt% nanocomposite layer with different filler of oxidized (OX …
-
Wireless power transfer, sensor positioning, and power monitoring
It consists of a 433MHz oscillator , radio frequency amplifier to boost the power, and a directional Yagi-Uda antenna.
-
Interface electronics for MEMS-based wireless sensing applications
The digitized blood pressure signal and the quantized 1-bit power-level are then combined, Manchester-encoded, and transmitted to an external receiver by a 433MHz oscillator -based transmitter through FSK with a bias current of 120 A.
-
Gas Sensing Fundamentals
Penza et al. [172] demonstrated that highly sensitive microacoustic vapour sensors based on SAW 433 MHz oscillators were able to detect volatile organic compounds (VOCs) at room temperature using a nanocomposite film of HiPco single-walled carbon nanotubes (HPNTs) embedded in a …
-
Development of wireless batteryless implantable blood pressure-EKG-core body temperature sensing microsystem for genetically engineered mice real time monitori...
The digitized blood pressure signal is then Manchester-encoded and transmitted to an external receiver by a 433 MHz oscillator -based transmitter through FSK with a bias current of 120 IlA.
-
Wireless batteryless less-invasive blood pressure sensing microsystem for advanced biomedical application
The digitized blood pressure signal and the 1-bit RF power level data are then combined, Manchester-encoded, and transmitted to an external receiver by a 433 MHz oscillator -based transmitter through FSK with a bias current of 120 !
-
A wireless and batteryless 130mg 300µW 10b implantable blood-pressure-sensing microsystem for real-time genetically engineered mice monitoring
The digitized blood-pres- sure signal and the quantized 1b power level are then combined, Manchester- coded, and transmitted to an external receiver by a 433MHz oscillator -based transmitter through FSK modulation with a bias current of 120µA.
-
Towards a wireless microsystem for liquid analysis
The short bursts are produced by simply switching on and off a 433 MHz oscillator that is mixing the digital baseband modulating signal with an analogue carrier.
-
A 433 MHz −104 dBm OOK/ASK receiver with the dynamic range of 95 dB in 0.18-µm CMOS process
The LO signal is generated by a 433 MHz SAW oscillator .
Indicates content that may require registration and/or purchase.