-
Supplier: Gilson Company, Inc.
Description: through three stages of riffle-type chutes in series for sample reduction to 1/2, 1/4, or 1/8. Patented V-bottom chute design centers material from one stage for exact division in the following stage. A fraction selection lever sets internal gate position to direct sample fraction to
-
Supplier: Gilson Company, Inc.
Description: through three stages of riffle-type chutes in series for sample reduction to 1/2, 1/4, or 1/8. Patented V-bottom chute design centers material from one stage for exact division in the following stage. A fraction selection lever sets internal gate position to direct sample fraction to
-
Supplier: Gilson Company, Inc.
Description: through three stages of riffle-type chutes in series for sample reduction to 1/2, 1/4, or 1/8. Patented V-bottom chute design centers material from one stage for exact division in the following stage. A fraction selection lever sets internal gate position to direct sample fraction to
-
-
Supplier: Gilson Company, Inc.
Description: through three stages of riffle-type chutes in series for sample reduction to 1/2, 1/4, or 1/8. Patented V-bottom chute design centers material from one stage for exact division in the following stage. A fraction selection lever sets internal gate position to direct sample fraction to
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor
-
Supplier: HVACQuick.com
Description: warming it along the way and then propelling it into the room. Use the Directional Chute attachment and turning vanes to direct the warmed air left or right up to 45 degrees or straight to extend Heat Capture Chute. Easy plug in electrical (120 VAC, 25 watts), installs
-
Supplier: Lift Products, Inc.
Description: adjustable hold down bar secures the drum and accommodates drum heights of up to 43”. Custom hold down bar heights are available. With an up speed of only 25 seconds, material from a drum is quickly dumped at a 45-degree angle down the reinforced steel chute. Standard
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel Discharge Chute •
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
Chutes
(37 Companies)
Gears
(696 Companies)
Deburring and Chamfering Tools
(169 Companies)
Lining Services
(55 Companies)