-
Supplier: Oil-Rite Corp.
Description: Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Flexible Vinyl Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases,
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
-
Supplier: Oil-Rite Corp.
Description: Flexible Vinyl Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases,
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Designed around 45 degree helical cut gears, these gearboex operate at lower temperatures making them more efficient as compared with "floating" brands. Gear cases are also sealed to provide worry free duty. Choose either right hand or left hand rotation. There is a W.C. Branham (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
. Insert-A-Shaft gear boxes are the latest addition to W.C. Branham Inc.'s popular right angle gear box product line. Insert-A-Shafts are available in ratios of 1:1, 3:2 and 2:1. Designed around 45 degree helical cut gears, Insert-A-Shafts operate at lower temperatures making them more (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc.
More Information Top
-
CR4 - Thread: Why Full Scale Helicopters are not using Electric Motor Tail Rotor Unit?
The intermediate tail rotor gearbox is usually a 45 degree gearbox located at the root of the vertical stabilizer.
-
IMACS, the multiobject spectrograph and imager for Magellan: a status report
The principal guide camera is mounted on a pair of arc-shaped THK bearings, and positioned by a chain drive with a stepper- motor- gearbox combination which allows the camera stage to traverse a 45 - degree angular range.
-
Development of a high performance magnetic gear
If the low speed rotor is rotated 45 degrees (1/8 revolution) while the high speed rotor is kept fixed then the gearbox is producing maximum negative stall torque.
-
Manual railway infrastructure
The further losses of the installation in gear , generator and electrical system give one total effect degree of 30-45 %.
-
Discrete wavelet analysis of power system transients
Probe A is mounted vertically and senses radial displacement of the turbine shaft on the high pressure side, whereas probe B is mounted 45 degrees from the vertical and senses radial displacement on the low pressure side near the gearbox .
-
Fault localization for gear tooth failure in coupled mechanical systems
Figure 8 shows features from sensor A03, which was oriented in the 45 degree off of the vertical direction and the sensor is located on the output side of gearbox number one.
-
Study on the calculation method of the light mobile robot motor power
Pactural = Pmax/ηeffective Example 1: A robot, weight is m=100kg, max velocity V=3.6km/h=1m/s, max slope angleθmax= 45 degree , friction coefficientμ=0.2, wheel diameter D=0.4 … … turn velocity Rmax=6000rpm, please calculate motor power and gearbox ratio.
-
Introduction into the oil hydraulic system
1) Adjusting dynamics no working transverse forces on the piston shaft feasible b:, therefore large pivoting angles up to 45 ° and good originating behavior … … cheaply by b)-high effect degrees (bes. by a and c) a: (compact gear possibly) (control loops .
-
Electrical webs
… descent 211 -, synchronous 72 speed-regulators 221 182-operation 32 separating train 192 GPS 184 limit values 65, 68 fundamental frequency taktung 153 group drive 45 , 197 group change 124 … … 5 frame motor 193 gear -brake 207, efficiency 47 smoothing choke coil …
-
Dubbel
… gear Q 7 step identifying size, swallow identifying size R 17 -, step-pressure-identifying size R 17 -, step-effect degree R 17 step identifying … … drives G 119 stepless gear -CVT Q 9 stepless … … D 14 Submerskultivierung N 45 substrate limitation constant N …
Indicates content that may require registration and/or purchase.