-
Supplier: DigiKey
Description: TILT SWTICH 45 DEGREE 10-20A
- Tilt Angle: 45 degrees
- Operating Temperature: -40 to 131 F
-
Supplier: Econo Lift Limited
Description: Tilt angle 0-45 degrees (standard) Front retaining lip 8” high (standard) Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Hold down tabs on all four corners Lowered height 9” Power supplies A/C 110/1/60 volt Hand or foot operated
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 2 ft
- Length: 3 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Lift Products, Inc.
Description: feature provides the best ergonomic solution when loads have to be tilted for access. The tilt and lift features operate independently allowing the user to select the right degree of tilt and the most ergonomic elevation. The MMTLE series features electrically powered lift and
- Actuation: Electric Motor
-
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4 HP motor - 120v single
-
Supplier: Volktek Corporation
Description: withstand a high degree of vibration and shock and wide operating temperature from -40°C ~70°C. Not an ordinary industrial switch, the switch is engineered and designed especially for harsh & extreme industrial type applications. With its aluminum case, redundant DC power inputs, and
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: CMH Manufacturing Co.
Description: mechanical hand is also available. Specifications #2 #3 Cycle Time (Min.) 20 Sec. 25 Sec. Capacity (Max.) 100 lbs. (45.36 kg.) 200 lbs (90.72kg) Lift Height 12 in. (30.48cm) 12in. (30.48cm) Ram Stroke 30 in. (76.2cm) 36 in. (91.44cm) Rotate 90 Degrees 90 Degrees Tilt 36
-
Supplier: Security Camera Warehouse
Description: displaying clear-cut images of near or distant objects. With 300-degree pan and 135-degree tilt, the camera can achieve a wide range of view, giving users more comprehensive control over the monitored site. The PZ7111 is incorporated with VIVOTEK's self-developed Bach SoC;
- Camera Function: Video
-
Supplier: Fuji Impulse America Corp.
Description: with a tilt table whose angle can be adjusted to 5, 30, and 45 degrees. At the time of factory shipment, it is adjusted to 5. This allows the sealing of bags without spilling the liquid content. Not only good for watery items, CA series is also easy to use with the simple touch
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Liquid
- Industry: Food / Beverage, Industrial / General Use
- Closing Method: Heat Seal
-
Supplier: Visual Sound, Inc.
Description: Self-tensioning swivel mount, permits tilting through 45 degree forward and 80 degree backward
- Directivity: Cardioid, Directional
-
Supplier: Cessna Aircraft Company
Description: Multifunction Display (MFD) RH Primary Flight Display (PFD) RH Digital Audio Control Panel Cockpit Voice Recorder Controller Database Loading Unit (DBU) Installed on Tilt Panel (left to right): Oxygen Controls Cockpit Temperature Controls Fuel Controls Manual Ignition Control FADEC
-
Supplier: Larson Electronics LLC
Description: absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation 90-degree articulating head for greater lighting flexibility
-
Supplier: Electro-Sensors, Inc.
Description: MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
Supplier: SignalQuest, Inc.
Description: ±70 º dual axis, 360 º single axis, dual digital trigger outputs Description The tilt sensor module provides a digital level output if pre-programmed angle thresholds are exceeded. The two standard digital outputs can be configured at the factory as two different angle thresholds. In addition
- Tilt Angle: -70 to 360 degrees
- Accuracy: 1 degrees
- Operating Temperature: -40 to 185 F
- Type: MEMS
Find Suppliers by Category Top
Featured Products Top
-
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
four 100Mbps links simultaneously. Each channel is wired to RJ45 connectors for plug-and-play integration with standard network cables, switches, and cameras. This makes it an ideal rotary network connector for applications like pan-tilt-zoom (PTZ (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
air bearing provides frictionless motion in three degrees of freedom: unrestrained rotation about the vertical Z axis, and +/-45° tilt motion (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
engineered to fine tolerances. Diecast metal front and rear bezels fit flush in the case body – the new SL model’s front bezel is inclined at 18 degrees for a perfect viewing angle of the controls, displays etc. Extruded snap-on trims at front and rear cover all the front panel and case (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
±22 degrees. The power divider is a compact package measuring just 4.5 inches (L) x 2.50 inches (W) x 0.43 inches (H), weighs only 7.3-ounces, and comes with standard 2.4-mm female coaxial connectors with optional 2.92-mm “K” female connectors. (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
top sidewall at a 45-degree angle. The four bladed chopper operates at speeds up to 1,800 rpm and is powered by a 5 HP TEFC motor to ensure efficient dispersion and improved batch consistency. A pneumatically operated 4" dust-tight knife gate valve enables controlled discharge and simplified (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR used its proprietary design to produce this 18-member family of matched-line directional dividers (MLDD) with ultra-high performance over the broadband frequency range of 0.5 to 45.0 GHz. The new power dividers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
More Information Top
-
A shallow water inline multiplexed sensor system used for inwater tracking
The orientation problem was solved by having eight piezo rubber elements and eight tilt switches , 45 degrees apart.
-
http://eprints.lancs.ac.uk/13023/1/2006%2DLongterm.pdf
The first type of sensor present in the sensor node is the tilt switch: the combination of 9 tilt switches positioned at 45 degree angles from each other cover a very crude sense of tilt for the board in three planes (as …
-
Memorizing What You Did Last Week: Towards Detailed Actigraphy With A Wearable Sensor
The first type of sensor present in the sensor node is the tilt switch: the combination of 9 tilt switches positioned at 45 degree angles from each other cover a very crude sense of tilt for the board in three planes.
-
http://eprints.lancs.ac.uk/12528/1/iswc_2004.pdf
How a combination of four tilt switches can give a coarse ( 45 degree ) indication of tilt in one plane; the switch outputs are depicted below the graphs.
-
Spine versus porcupine: a study in distributed wearable activity recognition
How a combination of four tilt switches can give a coarse ( 45 degree ) indication of tilt in one plane; the switch outputs are depicted below the graphs.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-2848/FERDOUSI-DISSERTATION.pdf?sequence=1
As the magnetization direction of reference layer is tilted from 0 to 45 degree , the critical switching current density for a 2 ns pulse .
-
Spatial Light Modulators For Laser Beam Control
A thin film of material essentially acts as a switchable waveplate, where the optic axis can be switched through either 45 or 90 degrees (depending on the tilt angle of the molecules in the film) by switching the direction of ferroelectricity.
-
Beam steering optical switches using LCOS: The `ROSES' demonstrator
In order to minimize the insertion loss through the switch , the optimum liquid crystal tilt angle is 45 degrees .
-
Antenna Engineering Handbook, Fourth Edition > Reconfigurable Antennas
For instance, one design for a square spiral microstrip antenna uses switches placed at particular positions in order to deliver a broadside or 45 degree tilted beam over a common frequency bandwidth.30 The basic antenna structure consists of a single turn …
-
Novel electroclinic organosiloxane materials for optoelectronic devices
In order to gain maximum contrast in a birefringence device a tilt of 22.5 degree is required (i.e. a switching angle of 45 degrees in a bipolar electric field).
Indicates content that may require registration and/or purchase.