Products/Services for 480 Volt Time Delay Relays
-
Time Delay Relays - (286 companies)Last revised: December 11, 2024 Reviewed by: Scott Orlosky, consulting engineer Time delay relays and solid state timers use solid state electronic devices to provide a time delay. They may have displays, pots or other means of operator...Timer Function / Mode of OperationNumber of FunctionsNumber of Ranges -
Delay Lines - (98 companies)Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active. Image Credit: Colby Instruments | D & N Electronics | Digi-Key. Delay lines are devices... -
Safety Relays - (223 companies)Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays... -
Electromechanical Relays - (952 companies)...a pushbutton in order to test the relay circuit. Relays featuring time delays have adjustable speeds, allowing for delayed make or break times. Standards. BS EN 61810-1 -- Electromechanical elementary relays - Part 1: general requirements. SAE AS5363 -- General... -
Digital Delay Generators - (13 companies)...with multiple channels are also available. Both types are similar to pulse generators, but have a much finer timing resolution and a much lower time delay and width-jitter. Sophisticated devices that combine the functions of digital delay generators... -
Protective Relays and Monitoring Relays - (395 companies)...such as failure of a load tapchanger controller or by a sudden loss of customer load.Overvoltage relays may be instantaneous or time-delayed devices. Voltage regulation, bus and back- up protection, and generator protection are applications...
-
Solid State Relays - (703 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches...
-
Pneumatic Relays and Volume Boosters - (60 companies)Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function...
-
Time Servers - (19 companies)RS-232 or RS-485 communications; lettered IRIG time codes from the Inter-Range Instrumentation Group (IRIG); and alarms, events, timers, and relays. Time servers with one pulse per second (1PPS) and 10-MHz outputs are also available. Network protocols...
-
Ground Fault Relays - (31 companies)...ground faults. Under normal conditions, these devices are used with a separately-connected current transformer. Both the alarm range and the time delay are adjustable. Metered loop connections and LED indicators are also available. If the load...
Product News
-
Finder S.p.A. con unico socio
Time Delay Relays Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day. Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Type 12.31-0007 (Weekly, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount). Features include: Shortest programming interval: 1 h (12.31-0007). 15 min (12.31-0000) (read more)Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
VICFUSE
Class J Time-Delay Fuses for Motor Inrush Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse 's VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush current and still clears overloads and short circuits. Rated 600VAC/500VDC, 1A-600A, VJT provides 200kA AC / 100kA DC interrupting capacity. Typical applications include motor circuits, mains, feeders, branch... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
Time-Delay Class CC Fuse for Motor Protection Motor circuits frequently experience temporary inrush currents during startup, requiring protection devices that can tolerate these normal operating conditions without compromising fault protection. The Vicfuse VCTMP is a time-delay, current-limiting Class CC fuse designed specifically to address these challenges in industrial and commercial electrical systems. Designed according to UL248-4, the VCTMP fuse combines time-delay characteristics with high interrupting capability, allowing motors... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
UL Listed Class CC Time-Delay Fuses, 0.1-30A Vicfuse 's VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting capacity in a compact 10x38mm body. Its time-delay characteristic rides through motor inrush current without nuisance tripping -- where a fast-acting fuse would open prematurely. Shares its footprint... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
Time-Delay Class CC Fuse | Vicfuse UL Class Series Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption when overloads or short circuits occur. The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed to address these requirements in compact industrial installations. Developed according to UL248-4, the VCT combines delayed... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
UL Class G Time-Delay Fuses for Lighting Loads Lighting and heating branch circuits need compact protection that tolerates short switching surges without nuisance opening. Vicfuse 's VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse designed to UL248-5. It is rated 600VAC/300VDC for 0.5-20A and 480VAC/300VDC for 25-60A, with up to 100kA AC interrupting capacity. Class G fuse bodies change length by ampere range, so a fuse of a higher rating cannot be fitted into a holder sized for a lower one. Matching... (read more)Browse Fuses Datasheets for VICFUSE -
VICFUSE
Class CC Time-Delay Fuse 600V UL248-4 The VCTMP Series from VICFUSE is a Class CC, time-delay, current-limiting fuse engineered specifically for motor and motor branch circuit protection. Designed according to UL248-4, the VCTMP fuse provides dependable overcurrent protection while accommodating the temporary inrush currents typical of motor starting, helping prevent nuisance fuse operation during normal motor start-up conditions. The compact Class CC form factor allows the VCTMP to be used in space-constrained industrial control... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
Interpower
No Shipping Delays, No Problem North American hospital-grade cords and cord sets. International hospital-grade cords and cord sets. North American and International Cords. Cable. Inlets. We also supply high-quality products such as: Hospital-grade plugs and sockets. Hospital-Grade modules. IEC products. View are full range of products here. Need 1 or 100 power cords? 500? Let Interpower 's streamlined supply chain empower all your electrical cord and component needs! Call us at 641-673-5000 or 800-662-2290 or email us at... (read more)Browse AC Power Cords Datasheets for Interpower -
ASAP Semiconductor LLC
Relays Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and operating contact terminals, a relay may be used for the management of a single control signal or multiple. With their control of signals and their operational characteristics, relays also may convert smaller electrical inputs into larger outputs, increasing their uses and abilities. Capable of being either a switch or an amplifier... (read more) -
Automationdirect.com
Compact, DIN rail-mount phase monitoring relays to 500 VAC and feature a 10A SPDT relay output, LED status indication, and True RMS measurement technology for reliable operation with VFDs, generators, and other non-linear loads. The adjustable models offer configurable voltage thresholds, asymmetry settings, and time delays through convenient front-panel adjustments, eliminating the need for software or mobile apps. Select models include integrated PTC thermistor protection, reducing component count and panel space requirements by eliminating... (read more)
-
Technical evaluation of the proposed design modifications and technical specification changes on grid voltage degradation for the H. B. Robinson Nuclear Genera...
The licensee's analysis shows that this setpoint and time delay are satisfactory for 480 - volt Class IE loads as well as for relays , contactors, and other components whose functional performance would be inadequste because of under voltage.
-
Relay response to motor residual voltage during automatic transfers
*Mercury bottle relay with restriction orifice, instantaneous pickup, and time - delay dropout, connected directly to 480 - volt tines.
-
Crouzet | Relays | Product Catalog Search Results | Galco Industrial Electronics
No. of Phases: 3, Voltage Supported: 208~ 480 Volts , Amperage Supported: 5 Amps, Lo Pwr (Under Vltg) Trip, Variable Point Trip, Ph Loss Detect, Time Delay Trip (Sec): 0.1~10, Restart Delay (Sec): 1.5, Type of Display: LED Status Indicator, Mounting: DIN Rail, Certifications: UL;CSA, Output Relay : SPDT .
-
Crouzet | Catalog Search Results | Galco Industrial Electronics
No. of Phases: 3, Voltage Supported: 208~ 480 Volts , Amperage Supported: 5 Amps, Lo Pwr (Under Vltg) Trip, Variable Point Trip, Ph Loss Detect, Time Delay Trip (Sec): 0.1~10, Restart Delay (Sec): 1.5, Type of Display: LED Status Indicator, Mounting: DIN Rail, Certifications: UL;CSA, Output Relay : SPDT .
-
Crouzet | Catalog Search Results | Galco Industrial Electronics
No. of Phases: 3, Voltage Supported: 208~ 480 Volts , Amperage Supported: 5 Amps, Lo Pwr (Under Vltg) Trip, Variable Point Trip, Ph Loss Detect, Time Delay Trip (Sec): 0.1~10, Restart Delay (Sec): 1.5, Type of Display: LED Status Indicator, Mounting: DIN Rail, Certifications: UL;CSA, Output Relay : SPDT .
-
Arcing-Fault Relays for Low-Voltage Systems
of Standard Oil Company of New Jersey. time - delay relays and shunt-trip devices,. .... Systems in the USA are nearly all 480 volts , these devices are connected phase-to- .
-
Symcom | Relays | Product Catalog Search Results | Galco Industrial Electronics
Protection Relays , 201A Series. .... No. of Phases: 3, Voltage Supported: 190~ 480 Volts , Lo Pwr (Under Vltg) Trip, Ph Rvrse/Rotatn Detect, Voltage Unbalance Detect, Time Delay Trip (Sec): 4, Restart Delay (Sec): 2, Type of Display: LED Status Indicator, Mounting: Plug-in, Certifications: UL;CE .
-
460 SERIES | Symcom | Protection Relays | Product Catalog Search Results | Galco Industrial Electronics
Protection Relays , 460 Series. .... No. of Phases: 3, Voltage Supported: 190~ 480 Volts , Hi Pwr (Over Vltg) Trip, Lo Pwr (Under Vltg) Trip, Voltage Unbalance Detect, Time Delay Trip (Sec): 4, Restart Delay (Sec): 1~500, Var Restart Delay, Type of Display: LED Status Indicator, Mounting: Surface, Certifications: UL .
-
C | Product Catalog Search Results | Galco Industrial Electronics
Protection Relays , 201A Series. .... No. of Phases: 3, Voltage Supported: 190~ 480 Volts , Amperage Supported: 10 Amps, Hi Pwr (Over Vltg) Trip, Lo Pwr (Under Vltg) Trip, Variable Point Trip, Ph Loss Detect, Ph Rvrse/Rotatn Detect, Voltage Unbalance Detect, Voltage Unbalance Pct.: 2~8, Time Delay Trip (Sec): 1~30, Restart Delay (Sec): 1~500, Rapid Cycling Detect, Var Restart Delay, Manual Reset, Type of Display: LED Status Indicator, Certifications: UL;cUL, Comments: 600V SOCKET AVAILABLE .
-
Galco Industrial Electronics Product Catalog
Protection Relays , 201A Series. .... No. of Phases: 3, Voltage Supported: 190~ 480 Volts , Amperage Supported: 10 Amps, Hi Pwr (Over Vltg) Trip, Lo Pwr (Under Vltg) Trip, Variable Point Trip, Ph Loss Detect, Ph Rvrse/Rotatn Detect, Voltage Unbalance Detect, Voltage Unbalance Pct.: 2~8, Time Delay Trip (Sec): 1~30, Restart Delay (Sec): 1~500, Rapid Cycling Detect, Var Restart Delay, Manual Reset, Type of Display: LED Status Indicator, Certifications: UL;cUL, Comments: 600V SOCKET AVAILABLE .
Indicates content that may require registration and/or purchase.