-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-Bit DAC, 1-Ch, 4-20mA Current Output, 24-HTSSOP Product overview: DAC7750IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers
- Pin Count: 24
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-bit, single-channel, programmable current output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC7750IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Pin Count: 40
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20 MA. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20 MA,
- Pin Count: 40
- Resolution: 16 bits
- Power Dissipation: 200 milliwatts
- Operating Temperature: -40 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit Single-Channel Programmable Current/Voltage Output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC8760IRHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Pin Count: 40
- Operating Temperature: -40 C
-
Supplier: Richardson RFPD
Description: range can be programmed to 4 mA-20 mA, 0 mA-20 mA or an overrange function of 0 mA-24 mA. The AD420 can alternatively provide a voltage output from a separate pin that can be configured to provide 0 V-5 V, 0 V-10 V, ±5 V or ±10 V with
-
Supplier: Win Source Electronics
Description: Number of Pins: 20 Resolution: 1.5 B Settling Time: 1 µs Number of Converters: 1 Conversion Rate: 286 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: TSSOP Sampling Rate: 286 ksps Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand
- Pin Count: 20
- Power Dissipation: 2.7 milliwatts
- Sample Rate: 286 kSamples/Sec
- SNR: 78 dB
-
Supplier: Win Source Electronics
Description: Dissipation: 8 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 4.3 mW Nominal Supply Current: 1.6 mA Integral Nonlinearity (INL): 4 LSB Number of DAC Channels: 1 Signal to Noise Ratio (SNR): 78 dB Supply Type: Single Differential Nonlinearity: 1
- Pin Count: 20
- Power Dissipation: 8 milliwatts
- Sample Rate: 480 kSamples/Sec
- SNR: 78 dB
-
Supplier: 4D Systems Pty. Ltd.
Description: UART to USB USB to RS-232 converters USB to RS-422/RS-485 converters Upgrade legacy RS232 devices Make PDA and cellphone USB interface cables Serial Interface for barcode readers, POS terminals, etc. The cable is designed specifically to interface directly with all 4D devices that use
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Microchip Technology, Inc.
Description: Doze modes with fast wake-up Analog-to-Digital Converters (ADCs): 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion 2 and 4 simultaneous samples (10-bit ADC) Up to 6 input channels with auto-scanning Conversion start can be manual or synchronized with 1 of 4 trigger sources
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Digital Signal Processors (DSP) - 16-bit DSC for Precision Motor Control, PWM a -- DSPIC33FJ128MC204Supplier: Microchip Technology, Inc.
Description: Wake-up/Interrupt-on-Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configuration All digital input pins are 5V tolerant 4 mA sink on all I/O pins System Management: Flexible clock options: External, crystal, resonator, internal RC,
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: fractional/ integer multiplier Single cycle Multiply-Accumulate (MAC) operation 40-stage Barrel Shifter Dual data fetch Operating Conditions Wide operating voltage range (2.5V to 5.5V) Industrial and Extended temperature ranges Peripheral Features High current sink/source I/O pins: 25 mA/25
- Clock Speed: 120 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 48 KB
- Number of Timers: 5
-
Supplier: ACCES I/O Products, Inc.
Description: board you can manually select a 4-20 mA current range. In that latter case, the current input is converted to a special analog voltage range that will yield full 12-bit resolution and there can be up to eight inputs. In applications that require mixed voltage and current inputs,
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: board you can manually select a 4-20 mA current range. In that latter case, the current input is converted to a special analog voltage range that will yield full 12-bit resolution and there can be up to eight inputs. In applications that require mixed voltage and current inputs,
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: voltage ranges are available: 0-10V, 0-5V, offset voltage ranges of +1.25V to +3.75V and 1.25V to 6.25V, and ±10V, ±5V, ±2.5V, and ±1.25V bipolar. Further, by placing jumpers on the card you can manually select a 4-20 mA current range. In that latter case, the current input is
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: dsPIC30F SMPS & Digital Power Conversion 16-bit Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to DC Converters •
- Clock Speed: 120 MHz
- Internal RAM Size: 0.5 KB
- Internal ROM Size: 12 KB
- Number of Timers: 3
-
Supplier: Infineon Technologies AG
Description: Stop- and Sleep Mode Low-Drop Linear Voltage Regulator 3.3 V, 150 mA for main supply, 250 mA peak Low-Drop Linear Voltage Regulator 5 V, 100 mA, protected features for off-board usage High-Speed CAN transceiver supporting FD communication up to 5 Mbit/s according to ISO
- Output Voltage (Volt): 3.3 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
current: up to ±25 mA per channel Reference: integrated 2.5 V precision reference Interface: 50 MHz SPI with CRC How It Helps Engineering and Procurement Teams Faster signal (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
8B isoLynx® SLX300 Data Acquisition System 4-20mA Transmitters DSCT Loop Powered Two (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
of a variety of bulk solids, the CentriFlow® Low Flow Meter can measure flows down to 0.13 ft3/min. and provides you with a 4-20 mA signal that is proportionate to mass flow. The CentriFlow® Low Flow Meter provides outputs of both flow rate and total that can be sent to any PLC or other (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
, high performance DIN DSCA, and digital SCMD; 4-20mA transmitters: DSCL and DSCP loop isolators and transmitters, and DSCT DIN 2-wire transmitters; data acquisition & control systems: MAQ® 20, isoLynx® SLX200 and SLX300, and the Data Acquisition System Builder (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
any sensor with a DC or 4-20mA output. • Encoder Input Module, (EIM): Connects with any rotary encoder or other device with a TTL output. With these connections, all readings can be sent to a PLC or PC seamlessly (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
More Information Top
-
Advances in Mechatronics and Control Engineering
The A/D converter is MCP3004 made by American Micro chip Company; the monostabillity trigger is 74HC123 from TI Company. The circuit can measure 1 road pulse water meter, 4 - 20 mA current signal from pressure sensors, 4-20mA current signals from fluid level indicators and 1 road switches alarm signal in the meantime.
-
Green Power, Materials and Manufacturing Technology and Applications II
Output signal : 4 ~ 20mA A/D converter design The design of A/D converter chip 's serial Ti chip TLC2543 [3], A/D converter TLC2543 and PLC as the interface circuit, it was a use of 12-bit successive approximation analog switched-capacitor ADC , on-chip 14-bit channels …
-
Communication Systems and Information Technology
The main function of the data acquisition system is to convert the received four 4 ~ 20mA analogy signal from sensor to digital signal through A/D converter . Then the digital signal will be sent to the PC via the USB communication interface control chip .
-
Advanced Electrical and Electronics Engineering
System first uses the MAX490 as a level converter chip to convert the RS485 signal into a TTL level sig- nal, the signal is isolated through a photo coupler and sent into the IO port of the FPGA. 2) Position Transducer: The output of the position transducer is 4 - 20mA analog sig- nal, it is converted to 0.48-2.4V voltage signal with a 120Ω precise resistor.
-
http://www.nxp.com/documents/data_sheet/LH79524_525_N.pdf
… Management – 32.768 kHz Oscillator for Real Time Clock – 10 MHz to 20 MHz Oscillator and On- chip PLL – Active, Standby … … – Active Mode: 85 mA (MAX.) – Standby Mode … … • Analog-to-Digital Converter /Brownout Detector – 10 … … Timers with PWM capability • Real Time Clock – 32-bit Up-counter with Programmable Load – Programmable 32-bit Match Compare Register • Programmable General Purpose I/O Signals – LH79524: 108 available … … 64 k (LH79524) or 4 k (LH79525) Direct Colors …
-
Computer and Computing Technologies in Agriculture IV
Transmitter module transfers digital data to 4 - 20mA output by IC AD694. This chip links with the module’s 12bit DAC converter , and transfers 0-2V which DAC output into standard current signal .
-
Integrated optoelectronic circuits with InP-based HBTs
This chip , containing over 2000 transistors, is comprised of a photodiode, transimpedance amplifier, limiting amplifier, clock and … … in addition to the photodetectors and transimpedance amplifiers.11 Another OEIC, a 4 -bit flash analog-to-digital converter contains 4 photodiodes for the differential analog input signal and two clock inputs … … is as high as 20 mA .12 We also describe …
-
Development and Application of a Dual-Parameter Instrument for Steam Two Phase Flow
… the restricting orifice, the circle change of the differential pressure was generated in its two sides,and the continious changing differential pressure signal and the the pressure signal will be changed into 4 ¿ 20 mA current signal by the differential pressure … The signal is converted to the digital quantity by A/D converter ,and the single- chip microcomputer can calculate the parameters of the steam/water two phass flow in virtue of the pressure signal,calculate the mean differential pressure and the its corresponding pulsating …
-
FPGA-based reconfigurable processor for ultrafast interlaced ultrasound and photoacoustic imaging
The commercial ultrasound receiving boards contain a micro chip (ad9272-65EBZ, analog devices Inc., norwood, Ma ) [ 20 ], which has a programmable octal low-noise amplifier (lna), variable … … VGa), anti-aliasing filter (aaF), and an- alog-to-digital converter (adc) with 40 MHz … The FPGa board contains a Virtex- 4 Xilinx FPGa (Xilinx Inc., san Jose, ca), and a UsB interface that allows interfacing with … … chip (e.g., gain, bandwidth, etc.). also, the FPGa captures the octal low-voltage differential signals (lVds) of double data …
-
Mechatronics and Industrial Informatics
In this paper the A/D converter is 24 bits high-precision A/D converting chip AD7712, which could convert the ratio of the output voltage to the variation of the resistance to linearity. The input signal of the pressure sensor is ( 4 ~ 20 ) mA DC current, and the input of the A/D should be (0~2.5)V voltage signal, it is necessary to convert and adjust the signal firstly.
Indicates content that may require registration and/or purchase.