-
Supplier: Advance Security Products
Description: Professional Windows 7 Geovision DVR 4 Channel These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 4 channel DVRs. You may select all the way up to the GV1480-16 with full 16 Audio from
-
Supplier: Clinton Electronics Corporation
Description: Search by channel, time, date, motion, or sensor inputs., Multiple recording rates for schedule, motion, event, time, and day., Uses same SMS Remote software as the Pro Series DVR.
- Number of Video Inputs: 4
- Image Storage Capacity: 500,000 MB
- Operating Temperature: 41 to 104 F
- Features: Data Compression, Event / Motion Detection, Zoom Capability
-
Supplier: IC Realtime, LLC
Description: Linux OS H.264E/MPEG-4 decoding & H.264 dual-stream encoding Up to 20 channel with1080P realtime live view 4 channle D1 Analog & 4 channel@D1 / 2 channel@720P / 1 channel@1080P IP camera inputs Auto Discovery of Network Cameras Support remote network
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
-
Supplier: IC Realtime, LLC
Description: The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option The no-fan, anti-vibration design also makes these DVR's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of "noise
- Number of Video Inputs: 4
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
- Recording Media: Hard Drive
-
Supplier: IC Realtime, LLC
Description: ICRealtime's MAX series of DVRs come in a range of 4, 8 and 16 channel platforms. They are designed to provide an economical solution without sacrificing operational and recording quality standards. The MAX Series DVR uses H.264E (Enhanced H.264) compression technology
- Number of Video Inputs: 4 to 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: TelephoneStuff.com
Description: software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 16 cameras - 4 channel audio recording - Dual
- Digital Video Output: USB
-
Supplier: TelephoneStuff.com
Description: software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 8 cameras - 4 channel audio recording - Dual
- Digital Video Output: USB
-
Supplier: Renesas Electronics Corporation
Description: high throughput rate that closely approaches the theoretical limit of PCIe x1 interface. The TW6865 is able to simultaneously decode and transfer 4 real time D1 video, or up to 16-channel non-real time D1, plus 8-channel audio. The TW6865 decreases the complexity and workload of
- Number of Channels: 4 #
-
Supplier: Tripp Lite by Eaton
Description: High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP v2.2 and EDID. Plug-and-play functionality requires no
- Type: 115 VAC, 230 VAC
- Features: Audio Capability
-
Supplier: Tripp Lite by Eaton
Description: a maximum distance of 39.4 feet between source and display.Maintains 4K x 2K Video Resolutions and Rich Stereo SoundThe B118-004-UHD 1 x 4 HDMI splitter maintains full 3D and video resolutions up to 3840 x 2160 at 30 Hz and 36-bit Deep Color (12 bits per channel). It also
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Features: HDMI
-
Supplier: Renesas Electronics Corporation
Description: The TW6869 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality eight-channel NTSC/PAL/SECAM video decoders that convert analog composite video signal
- Number of Channels: 8 #
-
KVM Switches - 4-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing -- B004-HUA4-KSupplier: Tripp Lite by Eaton
Description: centers and other A/V devices for a home theater system with 1080p resolution Improve productivity at work with 4-way system control Save money and space by sharing USB peripherals, such as a printer and external hard drive, among all computers Package Includes B004-HUA4-K 4-Port
- Number of Users: 1
- Operating Temperature: 32 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP v2.2 and EDID. Plug-and-play functionality requires no software
- Type: 115 VAC, 230 VAC
- Features: Audio Capability
Find Suppliers by Category Top
Featured Products Top
-
Site software is being enhanced to account for: The unique electrical and structural properties of lunar regolith and bedrock Scattering effects caused by crater topology and surface roughness Multipath propagation and Doppler effects in non (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Introduction The Maury Automated Tuner System Software (ATS v5.00) is the easiest-to-use, yet most advanced, and most powerful device characterization software in the world. It brings together a comprehensive suite of software tools that greatly simplifies device (read more)
Browse Calibration Instruments Datasheets for Maury Microwave -
BX4 line are long operational lifetime, a high cogging-free output torque and no adhesive bonded joints. This makes them ideal for many applications like robotics, automation, medical, machinery, aerospace and aviation. The new (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
BX4 line (available with custom firmware upon request). An integrated encoder, now offered in a robust housing, is available in four factory programmable resolutions from 32, 64, 128 to 256 pulses plus an index channel. A line driver version with differential signal output is now available upon request. (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
its memory type (LPDDR4 SDRAM), density (16 Gb), and organization (x32 interface) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5ANAG6NCJR-XNC is designed for professional applications including servers, embedded computing, networking equipment, and high-capacity DDR4 subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its memory (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
memory type (DDR4 SDRAM), density (8 Gb), and organization (512M × 16) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
TOP SPECIFICATIONS - Bandwidth: MSO7104X: 1GHz. MSO7204: 2GHz Channels: 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, while the EMX-7014, 7015 and 7016 are ideal for general purpose applications not requiring ultra high accuracies. FEATURES (4) Independent Channels 1Ω Resistance Increments Precision Sensor Simulation Capability Low Thermal Offset (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power
More Information Top
-
pico 2000 software help - Free Drivers Download | Request and Support Forums
I have a dvr 4 channel card that runs from pico2000 software .
-
pico 2000 software help - Free Drivers Download | Request and Support Forums
I have a dvr 4 channel card that runs from pico2000 software .
-
pico 2000 software help - Free Drivers Download | Request and Support Forums
I have a dvr 4 channel card that runs from pico2000 software .
-
network dvr - offers from network dvr manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 4 channel dvr , stand alone dvr, usb dvr software , cmos h.264 dvr ] .
-
h.264dvr - offers from h.264dvr manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 4 channel dvr , stand alone dvr, usb dvr software , cmos h.264 dvr ] .
-
h.264 standalone dvr - offers from h.264 standalone dvr manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 4 channel dvr , stand alone dvr, usb dvr software , cmos h.264 dvr ] .
-
Networking Device Manufacturers in CCTV DVR, Networking Device Suppliers & Exporters in CCTV DVR Directory
[ Related Keywords : 4 channel dvr , stand alone dvr, usb dvr software , cmos h.264 dvr ] .
-
Network Camera - Network Camera Manufacturers, Suppliers
[ Related Keywords : 4 channel dvr , stand alone dvr, usb dvr software , cmos h.264 dvr ] .
-
software dvr card ( Page 16 ) - offers from software dvr card manufacturers, suppliers, exporters & wholesalers
x 4 Channel USB DVR 1 x USB Connection Cable 1 x Software & Driver CD 1 x 15m Cable ...
-
Problem with Solidex DVR04 4 channel | Techie7 - Free Technical Help
The DVR is a Solidex DVR04 4 channel with 160gb hard drive,the software is PCViewer vers.3.8.0.
Indicates content that may require registration and/or purchase.