-
Supplier: Cole-Parmer
Description: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit!- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Cole-ParmerDescription: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit!- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Cole-ParmerDescription: class="cp-accordion">
These multi-channel peristaltic pumps let you individually control the flow and direction...
of each channel from the intuitive keypad or via your computer—expanding your benchtop pumping capabilities with a single compact unit!- Maximum Discharge Flow: 0.00924602175 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Clark SolutionsDescription: 6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers
- Maximum Discharge Flow: 0.001717118325 to 0.0043852560300000005 GPM
- Media Temperature: 122 F
- Discharge Size: 0.040551203 inch
- Power Source: DC Powered
Supplier: Metrohm USA, Inc.Description: Module for installation in the module plate of the Pick&Place of the OMNIS Sample Robot. This workstation is equipped with two rinsing pumps and two aspiration pumps each. They are used to clean the sensors in two Pick&Place modules and to empty the sample beaker after the analysis
- Pump Type: Dosing Pumps
Supplier: Cole-ParmerDescription: computer, or remote control These multichannel programmable pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows flow rate or rpm when pump is running. Use the MAX button to
- Maximum Discharge Flow: 0.0029058925499999997 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Features: Peristaltic Pumps
Supplier: Watson Marlow Pumps GroupDescription: Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller pumps accept LoadSure™ elements
- Maximum Discharge Flow: 4.8 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: PumpWorks Inc. (The)Description: Each pump system is complete with pumphead, drive, full set of cassettes, power cord and operators manual. Three Modes of Operation: Flow, Timed Flow, Programmable Cycle Dispensing Tachometer out: 0-20 mA, 4-20 mA, 0-10VDC, or TTl pause Specifications for 4/8 Pumphead No. of
- Features: Peristaltic Pumps
Supplier: Watson Marlow Pumps GroupDescription: pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Watson-Marlow Fluid Technology GroupDescription: Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy tube change and optimal tube performance The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which
- Maximum Discharge Flow: 0.0216621081 GPM
- Power Source: AC Powered, DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
Supplier: Watson Marlow Pumps GroupDescription: The 400F/D is our standard instrument quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can adjusted to produce higher pressures. The pump is available with four
- Maximum Discharge Flow: 0.0216621081 GPM
- Power Source: AC Powered, DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
Supplier: Watson-Marlow Fluid Technology GroupDescription: The Watson-Marlow 120U/R, 120S/R and 120F/R comprise a 102R quick-change pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness silicone tubing in sizes from 0.5 to 4.8mm internal diameter. The pump gives flow rates up to 54
- Maximum Discharge Flow: 0.000079251615 to 0.0137369466 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
Supplier: Watson Marlow Pumps GroupDescription: Two-year warranty Twenty-four-hour-duty rated Manual speed control. For auto-control, purchase 205U/CA Flow-rates up to 18.4 ml/min per channel Membrane keypad and menu control of all functions 4, 8, 12, 16, 20, 24, 28 or 32 channel versions Eight stainless steel rollers
- Maximum Discharge Flow: 0.0058117850999999995 GPM
- Power Source: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
Supplier: Metrohm USA, Inc.Description: Dimensions in mm (W/H/D) - 280/530/500 Capacity 56 sample vessels of 10 mL each (sample volume: 5 - 12 mL) Pump Pump type: 2-channel peristaltic pump Pump tubing material: PVC (Tygon®) Speed: ±6 rpm - ±90 rpm Pressure: max. 0.4 MPa (4 bar)
Supplier: Metrohm USA, Inc.Description: Dimensions in mm (W/H/D) - 280/530/500 Capacity 28 sample vessels of 50 mL each (sample volume: 25 - 50 mL) Pump Pump type: 2-channel peristaltic pump Pump tubing material: PVC (Tygon®) Speed: ±6 rpm - ±90 rpm Pressure: max. 0.4 MPa (4 bar)
Supplier: Metrohm USA, Inc.Description: The 940 Professional IC Vario TWO/SeS/PP is the intelligent two-channel IC instrument with sequential suppression (one channel) and a peristaltic pump for suppressor regeneration. The instrument can be used with any separation and detection methods. Typical areas of
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: indicator, flow restrictor and high pressure pump tubing. All you need is a peristaltic pump with a pump head capable of handling 6.4 mm OD tubing (size 16). Running 2 Vivaflow 200 cassettes in parallel For speeding up the concentration, two Vivaflow 200 cassettes
- Sample Size: 499.99981072944496 to 4,999.998107294449 cc
- Filtration Area: 0.02 mm²
- Hold Up Volume: 5.3 cc
- Pressure: 58.01508 psi
Supplier: Sartorius Lab Instruments GmbH & Co. KGDescription: tubing, flow restrictor, one series interconnector and high pressure pump tubing. All you need is a peristaltic pump with a pump head capable of handling 6.4 mm OD tubing (size 16). Running more than two Vivaflow 50 devices in parallel and series For speeding up
- Sample Size: 100 to 4,999.998107294449 cc
- Filtration Area: 0.005 mm²
- Hold Up Volume: 1.5 cc
- Pressure: 43.51131 psi
Find Suppliers by Category Top
Peristaltic Pumps (314 Companies)Turbine Pumps (249 Companies)Vacuum Pumps and Vacuum Generators (843 Companies)Tubing (2,416 Companies)Water Pumps (863 Companies)Featured Products Top
-
peristaltic pump Optional laminar flow integration Optional UV lamp Optional printer and Industry 4.0 integration (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Marposs Corp -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
(Left Ventricular Assist Device) Tunnellers Peristaltic Pump components Specialized Surgical Tools Laser Holders Canulas Implanted IV Ports Surgical Retractors Cytometer Components Bed Mounting hardware (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Oscillograph ATO1004 - Automotive Tablet Oscilloscope The ATO1004 is a high-performance automotive diagnostic oscilloscope from the ATO Series, designed specifically for professional vehicle maintenance and troubleshooting. This 100MHz bandwidth, 4-channel tablet (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
reliability MULTI-CHANNEL FLEXIBILITY WITH SUB-PANELS This is where the PS-8 truly shines. One main unit can support up to 4 channels using cost (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
EP®63 engineered plastics bearings as well as metal-polymer bearings DP4® and (read more)
Browse Aerospace Bearings Datasheets for GGB -
-Vacuum Pumps: Often cryopumps or turbomolecular pumps, which achieve the ultra-high vacuum (UHV) levels required for space simulation (10-4 to (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
: Key Parameter Buyer Requirement Ingiant Solution Circuit Configuration Multi-channel power & signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Cranfield University
Cranfield Health
A Spectec Perimax 12, 4 channel peristaltic pump was calibrated with water through both the sample and control flow cells.
-
Evaluation of a new wall‐jet flow‐through cell for commercial ion‐selective electrodes in flow injection potentiometry
The flow injection system used in this study consisted of a FIAlab system from Alitea (Medina, WA, USA) equipped with a 4 channel peristaltic pump and a rotary injection valve that employed an exchangeable sample loop [7].
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Gilson Minipuls 2 4 Channel Peristaltic Pump FWD.
-
RENEWABLE ENERGY AND ENVIRONMENTAL SUSTAINABILITY USING BIOMASS FROM DAIRY AND BEEF ANIMAL PRODUCTION
chemicals are replenished into the system and spent chemicals are removed using two different 4 channel peristaltic pumps .
-
Chemical and mechanical stability of hematite iron-ore in seawater
Waterflow through the columns was regulated with a 4 channel peristaltic pump (range: 150 ml/min - 1 ml/min).
-
Gas phase measurements of hydrogen peroxide in Greenland and their meaning for the interpretation of H2 O2 records in ice cores
The very simple continuous flow system, shown in figure 2, has no injection valve and only 4 peristaltic pump channels .
-
Electrokinetic Remediation of Fluorine‐ C ontaminated Soil Using Approaching Cathodes
…4 cm  6 cm  8 cm); (ii) the soil cell (10 cm  6 cm  8 cm); (iii) the electrolyte reservoir; (iv) the direct-current power supply (GPC6030D, Gwinstek, China); (v) 4 - channel peristaltic pump (BT00-300T/DG-4, Longerpump…
-
Determination of Lead in Heavy Oil by Flow Injection‐Flame Atomic Absorption Spectrometry
The flow injection system consisted of a 4 ‐ channel peristaltic pump , two 6‐way rotary injection valves containing a microcolumn of Chelex‐100 resin, and a flame atomic absorption spectrometer, allowing the determination of lead at a concentration as low as ppb.
-
A Stopped Flow Injection – Chemical Relaxation – Catalytic Spectrophotometric Procedure for the Determination of Cobalt
An FIA-2400 flow injection system (Xintong, China) equipped with a pair of 4 - channel peristaltic pumps is employed.
-
Preconcentration of metal dithiocarbamate complexes on C18-bonded silica gel for neutron activation analysis
The flow rate of the solution was controlled between 1.0 and 1.5 ml/min using a 4 - channel per- istaltic pump (Buchler Instruments).
Indicates content that may require registration and/or purchase.