-
Supplier: ValueTronics International, Inc.
Description: The 3024 is a Directional Coupler from Narda. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Frequency
- Frequency Range: 8,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: Fairview Microwave Inc.
Description: directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC3207-30 from Fairview Microwave is rated for a 12.4 GHz minimum frequency and a 18 GHz maximum frequency. Our
- Frequency Range: 12,400 to 18,000 MHz
- Coupling: 30 dB
- RF Coupler Type: Uni-Directional
-
Supplier: Fairview Microwave Inc.
Description: directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC3207-20 from Fairview Microwave is rated for a 12.4 GHz minimum frequency and a 18 GHz maximum frequency. Our
- Frequency Range: 12,400 to 18,000 MHz
- Coupling: 20 dB
- RF Coupler Type: Uni-Directional
-
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor
- Frequency Range: 1,000 to 50,000 MHz
- Average Power: 20 watts
- Coupling: 13 dB
- Directivity: 10 dB
-
Supplier: KRYTAR, Inc.
Description: The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.0 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard
- Frequency Range: 4,000 to 20,000 MHz
- Average Power: 20 watts
- Coupling: 10 dB
- Directivity: 15 dB
-
Supplier: KRYTAR, Inc.
Description: Coupling (with respect to output) of 30 dB, ±1.0 dB and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss of <1.0 dB (includes coupled power) Directivity of 12 dB, Maximum VSWR 1.45 (any port), Input Power Rating is 20 W average and 3 kW peak. The
- Frequency Range: 500 to 18,500 MHz
- Average Power: 20 watts
- Coupling: 30 dB
- Directivity: 12 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor
- Frequency Range: 1,000 to 65,000 MHz
- Average Power: 20 watts
- Coupling: 13 dB
- Directivity: 10 dB
-
Supplier: Fairview Microwave Inc.
Description: directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC0412-06 from Fairview Microwave is rated for a 4 GHz minimum frequency and a 12.4 GHz maximum frequency.
- Frequency Range: 4,000 to 12,400 MHz
- Average Power: 50 watts
- Coupling: 6 dB
- RF Coupler Type: Uni-Directional
-
Supplier: Fairview Microwave Inc.
Description: directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC2034-10 from Fairview Microwave is rated for a 1 GHz minimum frequency and a 4 GHz maximum frequency. Our
- Frequency Range: 1,000 to 4,000 MHz
- Average Power: 50 watts
- Coupling: 10 dB
- RF Coupler Type: Uni-Directional
-
Supplier: Werbel Microwave LLC
Description: The WMC-7-12.4-20dB-S is a high-frequency stripline directional coupler from Werbel Microwave, covering the 7 to 12.4 GHz range with 20 dB nominal coupling (±1.25 dB). It supports average forward and reverse power levels up to 50 W, with a 1 W termination power limit.
- Frequency Range: 12,400 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: Comtelco Industries, Inc.
Description: 4-PORT OR QUAD COUPLER STACKER, 800-970MHz FEMALE "N" TERMINATIONS
- Frequency Range: 800 to 970 MHz
- Average Power: 125.00000000000038 watts
- Coupling: 0.4 dB
- Insertion Loss: 0.4 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: 4 waveguide ports, corrosion-resistant 316 stainless steel epoxy coating
- Operating Frequency Range: 26.5 to 40 GHz
- EIA Waveguide Size (WR): 28
- VSWR: 1.05 :1
- Coupling: 50 dB
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you
- Frequency Range: 1,000 to 4,000 MHz
- Average Power: 500.00000000000006 watts
- Coupling: 30 dB
- Directivity: 15 dB
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers 50 Ohms High Power Directional Couplers from 100 Watts to 600 Watts, connectors can be type N male/female, coupling port is SMA female by default, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you
- Frequency Range: 400 to 13,000 MHz
- Average Power: 500.00000000000006 watts
- Coupling: 30 dB
- Directivity: 15 dB
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DQ(400/6000)-20S is a 20dB directional coupler that operates from 0.4 to 6 GHz and can handle up to 50 Watts . This SMA directional coupler offers 16 dB directivity and 1.3:1 max VSWR. The package interface uses SMA on all of the ports. Key
- Frequency Range: 400 to 6,000 MHz
- Average Power: 50 watts
- Coupling: 20 dB
- Directivity: 16 dB
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DQ(400/6000)-10S is a 10dB directional coupler that operates from 0.4 to 6 GHz and can handle up to 50 Watts . This SMA directional coupler offers 16 dB directivity and 1.3:1 max VSWR. The package interface uses SMA on all of the ports. Key
- Frequency Range: 400 to 6,000 MHz
- Average Power: 50 watts
- Coupling: 10 dB
- Directivity: 16 dB
-
Supplier: Newport MKS
Description: The F-CPL-M14850 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 850 nm operating wavelength. This 1x4 coupler features a fully ruggedized black plastic
- Operating Temperature: 0 to 70 C
- Cable Type: Multimode
- Features: Other
-
Supplier: Newport MKS
Description: The F-CPL-M14130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x4 coupler features a fully ruggedized black plastic
- Operating Temperature: 0 to 70 C
- Cable Type: Multimode
- Features: Other
-
Supplier: Newport MKS
Description: The F-CPL-S14130 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a center wavelength of 1310 nm in package type C. This product has bare fiber
- Features: Other
- Cable Type: Single Mode
-
Supplier: Merrimac Industries, Inc.
Description: loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal
- Frequency Range: 1,800 to 2,000 MHz
- Insertion Loss: 0.35 dB
- VSWR: 1.45 :1
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Merrimac Industries, Inc.
Description: loss is maintained at all of the coupled ports, since the direct-path loss of previous couplers is added. Each of the paths through a divider / combiner pair have equal insertion phase, but the individual port paths do not. Accurate phase and amplitude balance make them ideal
- Frequency Range: 3,300 to 3,700 MHz
- Directivity: 15 dB
- Insertion Loss: 0.25 dB
- VSWR: 1.3 :1
-
Supplier: Newport MKS
Description: The F-CPL-M18130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x8 coupler features a fully ruggedized black plastic
- Operating Temperature: 0 to 70 C
- Cable Type: Multimode
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-HC(4000/18000)-90S is a 90 degree hybrid coupler that operates from 4 to 18 GHz and can handle up to 30 Watts . This SMA hybrid coupler offers 16 dB Isolation and 1.5:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key
- Frequency Range: 4,000 to 18,000 MHz
- Average Power: 30.000000000000004 watts
- Coupling: 3 dB
- Insertion Loss: 1 dB
-
Supplier: Qorvo
Description: The QM57518 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 2 Antenna Ports and a Bi-directional Coupled Output Port. The amplifiers supports GSM and EDGE Class 12 covering GSM850/GSM900 and DCS1800/PCS1900 bands. The MB
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transmitter Only
-
Supplier: Mini-Circuits
Description: the test system. Custom configurations are available upon request. ZT-392 integrates 4 x 4-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 0.4 to 1.6 dB
- Isolation: 23 dB
- 0º Power Divider Division:: 4-Way
-
RF Power Dividers and RF Power Combiners - Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA -- ZT-257Supplier: Mini-Circuits
Description: within the test system. Custom configurations are available upon request. ZT-257 is a 1U height, rack-mountable panel incorporating 4 passive, wideband, 4-way splitter/combiners. All RF ports are SMA Female and accessible on the front panel.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 0.4 dB
- Isolation: 19 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: APITech
Description: From broadband directional couplers, to low loss crossover couplers and TEMlineTM hybrid Couplers, you will find that all models feature high power handling, multiple octave bandwidths and low loss and meet MIL-E-5400 Class 3 or equivalent screening. API Technologies'
-
Supplier: L-com, Inc.
Description: EnStation2 is a 2.4 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 13 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It includes two (2) Fast Ethernet ports and is housed in
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: Broadcom Inc.
Description: (MPR=0 dBm) 28.4 dBm. The ACPM-9341 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The
-
Supplier: Broadcom Inc.
Description: output matching networks. The ACPM-9041 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: RF switch-through, outward switching of the Power Amplifier (PA) RF inputs, 14 transmit / receive (TRx) antenna switch ports, and an integrated directional coupler.
- Device Type: Front End
-
Supplier: Data-Linc Group
Description: environments RS-232/RS-485 data ports AES-256 bit Encryption Separate RS-232 DB9 port for configuration Operates as Master, Remote, Repeater or Repeater/Remote User adjustable hop patterns and frequency zones for refined operation of close proximity networks Replacement for any legacy
- Maximum Output Power: 500 to 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Broadcom Inc.
Description: The ACPM-7700 is a multiband, multi-mode power amplifier module that supports for both GMSK and 8-psk modulation schemes and UMTS band. A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally. Features Internal daisy-chain coupler
-
Supplier: Makita USA, Inc.
Description: versatility Multi-directional exhaust port directs exhaust air away from operator "Tool-less" depth adjustments with 9 settings Rubber bumpers protect work surface Smooth nose tip prevents scratching Rubber grip for comfortable handling Silent sheet reduces noise when disconnecting
-
Supplier: Broadcom Inc.
Description: The Avago ACPM-7717 is a multi-band, multi-mode power amplifier (PA) that supports GMSK and 8-PSK modulation schemes and UMTS bands 1, 2, 3, 4(34,39), 5, 8, and 17(20, 28). A directional coupler is integrated for UMTS PAs, and the isolation port is terminated internally.
- Frequency Range: 824 to 849 MHz
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
Find Suppliers by Category Top
Featured Products Top
-
Announces Five (5) New Directional Couplers Operating in the Ultra-Broadband Frequency Range of 4 to 50 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
). Directivity is a measure of how good the couplers performance is. Port 4 (Isolated Port) is not completely isolated in KRYTAR directional couplers as there are no perfect terminations. A small amount of power will be present at the isolated port. If power out of Port 4 (isolated port) is 20 dB below the (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 2.8 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 1.2 dB, Directivity of greater than 13 dB, Maximum VSWR (any port (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 1.3 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.7, Input Power Rating is 20 W average and 3 kW peak. The new (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±0.70 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 12 dB, Maximum VSWR (any port (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±2.0 dB, and Frequency Sensitivity of ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.9, Input (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
of 12 dB, Maximum VSWR 1.4 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5mm Female connectors. 3.5mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new Directional Coupler operating in the wideband frequency range of 0.5 to 20 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
Continuously Tunable 250 GHz Gyrotron with a Double Disk Window for DNP-NMR Spectroscopy
The output microwave beam from the gyrotron was directly coupled to an overmoded corrugated circular waveguide transmission line consisting of 16 sections of 22 mm i.d. (made of Aluminum), each 15 cm long and a 4 port directional coupler [42].
-
Continuously Tunable 250 GHz Gyrotron with a Double Disk Window for DNP-NMR Spectroscopy
The output microwave beam from the gyrotron was directly coupled to an overmoded corrugated circular waveguide transmission line consisting of 16 sections of 22 mm i.d. (made of Aluminum), each 15 cm long and a 4 port directional coupler [42].
-
University of Huddersfield Repository
Figure 4.7 A 4 port directional coupler .................................................................................................
-
Optimal design of a symmetric monopole antenna with spiral geometry
Source used is ZVL vector network analyzer from Rodhe & Schwarz which is a 4 port directional coupler with 9KHz - 3KHz frequency range .
-
The Intrinsic Impedance and Its Application to Backward and Forward Coupled-Line Couplers
[11] G. P. Riblet, “An expression for the intrinsic coupling unbalance of a symmetrical 4 port directional coupler in terms of the cross ratio of its 4 eigenadmittances or 4 eigenimpedances,” in Proc. PIERS, Prague, Czech Republic, Aug. 27–30, 2007, pp…
-
Suppression of Spurious Signals in a Degenerate SAW Convolver
…fabricated i n aluminium on YZ l i t h i u m niobate. corresponding t o a delay o f 4.5 usec. the msc's i s such t h a t the device operates as a 4 port directional coupler .
-
Optical amplifier number and placement in the suiperPON architecture
Figure 3 illustrates how the 4 port directional coupler was modified to obtain a 3 port coupler or a so called Y-branch power splitter.
-
Waveguides for Microwave Integrated Circuits
rectangular dielec- tric strips 1,2,3, 4 directional coupler ports .
-
Conductor-backed coplanar waveguide directional coupler and its use for a varactor-tuned 90° phase shifter
3-dB Directional coupler Port 4 .
-
Theory and design of high-index-contrast microphotonic circuits
This section provides a general framework in which arbitrary photonic circuits can be described by disassembling them into abstract elements including ideal 4 - port directional couplers , phase-shifters and delay lines.
Indicates content that may require registration and/or purchase.