-
Supplier: Computer Network Accessories, Inc.
Description: 4 port USB 2.0 self-powered mini hub. 480Mbps transmission speed and (4) type A female USB jacks. 40g lightweight, pocket-size design. Plug and play with USB devices. Dimensions(mm): 38 (W) x 90 (D) x 12 (H). Windows 98/98se/ME/2000/XP/Vista/7 and MacOS 9.2 and
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: ( BC 1.2 charging requires external power , not included ) Features 4-port USB 2.0 Compact Hub Built-in cable, 6-in. Micro-B port included for additional power from computer Supports USB Battery Charging v1.2 with additional external power supply ( not included )
- Number of Ports: 4 #
- Features: Hub
-
Supplier: SFCable.com
Description: The Linkskey LKA-U2H04 is a mini USB 2.0 hub. It is designed to expand your PC or Laptop USB port to have more USB connections. The Linkskey LKA-U2H04 is a plug-n-play device. The LKA-U2H04 has a super mini design. It can easily fit into pocket and good for travelling and
- Features: Hub, Local Area Network (LAN)
-
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's U225-004-R, 4-port, USB 2.0 Hub, allows you to attach and link all of your USB devices (up to 127) to your computer, via the USB port. The hub supports all three data transfer speeds: low speed (1.5 Mbps), full speed (12
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite U360-004-MINI is a compact, 4-Port USB 3.0 SuperSpeed hub, with built-in cable, that provides up to 5Gbps transfer rates in a compact, portable format ( Computer and devices must be both USB3.0 rated to achieve maximum 5Gbps speeds ). Hub is backward
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: from 1 to 4 Expands your laptop, Ultrabook or computer’s USB 3.0 port to 4 external USB 3.0 ports All 4 ports share 900mA when bus-powered Can provide up to 1.5A when USB Micro-B port is connected to a second computer USB port Excellent Speed
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection The ultra small 4-port USB 2.0 hub is the most versatile and powerful hub on the market. This USB 2.0 certified hub allows you to connect up to four USB devices to a single USB port on a PC/mac/laptop... The ultra small
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: The ultra small 4-port USB 2.0 hub is the most versatile and powerful hub on the market. This USB 2.0 hub allows you to connect up to four USB devices to a single USB port on a PC/Mac/laptop. Meets or Exceeds USB 2.0 Specifications for hi-speed data
- Number of Ports: 4 #
- Features: Hub
-
Supplier: TRENDnet Inc.
Description: Add Four SuperSpeed 5 Gbps USB 3.0 ports No CD installation - just Plug and Play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter No bulky power adapter - powered by USB port
- Number of Ports: 4 #
- Features: Hub
-
Supplier: SFCable.com
Description: This USB2.0 hub has all the connectors you need for printer, iPod, iPhone and devices with USB Mini 5pin. Connectors: 2 x USB2.0 female, 1 x Apple dock, 1 x USB2.0 Mini 5 pin Length: 12". USB2.0/1.1 compatible. Win 98SE/ME/2K/XP/Vista, Mac V9.2.2 or higher. Plug & play.
- Features: Hub, Local Area Network (LAN)
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 5-Port (4 + 1) Compact, portable LAN expansion for on-the-spot networking.
- Features: Hub
-
Supplier: Cable Depot Inc.
Description: port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1
- Features: Hub
-
Supplier: Visual Sound, Inc.
Description: light right where it's needed Mini optical USB mouse with 27" retractable cord works on virtually any surface and includes a quiet scrolling wheel; 480 dpi resolution and 450 mm/s tracking speed USB 2.0 4-port mini-hub allows you to connect up to four USB
- Features: Hub
-
Supplier: Radwell International
Description: VIDEO BALUN TRANSCEIVER MINI- HUB - 4 PORTS - 100 TO 6,000FT VIDEO BALUN TRANSCEIVER MINI-HUB 4 PORTS - 100 TO 6,000 FEET. FREE 2 YEAR RADWELL WARRANTY
- Features: Hub, Transceiver
-
Network Hubs - Universal Serial/Wi-Fi/LAN Adapter Module with Mini USB and RJ45 Jack -- RW8300NE-a/cSupplier: Radicom Research, Inc.
Description: Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a
- Form Factor: Board
- Features: Hub, Local Area Network (LAN), Wireless
-
Supplier: Radicom Research, Inc.
Description: Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a
- Features: Hub, Local Area Network (LAN), Wireless
-
Supplier: Radicom Research, Inc.
Description: Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a
- Form Factor: Board
- Features: Hub, Local Area Network (LAN), Wireless
-
Supplier: Radicom Research, Inc.
Description: Smallest router The RW8300 is easy to carry and set up. Connect an Ethernet cable and RW8300 will create a secure wireless network for your devices. 2. Serial to LAN Ultrabooks, such as ZENBOOK, MacBook Air, and MacBook Pro, usually lack a RJ-45 port, and users can simply connect a
- Features: Hub, Wireless
-
Supplier: Amphenol Cables on Demand
Description: (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices.
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices.
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices.
- Cable Length: 15 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Amphenol Cables on Demand
Description: (peer-to-peer), connection of two hubs that lack an uplink port, or connection of a cable modem to a hub that lacks an uplink port. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices.
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: ADLINK Technology Inc.
Description: GbE by Intel network interface controllers, four each USB 2.0 and USB 3.0, eight isolated DI/O, and six COM ports, four of which are BIOS-configurable among RS-232/422/485. In addition, with dual hot-swappable 2.5 SATA drive bays, one CFast port and one M2.2280, providing
- Speed: 2,133 MHz
- RAM: 32 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Aaeon Systems Inc.
Description: one PCI-Express [x4] slot, one MiniCard socket, and one PCI slot. Two Gigabit Ethernet ports are standard to meet communications and networking requirements as well as supporting Intel's® AMT6.0 technology. In addition, eight USB2.0 and four COM ports offer flexible device connections.
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Connect Tech Inc.
Description: Frees devices from a physical PC connection
- Number of Ports: 4 #
- Features: Hub, Local Area Network (LAN)
-
Supplier: Connect Tech Inc.
Description: Frees devices from a physical PC connection
- Number of Ports: 4 #
- Features: Hub, Local Area Network (LAN)
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. Sealevel offers the HUB4PH-KT, an internally powered USB 2.0 4-port hub with four Battery Charging Downstream Ports and SeaLATCH locking USB
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Digi International, Inc.
Description: Hubport offers a simple solution for adding USB ports to a PC, server or thin client for instant peripheral device connectivity. This external, user installable solution plugs into a standard USB port to provide four or seven additional USB 2.0 ports in a compact chassis. The
- Number of Ports: 4 to 14 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: TRENDnet Inc.
Description: Add Four SuperSpeed 5 Gbps USB 3.0 ports No CD installation Convenient 1 m (3 ft.) USB 3.0 cable Reduce clutter with this compact adapter Full power for power hungry USB devices
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Digi International, Inc.
Description: The Rapidport/4 four-port USB modem module is a flexible USB based remote access solution for Windows platforms. This external, user-installable solution plugs into an existing USB port of a PC, thin client or server, providing four 56K V.92 modems. Rapidport/4 gives
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Moxa Inc.
Description: Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Users: 1 #
- Features: Hub
-
Supplier: TRENDnet Inc.
Description: Adds four USB 3.0 ports No CD installation - just plug and play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter Power Delivery compliant Supports Chrome™, Windows® 10 and Mac® operating systems
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: For industrial computing applications that require embedded USB ports, the HUB4PH-OEM with four USB battery charging downstream ports is the ideal solution. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. As
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
Find Suppliers by Category Top
Featured Products Top
-
. Any standard DisplayPort or HDMI plugs or cordsets can be converted into a military-grade solution for harsh environments with high level of sealing and durability. More details regarding the technical features of each connector: MDP FTV - Mini DisplayPort 1.4 (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Vibrations, extreme temperatures, and electrical interference can all affect the reliability of a network, presenting multiple challenges for network connections. Tripp Lite’s industrial network switches are built to endure harsh conditions on the (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
. Features Enables 25 Gb/s NRZ and 56 Gb/s PAM4 per channel Transmission Compatible with all mating connector and cage configurations including single port, ganged, and stacked (read more)
Browse Circular Connectors Datasheets for DigiKey -
slot can have 36 ports QSFP DD Enables use of DAC, short and long-range optical Single (1x1), ganged (1xN), and stacked (2xN) connector and cage configurations Enables up to 14.4 TB/s aggregate bandwidth in a single switch slot (read more)
Browse Electrical Connectors Datasheets for DigiKey -
gigabit Ethernet ports with 4 PoE/PoE+ including smart control/monitoring with 60W total PoE power budget Built-in +/- 6KV surge protection to handle harsh environments in traffic cabinets Optional SDLC module integration via front iDoor module by request Flexible expansion (read more)
Browse Computers Datasheets for Advantech
More Information Top
-
StarTech.com USB 2.0 A to B Cable - USB cable - 15 ft | Softchoice
… Adapter Card, 8 Port USB to RS232 Serial DB9 Adapter Hub, Dual Profile PCI Express to 34mm and 54mm ExpressCard Adapter Card, Mini 4 Port USB 2.0 Hub , Mountable Rugged Industrial 7 … … inch USB 2.0 Network Storage HD Enclosure, 3 …
-
USB TRAVEL KIT W/ MOUSE, HUB & CABLES, Electronix
This black zippered travel case comes with a three-button mini optical USB mouse, 4 - port slim USB hub , retractable Earphone/Microphone cable, retractable USB A/M to USB A/F cable … … to RJ-45 cable, and a retractable USB A/M to Mini M cable. Use the cables with your digital camera, to network , or for a USB printer.
-
Complex Networking Issue - MacRumors Forums
To make "room" for the printer to be attached via an ethernet cable, I added a cheap (no name) $10 4 - port ethernet hub to the Time Capsule. I moved the Mac Mini to the hub (to make room for the hub to be attached … … Apple TV's to the hub since it keeps dropping out of the wireless network (my other 2 …
-
Complex Networking Issue - MacRumors Forums
To make "room" for the printer to be attached via an ethernet cable, I added a cheap (no name) $10 4 - port ethernet hub to the Time Capsule. I moved the Mac Mini to the hub (to make room for the hub to be attached … … Apple TV's to the hub since it keeps dropping out of the wireless network (my other 2 …
-
4-PORT USB MINI HUB (TRANSLUCENT BLUE), Electronix
Top » Catalog » COMPUTER/ NETWORK » USB Hubs /Flash Drives » 86-2727 4 - PORT USB MINI HUB (TRANSLUCENT BLUE .
-
Popular Products In Accessories - Big Bruin
… and Mac compatible Connect a peripheral with a 5-pin mini usb port to an USB Hub or USB port on PC/Mac Compatible with … … nbsp;Type A to MINI B Cable PC … … 4 pin USB Type A& … • Cat6 UTP Network Cable (RJ-45 Male - RJ-45 Male - 14ft - Blue .
-
4 PORT USB 2.0 MINI HUB, Electronix
Top » Catalog » COMPUTER/ NETWORK » USB Accessories » 86-114 4 PORT USB 2.0 MINI HUB .
-
Informatics for the Clinical Laboratory
… per second (MIPS), 100, 123, 297 MIME (multipurpose Internet mail extensions), 277, 283 Mini computers, 99,115 … … Television Standards Committee (NTSC), 265, 270, 297 Needs, responsiveness to, 11 NETBEUI, 134 Network basic input/output system … … Packet-filtering firewalls, 73 Packing density, 109 PAL (phase alternating line), 265, 297 Parallel interface, 108, 149-150 Parallel port , 107, 108 Parity bit … … 81, 85, 298 Passive hub , 134 Passwords, 62, 138 … … Pathologist as information manager, 4 -5 Pathology, business of …
-
Popular Products In Networking - Big Bruin
Cisco SG500X24K9NA SG500X-24 Layer 3 Switch (24 Ports - Manageable - 24 x RJ-45 - Stack Port - 4 x Expansion Slots - 10/100/1000Base-T - Rack-mountable, Desktop) Stackable switches that combine advanced features for growing businesses with easy operation and an affordable price. … and QoSLayer 3 switching: static (500 models), dynamic (500X models)IPv6 supportEnergy-efficient design and EEEEasy-to-use web-based management tool, CDP, Auto Smartports, CCA, Textview (CLI) and Cisco FindIT utilitySimple Network Management Protocol (SNMP) supportLimited … … 0 Reviews Switches & Hubs • Wifi Adapter for Raspberry Pi USB 150 MBps Mini USB Wifi Micro Adapter Dongle 802.11n …
-
Popular Products In Networking - Big Bruin
Cisco SG500X24K9NA SG500X-24 Layer 3 Switch (24 Ports - Manageable - 24 x RJ-45 - Stack Port - 4 x Expansion Slots - 10/100/1000Base-T - Rack-mountable, Desktop) Stackable switches that combine advanced features for growing businesses with easy operation and an affordable price. … and QoSLayer 3 switching: static (500 models), dynamic (500X models)IPv6 supportEnergy-efficient design and EEEEasy-to-use web-based management tool, CDP, Auto Smartports, CCA, Textview (CLI) and Cisco FindIT utilitySimple Network Management Protocol (SNMP) supportLimited … … 0 Reviews Switches & Hubs • Mini Wireless USB Lan Adapter WiFi Dongle USB Wireless Network Card Direct For Raspberry Pi .
Indicates content that may require registration and/or purchase.