-
Supplier: Autoquip Corporation
Description: Series 35 Industrial Turntable – Durable Work Station Turntables for Work Positioning, Ergonomics, and Worker Productivity S35 Manual Turntables enable workers to easily rotate heavy loads. The heavy-duty design of these manual industrial turntables is specially
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Manual
-
Supplier: Optimal Handling Solutions
Description: - Maximize workspace and minimize wasteful motion. - Benchtop turntables allow workers to stay in one position and rotate items for access from all sides - No need to walk around the talbe to access unreachable areas - Easy and smooth rotation - More than one person can work on
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: lens focus position in real time c.Support lens zoom, multi-level adjustable focus speed d.Turntable has high repeatability positioning accuracy, up to ±0.05° e.Supports line scanning, positioning, automatic homing and other functions f.Adopts aluminum alloy material, the whole machine
- Load Capacity: 44.1 lbs
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens focal length, lens focus position in real time c.Support lens zoom, multi-level adjustable focus speed d.Turntable has high repeatability positioning accuracy, up to ±0.05° e.Supports line scanning,
-
Supplier: Southworth Products Corp.
Description: The built-in turntable is essentially flush to the table platform in a clean, uncluttered design. The turntable bearings and support are under the platform and do not substantially increase the lowered height over that of comparable lifts without turntables. The turntable
- Capacity: 3,500 lbs
- Features: Rotating
- Type: Table Lift / Positioner
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: public safety In large-scale exhibitions, the optoelectronic turntable uses a high-precision spherical turntable and ultra-telephoto lens to achieve large-scale and accurate monitoring to ensure the safety of activities. g.Military and security The optoelectronic turntable is
- Load Capacity: 88.2 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: public safety In large-scale exhibitions, the optoelectronic turntable uses a high-precision spherical turntable and ultra-telephoto lens to achieve large-scale and accurate monitoring to ensure the safety of activities. g.Military and security The optoelectronic turntable is
- Load Capacity: 55.125 lbs
-
Supplier: Southworth Products Corp.
Description: coating or galvanizing. Available options for Stainless Steel Lift Tables Primary Voltage 460/3/60 Upper or Lower Limitswitch 24'' x 48'' Manual Turntable (adds approximately 2'' to the low height) 48'' x 48'' Manual Turntable (adds approximately 2'' to the low height) Food Grade Oil
- Capacity: 4,000 lbs
- Type: Table Lift / Positioner
-
Supplier: Southworth Products Corp.
Description: working height. The manual turntable top allows easy rotation of the load so that the operator is always working on the near side. Available in 2,000 and 4,000 pound capacities, Powered PalletPals feature: Low-friction bearing supported turntable Fork pockets for easy relocation
- Capacity: 4,000 lbs
- Actuation: Hydraulic
-
Supplier: Autoquip Corporation
Description: to 24 inches and can be customized with turntables or pneumatic tilters to accommodate most pallet handling or assembly work stations. Air Force family pneumatic work station lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Compact Automation
Description: Turn-Act actuator. Applications Include: • Turntable Work Stations • Drive Conveyor Rollers or Belts • Drive Material Feed Rollers • Ratchet Type Drive • Sheet Feed Material From a Stack • Perstalsis Pump Drive • Low Speed High Torque Motor • Product Mixing Application Considerations: •
- Operating Pressure Range: 35 to 200 psi
- Maximum Torque: 13 In-lbs
- Operating Temperature: -20 to 180 F
- Shaft or Table Diameter: 0.625 inch
-
Supplier: Autoquip Corporation
Description: to 24 inches and can be customized with turntables or pneumatic tilters to accommodate most pallet handling or assembly work stations. Air Force family pneumatic work station lifts are designed and manufactured in America's heartland to the highest standards of safety and reliability. In
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 60 inch
- Width: 48 inch
-
Supplier: Lift Products, Inc.
Description: positions loads between 10.4" and 28". The standard turntable allows for 360° rotation for easy load access. Fork pockets also come standard for repositioning of the air bag level loader. Small base design allows for operator to stand up close to the unit and avoid stretching.
- Type: Table Lift / Positioner
-
Supplier: RobotWorx
Description: Thebsp;Motoman ArcWorld V-1000 is a pre-configured robotic welding workcell than can accommodate onebsp;welding arm and a two position turntable. The Motoman ArcWorld V-1200 consists of the same layout with two robot arms. All of the components of this workcell ship on a common
- Robot Type: Robot System
-
Supplier: Lift Products, Inc.
Description: is 440 lbs. to 4,400 lbs. The standard turntable allows for 360° rotation for easy load access. Fork pockets also come standard for repositioning of the spring level loader. New Stainless Steel model now available with galvanized springs and a stainless steel frame. 360° Rotation
- Type: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: greater degree of ergonomic functionality can also be achieve by using the lift with a low profile turntable to rotate and position loads. Standard models can be purchased, or the design team at Autoquip can customize this hydraulic scissors lift. Many non-standard features and options
- Capacity: 3,000 lbs
- Stroke: 24 inch
- Length: 36 to 60 inch
- Width: 16 to 24 inch
-
Supplier: Gilson Company, Inc.
Description: turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the
-
Supplier: Gilson Company, Inc.
Description: turntable driven by a precision 1/3hp gearmotor. Feed rate is adjustable by variable amplitude 120 Watt vibratory feeder and by positioning of the exit gate from the 1.8ft³ (51L) hopper. The 6.5in (165mm) wide slide gate opening adjusts from 0-4in (0-102mm), and a lock knob retains the
-
Supplier: Haida International Equipment Co., Ltd.
Description: Baby Stroller Dynamic Endurance Testing Machine is according to CNS hand push baby carriages dynamic durability test specification produced. The test methods are: the home model infant car Taichung, the turntable in the test stage, to adjust the conveyor speed of 1.4 ± 0.1m/sec (5kw /
- Force / Load Capacity: 100 lbs
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Description: create the connection and the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Description: the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the disengagement torque set
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
lift with the long dimension of the turntable. 4. If you are using a low profile powered turntable that normally has the drive motor mounted outside of the turntable, be sure that the lift has enough lowered height to allow the drive motor to hang down and if the motor is (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
+65° Positioning accuracy per axis (yaw and pitch): ≤±2.5 arcseconds 4. Control & Interfaces – Flexible, Rugged, Real-Time Control (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior (read more)
Browse Datasheets for Advance Lifts, Inc. -
founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
. About Advance Lifts Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Noble metals-compatible melter features development Phase 1: Establishing functional and design criteria and design concepts
Using the one turntable concept, canisters filled from either of the three discharge points may be routinely filled, removed, and replaced. canister locations on the 4 - position turntable the overflow discharge troughs are shown turned outward t o the sides of the…
-
Discussion on ¿Some developments in commercial point-to-point radiotelegraphy¿ and ¿Carrier-frequency-sheet telegraphy¿
Regarding short-wave-transmitter design, mention is made of an experimental transmitter in which the final power amplifier has circuits on a 4 - position turntable .
-
Electromagnetic shielding
The specimen had to be measured e.g. by means of a turntable of at least 4 sides , i.e. maximally rotation about 90 °.
-
Analysis and Development of FACE Automatic Apparatus for Rapid Identification of Transuranium Isotopes
Turn Turntable 2# CW (rabbit table) Turntable 2# (position microswitch) Skip if' micro8with is set, go to step No.7 Exit and return backward two steps, to step No. 4 Turntable 2# ( position micro$Witch) Skip if microswitch is set, gO to step…
-
Normalized site attenuation calculations using standard spreadsheet analysis
…amount of measurement data tends to grow large in cases such as the following: 1) for alternate test sites (e.g., semi-anechoic chambers) where ‘volumetric’ NSA analysisis required (5 different antenna positions around the turntable plus 4 separate antema heights), 2…
-
Measurement of abrasion of polyethylene TEP cotyles ABG I of coax using optical scanning topography
There are 4 profiles in different position ofthe turntable (0,70,120 and 165 degree).
-
Rheological behavior’s effect on the work performance of oil film
As shown in Fig. 2, oil chamber’s position is 4 m from the turntable center, the specific dimensions are given as follows: R1 is 6 cm; R2 is 8 cm; h is 0.05 mm; and the diameter of the oil hole…
-
High resolution computed tomography of positron emitters. [Phantom testing of circular ring of NaI(Tl) crystal detectors]
One group of 8 crystals was moved to 4 positions and at each position the turntable was automatically rotated to 35 evenly spaced angular positions.
-
Spacecraft Thermal Control, Design and Operation > Ultraviolet And Electron Irradiation Of Dc-704 Siloxane Oil On Zinc Orthotitanate Paint
The turntable allowed position control (Fig. 4 ).
-
Dynamic compensation for an infrared thermometer sensor using least-squares support vector regression (LSSVR) based functional link artificial neural networks ...
An 180◦ annular recess is processed on the turntable corresponding position as shown in figure 4 .
Indicates content that may require registration and/or purchase.