-
Supplier: Accuris
Description: PALLETS, MATERIAL HANDLING, WOOD POST CONSTRUCTION, 4-WAY ENTRY
-
Supplier: Accuris
Description: Pallets, Material Handling, Wood Post Construction, 4-Way Entry
-
Supplier: Accuris
Description: Pallet, Material Handling, Wood, Ship Cargo, Stevedoring, 48 Inches Long, by 72 Inches Wide, 2-Way Entry
-
-
Supplier: Greystone Logistics, LLC
Description: Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today’s shipping world. Plastic
- Size: 37" x 37"
- Fork Tine Entry: 4 Way Entry
- Features: FDA / USDA Compliant, Hygienic
- Plastic: Injection Molded
-
Supplier: Green Line Armor
Description: The Hybrid Sustained Pallet™ or SUP™ is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no
- Fork Tine Entry: 2 Way Entry, 4 Way Entry
- Bottom Deck Configuration: 3 Stringer
- Size: 40" x 48"
- Custom Application: Display
-
Supplier: Green Line Armor
Description: The Hybrid Sustained Pallet™ or SUP™ is built with the highest quality components. Nothing on the market today compares. Maximize marketing with color and messaging options. White oak, heat treated wood, planed for a smooth finish, and no sharp edges. Alloy self-tapping screws, no
- Fork Tine Entry: 2 Way Entry
- Bottom Deck Configuration: 3 Stringer
- Size: 40" x 48"
- Custom Application: Display
-
Supplier: Armstrong Brands, Inc.
Description: different than the typical ISPM #15 wood pallet The Foam Pallet is easily identifiable and conforms with ISPM #15 guidelines. This is important when you are faced with constantly sorting similar looking wooden pallets into ISPM #15 conforming vs. non-conforming
- Fork Tine Entry: 4 Way Entry
- Custom Application: Export
- Anti-Slip: None
- Top Deck Configuration: Solid
-
Supplier: Orbis
Description: smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 3-drum pallet Manufactured in HDPE Available in FDA approved material Fork Truck
- Fork Tine Entry: 4 Way Entry
- Size: 40" x 48"
- Features: FDA / USDA Compliant, Other
-
Supplier: Gorilla Pallets
Description: Exempt from ISPM15 regulations, Nests 75 - 90 pieces to an 8ft stack, saving storage space, Cost is equal or lower than most heat treated/fumigated wood pallets
- Fork Tine Entry: 4 Way Entry
- Size: 40" x 40", 40" x 48", 48" x 48"
- Custom Application: Export
- Features: Hygienic, Nestable, Other
-
Supplier: U.S. Plastic Corporation
Description: Reusable pallet with long service life. Popular RackStar pallet. 100% recyclable rackable pallet with fully removable reinforcement structure. Economic, environmental and efficient alternative to wood pallets or skids. Unsupported rack capacity of up to 3,000 lbs.
-
Supplier: U.S. Plastic Corporation
Description: 100% recyclable stackable pallet. Reusable pallet with long service life. Economic, environmental and efficient alternative to wood pallets or skids. Ideal for a wide variety of material handling applications including large sheet product, cartons or heavy loads.
- Size: 48" x 72"
- Features: Nestable
-
Supplier: U.S. Plastic Corporation
Description: all types of food and beverages applications with a temperature range of 0F to 120F. Tapered 4-way fork truck entry. Pallet has static load of 33,000 lbs. and dynamic load of 3,800 lbs. 44" W x 56" L x 4-1/2" H.
- Size: 44" x 56"
-
Supplier: Greystone Logistics, LLC
Description: 37 lbs.-Beverage Pallet Four-Way Entry Free span racking capacity: 2,800 lbs. Static Load: 30,000 lbs. Truckload quantity 53' trailer: 918 pallets Sea Container 40': 476 Patented hidden interlocking design Retains value; easily sanitized Environmentally friendly,
- Bottom Deck Configuration: 3 Stringer
- Fork Tine Entry: 4 Way Entry
- Features: Hygienic, Other
- Plastic: Injection Molded
-
Supplier: ASTM International
Description: base, Class 2 which has two-way entry base, Class 3 which has partial four-way entry base with two different length sidewalls, and Class 4 which has two-way entry base with two different length sidewalls. And for the wooden boxes� last classification,
-
Supplier: U.S. Plastic Corporation
Description: for long service life. Resists splintering and deterioration due to exposure to chemical or harsh elements. Well suited for automated warehouse systems. Fork truck entry: 4-way; hand truck entry: 4-way. O.D 48" L x 48" W x 5-7/64" H. Nest ratio 2.0:1. Static
- Size: 48" x 48"
-
Supplier: Rehrig Pacific Company
Description: 32” x 37” Distribution Pallet A solid top deck on top and wide stringers underneath make Rehrig’s Distribution Pallet the safe and secure choice when looking for productivity in your shipping platforms. Additional features include 4-way entry and patented Box
-
Supplier: Greystone Logistics, LLC
Description: Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today’s shipping world. Plastic
- Fork Tine Entry: 4 Way Entry
- Size: 45" x 48"
- Features: Hygienic
- Plastic: Injection Molded
-
Supplier: Greystone Logistics, LLC
Description: Plastic pallets are a huge part of just about every shipping and warehousing operation running today. The industry and Greystone Logistics has evolved over the years, into a very complex automated world. Using plastic pallets is your best option in today’s shipping world. Plastic
- Fork Tine Entry: 4 Way Entry
- Size: 40" x 48"
- Features: Hygienic
- Plastic: Injection Molded
-
Supplier: New Pig Corporation
Description: flammables Catches leaks and spills to help you comply with regs and keep floors slip-free Powder-coating guards against rust and corrosion Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up 4-way forklift access (move unloaded
- Fork Tine Entry: 4 Way Entry
- Custom Application: 55 Gallon Drum
- Material: Galvanized Steel
- Features: Other
-
Supplier: New Pig Corporation
Description: Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while
- Fork Tine Entry: 4 Way Entry
- Custom Application: 55 Gallon Drum
- Material: Galvanized Steel
- Features: Other
-
Supplier: CABKA North America, Inc.
Description: Cost effective Light weight and low height Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 75 % Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi Environmentally friendly product of 100% recycled plastic, completely recyclable
- Fork Tine Entry: 4 Way Entry
- Features: Other
-
Supplier: Schoeller Arca Systems, Inc.
Description: BiPP 1210 MR+ 3R
- Size: 1000mm x 1200mm
- Bottom Deck Configuration: 3 Stringer
- Fork Tine Entry: 4 Way Entry
- Top Deck Configuration: Open
-
Supplier: Gorilla Pallets
Description: Ideal for edge racking systems, Easy pallet jack maneuverability, 4 way entry points with forklifts/2 way entry points with pallet jack
- Size: 1000mm x 1200mm
- Bottom Deck Configuration: 3 Stringer
- Fork Tine Entry: 4 Way Entry
- Features: Hygienic, Other, Rackable
-
Supplier: Schoeller Arca Systems, Inc.
Description: BiPP 1210 LC
- Size: 1000mm x 1200mm
- Fork Tine Entry: 4 Way Entry
- Anti-Slip: None
- Features: Other
-
Supplier: CABKA North America, Inc.
Description: Cost effective Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 65 % Easy and safe to handle Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly product of 100% recycled plastic, completely recyclable
- Fork Tine Entry: 4 Way Entry
- Size: 40" x 48"
-
Supplier: Hazmat Storage
Description: Multi-Purpose container is ideal as a portable secondary containment vessel, as a storage container for absorbents and other emergency response equipment, or as a drum pumping station. Unique hinged cover is lockable for security and safety. Forkliftable for easy handling. Sesigned for in-plant
- Fork Tine Entry: 2 Way Entry, 4 Way Entry
- Custom Application: 55 Gallon Drum
- Bottom Deck Configuration: Full
- Features: Lid / Belts, Other
-
Supplier: TransPak
Description: An economical way to protect, store or move product. Made from recycled wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.
- Size: 40" x 48"
- Material: Wood
-
Supplier: CABKA North America, Inc.
Description: Cost effective Light weight and low height Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 60 % Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi Environmentally friendly product of 100% recycled plastic, completely recyclable
- Fork Tine Entry: 4 Way Entry
- Features: Other
-
Supplier: Schoeller Arca Systems, Inc.
Description: EOS 1208 HR+ 3R
- Bottom Deck Configuration: 3 Stringer
- Fork Tine Entry: 4 Way Entry
- Size: 800mm x 1200mm
- Top Deck Configuration: Open
-
Supplier: Gorilla Pallets
Description: Ideal for conveyer systems, 4 way entry points with forklifts only, Rackable and stackable
- Size: 1000mm x 1200mm, 800mm x 1200mm
- Fork Tine Entry: 4 Way Entry
- Bottom Deck Configuration: Full
- Features: Hygienic, Other, Rackable
-
Supplier: CABKA North America, Inc.
Description: Cost effective Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 50 % Easy and safe to handle Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly product of 100% recycled plastic, completely recyclable Extra high rim for
- Fork Tine Entry: 4 Way Entry
- Size: 45" x 48"
-
Supplier: Schoeller Arca Systems, Inc.
Description: EOS 1210 HR 6R
- Size: 1000mm x 1200mm
- Fork Tine Entry: 4 Way Entry
- Bottom Deck Configuration: Full Perimeter
- Top Deck Configuration: Open
-
Supplier: TransPak
Description: An economical way to protect, store or move product. Made from new wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.
- Size: 40" x 48"
- Material: Wood
Find Suppliers by Category Top
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA383015&Location=U2&doc=GetTRDoc.pdf
Shipping containers shall be arranged on a 40 x 48 inch or on a 48 x 40 inch flush or double wing, partial 4 way entry commercial wood pallet .
Indicates content that may require registration and/or purchase.