-
Supplier: Mactac
Description: MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window
- Overall Thickness: 0.003 inch
- Overall Width: 60 inch
- Overall Length: 1,968 inch
- Overall Width / O.D.: 60 inch
-
Supplier: Mactac
Description: MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window
- Overall Thickness: 0.003 inch
- Overall Width: 48 inch
- Overall Length: 1,968 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Mactac
Description: IMAGin Bfree Frosted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. Intended for printed and unprinted window graphics, privacy screening and internally illuminated
- Overall Thickness: 0.0031 inch
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
-
-
Supplier: Mactac
Description: IMAGin Bfree Frosted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. Intended for printed and unprinted window graphics, privacy screening and internally illuminated
- Overall Thickness: 0.0031 inch
- Overall Width: 54 inch
- Overall Length: 900 inch
- Overall Width / O.D.: 54 inch
-
Supplier: Cole-Parmer
Description: contrast controls ensure color-correct images.|What's included: high eyepoint 10x widefield eyepieces with rubber cups and diopter adjustment on one eyepiece, an Abbe 1.25 N.A. slide-in condenser, blue filter, frosted glass, measurement calibration slide, and dust cover.
- Total Magnification: 100 X
- Eyepiece Style: Binocular
- Features: Digital Display
-
Supplier: SLEE Technik GmbH
Description: ergonomic and technical ideas with special attention to hygiene and ease of handling. High-precision manual rotary microtome 11x Specimen preparation positions Integrated heat extractor Orientation of specimen holder in three planes Viewing window made of frost-free dual insulation
Find Suppliers by Category Top
Featured Products Top
-
What are the advantages of step glass windows? 1. Precise positioning and mounting. 2. Enhanced sealing performance (for vacuum or high pressure environments). 3. Improved structural stability. 4 (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Avantier’s BK7 windows are ideally suited for rigorous optical applications, attainable with laser-grade precision. BK7 glass boasts a density of 2.51 g/cm³ and a Knoop hardness rating of 610. Its coefficient of thermal expansion measures approximately 7.1 x 10^-6 K in the range from (read more)
Browse Optical Windows Datasheets for Avantier Inc. -
pencil edge, polished pencil edge, seamed edges 2.4m X 3.5m maximum mother glass size 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm) ASTM C1036-21 standard Learn more (read more)
Browse Contract Manufacturing Services Datasheets for Keytronic -
wavelength bands to pass through; filtering is not achieved through surface coating. Main Applications 1. Machine vision & industrial inspection, 2. Optical instruments and spectral analysis, 3. Security and infrared imaging, 4. Photography, film and television, and optical education, 5. Laser protection & protective windows, 6. Medical and biochemical equipment. (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
logging. Six versions of DATEC-MOBIL-BOX are designed to house a wide range of standard LCD displays including Type 2”-LC-Glass Module, Type 2 x 16 (compact and standard), Type 4 x 16 Standard, Type 2 x 20 Miniature and Types 4 x 20. The seventh version has no display window (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: -40? to +60? Nominal diameter: 2” Connection: 1/4”NPT(M) Scale: bar / psig Window: Laminated safety glass Switching accuracy: ±2.5% Material of connection: see ordering info (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: -40? to +60? Nominal diameter: 2” Connection: 1/4”NPT(M) Scale: bar / psig Window: Laminated safety glass Switching accuracy: ±2.5% Material of connection: see ordering info (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
design. It features large safety-glass windows and self-latching doors for secure access. The cabinet supports three cylinders, accommodating high-flow or ultra-high-flow demands using cylinder bundles, Y-cylinders, or tube trailers, making it versatile for applications like 65nm and 45nm chip (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Multi-Pass Pipeline Rendering: Realism For Dynamic Environments
A 4x4 transform is created which includes a stocha.sti- tally generated (X, Y) shear. .... view atochastically around specular normal shear-vieu(Camera ,spec-face, sample[i] ); draw- window (Camera); // -recursively .... Our frosted glass images were each generated in less than 0.1 seconds, as compared to 6.5 seconds in the analytic approach.
-
Visible and Infrared Survey Telescope for Astronomy: Overview
…image quality led to severe difficulties using either lenses (e.g. few IR glasses available in the … be much reduced and limited to unavoidable thermal emission from the primary, secondary, spider, and cryostat window . .... Calculations indicate the window should not be subject to dewing or frosting , though this is being kept .... The conceptual focal plane design was based on a 4x4 array of 2kx2k IR detectors with 90%…
-
Americam Society of Composites: 29th Technical Conference
This was visible because the bottom edge of the visualization window was close to the edge of .... W.-B. Young and S. F. Wu, “Permeability measurement of bidirectional woven glass fibers,” J. Reinf .... Frost and Cervenka carried out overall assessment of glass reinforced filament wound pipes supported by cradles and .... Present ( 4x4 ) Present (6x6) Present (8x8) Present (14x14) Present (16x16) Exact [1] Grover et al. [16] Reddy…
-
Applied Mechanics, Mechatronics Automation & System Simulation
V-BLAST 4x4 QPSK. .... The received signal with the window size of N1 calculates a correlation metric with the copy of .... Automotive Door Glass . .... Frost Resistance .
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
FOUR-BY-FOUR ( 4x4 ) See Four wheel drive. .... Timber work supporting the various structural parts, such as windows , doors, floors, and roofs; 4. .... FREEZE LINE See Frost line. .... PUTTY Glazing compound forming a trian- gular fillet between the surface of the glass and the front…
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
Cao Zhifeng, Song Bo (1996) Structural Effect of X-ray Protection Glass Optical Technology 6:28–32. .... Figure 3 Examples of application windows a) basic display of selected data, b) editing form - selected tab .... Table 1 4x4 original image. .... Frost BL, Jilling T, Caplan MS .
-
Materials and Computational Mechanics
The Frost resistance of FLWA is improved. .... Oxidation behavior in super-plastic microforming of Zr65Cu17.5Ni10Al7.5 bulk metallic glass . .... Xu[8] studied the outlier snooping based on the test statistic of moving windows and applications in .... Placed above the steel beam with shell63 element simulation, for the 4x4 = 16 units; inclined bracing with…
-
Dynamic Behavior of Materials, Volume 1
[2] Neremberg, J., Nemes, J.A., Frost , D.L., Makris, A.,. .... Shock loading response of sandwich panels with 3-D woven E- glass composite skins and stitched foam .... Correlation measurements used the default software analysis settings (21 pixel windowing , 5 pixel overlap, with default smoothing). .... Projectile damaged glass fiber mat 4x4 in panels were inspected and different damage area boundaries were observed.
-
4th European Conference of the International Federation for Medical and Biological Engineering
The smallest area was an area of 1x3 while the largest was 4x4 -pixel area, located approximately .... The SWI post-processing was performed on a GE Advantage Windows workstation. .... Karayiannis N B, Tao G, Frost Jr. .... card and a monitor with an active LCD- shutter in combination with polarizing glasses allow the stereoscopic…
-
13th International Conference on Biomedical Engineering
1 Healthcare Practice, Frost & Sullivan (P).Ltd, Chennai, India. .... solution consisting HHb, HbO2 and water (H2O) and the absorption of HHb and Hb02 is indistinguishable to the absorption of H2O above 1200nm, it is necessary to select a wavelength value in this region above the diagnostic win- dow .[6] (Figure 2). .... Conventional patch- clamping uses glass micropipettes terminated by micron- sized apertures to electrically isolate a patch of .... Time to produce a codebook of retinal images with 4x4 codeword dimensions is also used as a…
Indicates content that may require registration and/or purchase.