-
Supplier: Newport MKS
Description: The VGM-1BD Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same side, this mount is ideal for applications where
- Clear Aperture: 21 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: The VGM-1N Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same side, this mount is ideal for applications where
- Clear Aperture: 21 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The VGM-1AJS Compact Vertical-Drive Gimbal Mount simplifies true gimbal adjustment of 1 inch (25.4 mm) diameter optics without sacrificing stable, high-resolution positioning performance. With both drives accessible from the same side, this mount is ideal for applications where
- Clear Aperture: 21 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
-
-
Supplier: Newport MKS
Description: The Model 75160NF Optical Chopper is used to introduce a periodic interruption of a light path in an optical experiment resulting in an amplitude modulation, which is useful for many small optical signal detection schemes. The modulation frequency can be controlled from 4 Hz to
-
Supplier: Galil
Description: controller with optional motor drive in compact enclosure Optional, on-board 800 W brushless sinusoidal servo amplifier; 10 A cont., 15 A peak at 20-80 VDC Motion controller available as card-level or box-level unit which can connect to stepper or servo amplifier of any power range Two
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 10 amps
- Peak Output Current: 15 amps
-
Supplier: Corsair Memory
Description: the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical
-
Supplier: Corsair Memory
Description: the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical
-
Supplier: Corsair Memory
Description: the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical
-
Supplier: Corsair Memory
Description: for easy entry, easy access, and quick installation of 5.25” drives. Features include Four easily accessed hot-swap drive bays Removable CPU backplate panel for easy heatsink installation Isolated cooling zones prevent heat buildup Unique cable routing holes guarantee a
-
Supplier: Xoxide
Description: enclosure. Case Size: Micro Tower Fans: 1 x 120mm Fan (Front) Material: SECC, Aluminum Dimensions: 14" x 13.75" x 8" Side Panel: Solid Drive Bays: External: 1 x 5.25”, 1 x 3.5” Internal: 2 x 3.5” Expansion Slots: 5 I/O Ports: 2 x USB2.0, 1 x Firewire,
-
Supplier: Xoxide
Description: Supports Dual 10.5” Graphic Cards Incredible Expansion Capabilities Capable of Supporting 1000W Power Supply Compatible w/ All Optical Drives (up to 210mm) Specifications: Model: SST-SG04B-H (Black w/ Handle) Case Material: Aluminum, SECC Motherboard: Micro ATX Drive
-
Supplier: DCM Tech Inc.
Description: IG 180 SD blanchard grinder style Rotary Table Surface Grinder DCM Tech's IG 180 SD blanchard grinder style Rotary Table Surface Grinder provides a fully enclosed, close tolerance package within a 3' x 5' footprint. The full enclosure provides a heightened level of process cleanliness
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Xoxide
Description: the perfect enclosure for the ultimate gaming system. Case Size: Mid Tower Fans: 2 x 92mm Red LED Intake Fans 1 x 120mm Red LED Exhaust Fan Material: Aluminum Dimensions: 19" x 17" x 8.5" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal:
-
Supplier: ACCES I/O Products, Inc.
Description: enclosure with attractive powder coat finish and anti-skid bottom. The unit enclosure is 4 inches wide by 4 inches deep by 1.8 inches high. The adapter is supplied with a 6 foot USB cable. In addition to the two serial LEDs the unit features two additional easy-to-read LEDs indicating
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Microchip Technology, Inc.
Description: The SXP 12G 24-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management and system level
-
Supplier: Microchip Technology, Inc.
Description: The SXP 12G 36-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management and system level
-
Supplier: Microchip Technology, Inc.
Description: The SXP 12G 68-port SAS Expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, Ethernet port, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management
-
Supplier: Microchip Technology, Inc.
Description: The SXP 12G 48-port SAS expander features SAS-3 T10 zoning, self-configuration, table-to-table routing, Ethernet port, and an integrated MIPS processor for SES and enclosure management support. All SXP expanders also feature a rich and robust customizable SDK for enclosure management
-
Supplier: Xoxide
Description: express devices and seven 2.5" SSDs or seven 3.5" hard disk drives, Colossus is ready for multiple upgrades - perfect for a rig of
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: continuously monitored by a series of three load cells. The machine is operated through a graphical, colour interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 25 different lapping and polishing routines
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth. ASA material is resistant to deterioration and discoloration (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Minimal Pitch Deviation for Maximum Precision MICROMO is pleased to introduce the BS22-1.5 spindle drive from the (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
heavy-duty applications requiring higher temporary overload capacity, it is rated for 4 kW or 5 hp motors. This dual-rating system allows engineers to select the drive according to the actual torque profile rather than relying only on the motor’s nameplate power. Normal-Duty and Heavy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
circuit that is used in traditional AC drive “inverters”. The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1, UL Type 3R, or UL Type 12 enclosure, with space for several commonly used (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Vortex A/C Coolers incorporate the most up-to-date features into Vortec's line of highly reliable, cost-effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Vortex A/C Coolers incorporate the most up-to-date features into Vortec's line of highly reliable, cost-effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex enclosure coolers Energy use reduction through its (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
contains pressure drop indicator notifying you of needed filter changes Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
than its predecessor and can handle much higher volumes – thanks to its large table which can accommodate 2.5m-long aluminum and steel sheets. It has 44 tool stations so it can punch complex enclosure parts faster and more efficiently. The new Amada forming machine is the latest evolution (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Type 12 Narrow Electronic Bypass and Configured Drive Packages Available Models: 208 VAC: 0.5 to 20 HP; 480 VAC: 0.75 to 40 HP Our new UL Type 12 Narrow HV600 Drive packages are industry leaders for your HVAC applications. Now you have the ability for UL Type 12 Protection without (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Good External Dual Layer DVD Burner, What Should I Get? - MacRumors Forums
For a optical drive get a 5.25 enclosure , and for a HD get a 3.5, or 2.5 enclosure depending on the physical size of the HD.
-
StarTech.com USB 2.0 A to B Cable - USB cable - 15 ft | Softchoice
…Port IEEE 1394a PCI USB Firewire Combo Adapter Card, 4 Port USB to RS-232 Serial DB9 Adapter, 5 Port PCI Express USB 2.0 Adapter Card, 5.25 in Silver USB to IDE External Optical Drive Enclosure , 6-in-1 Black…
-
StarTech.com Shielded External eSATA Cable - eSATA cable - 3 ft | Softchoice
…Drive eSATA Multi RAID External Hard Drive Enclosure, USB 2.0 to eSATA Adapter ¦ StarTech.com InfoSafe 3.5" eSATA & USB 2.0 SATA Drive Enclosure, 5.25 " eSATA/USB 2.0 SATA Optical Drive Enclosure , Dual 3.5" Drive…
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
…Port IEEE 1394a PCI USB Firewire Combo Adapter Card, 4-in-1 USB VGA Adapter and Docking Station, 5 Port PCI Express USB 2.0 Adapter Card, 5.25 in Silver USB to IDE External Optical Drive Enclosure , 6-in-1 Black…
-
Firewire Enclosure + Internal Hardisk - MacRumors Forums
and regarding optical drives , just make sure you get a 5.25 " enclosure (like the ads one that was linked to) and you shouldnt have any real trouble.
-
Can software RAID volumes be expanded? - MacRumors Forums
You can, but it would mean removing the optical drive (s) and placing them in external 5.25 " enclosures , and using the bays for the RAID drives.
-
CD rom drive help - Techist - All Things Tech
You can get external enclosures with support USB and firewire, for Hard Drives (3.5" & 2.5") and Optical Drives ( 5.25 ").
-
HP DX115 Removable Hard Drive Carrier - storage drive carrier (caddy) | Softchoice
The HP DX115 Removable Enclosure is a rugged drive carrier and receiving frame for internally mounting a SATA or SAS hard drive into a 5.25 inch optical drive bay in an HP Workstation.
-
StarTech.com Mini USB Cable - A to Mini B - USB cable - 6 ft | Softchoice
…Hard Drive Enclosure for SATA HDD, 2.5in SATA External Hard Drive Enclosure for 3.5/ 5.25 Front Drive Bay, 2.5in Silver … SATA External Hard Drive Enclosure w/ OTB, 2.5in … to Slimline SATA CD/DVD Optical Drive Enclosure ¦ StarTech…
-
Mac Pro - Bootable RAID Cards - MacRumors Forums
Moving the optical drive into an external enclosure is also a viable possibility. .... If you have an old 5.25 " drive (CD, DVD, etc), you can use the bottom plate from that to mount the drives on rather than use Maxupgrade's optical bay mounting system.
Indicates content that may require registration and/or purchase.