-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely towed.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Aggreko
Description: 1500 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,500 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel spill
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: GENERON
Description: FEATURING Pressures up to 155 psig (10.7 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 2000 cfm (3400m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Breathing Air Food processing Instrument Air Medical Semi Conductor manufacturing Wine
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2,000 SCFM
- Horse Power: 20 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Macnaught USA, Inc.
Description: Static Head 164ft (50m) Airline lubricator √ Pressure relief valve √ 2" Bung adapter √ Fully serviceable √ Warranty¹ 10 years Parts guarantee² 10 years Compatible fluids Engine and gear oils up to SAE140, auto trans, hydraulic fluid, diesel Min-Max air pressure 60/150psi (400-1030kPa) Min air
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Caterpillar Oil & Gas
Description: cfm Lube System Oil cooler, LH oil gauge, remote-mounted oil filters for easy service 3406C HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains and filtered atmospheric air connection Charging System 24V 35A EX d ATEX compliant alternator for Gas Group IIB, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500 Class 1 Division
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: C15 ACERT™ HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains and filtered atmospheric air connection Charging System 24V 35A EX d
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: separator, remote oil filter installed and mounted; earth bonding per standard EN 60079-14 Lube System Oil cooler, LH oil gauge C18 ACERT™ HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
industry. For instance, a facility will have to rent two high-pressure "plant air" machines rated at 1,500 cfm to meet their low-pressure air demands for a 3,000 cfm project at 20 psi. The high rental equipment cost is only one of the many challenges that businesses will face when renting (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
More Information Top
-
Status report of confinement studies Douglas United Nuclear operated reactors
A 250 hp diesel driven com- pressor , rated at 500 cfm and 250 psig discharge, would pump residual steam and fission product gases to a buried 75,000 ft , 250 psig tank.
-
Reverse Engineering: Mechanisms, Structures, Systems & Materials > Assessing Design Suitability
…SMAW, DC TIG, MIG, FCAW, arc gouging) DC welder/AC generator/air compressor , which operates from a turbocharged four-cylinder Kubota diesel engine and offers 100 percent duty cycle for 500 amps, 20 kilowatts AC … cubic feet per minute ( cfm )/600 pounds per square…
-
Clean Gulf Associates-The Organization and Capabilities of an 0il Spill Cleanup Association for the Gulf of Mexico
…with a modified Union Oil type skimmer (40’ x 14’ w18’ mouth), 2 - 500’ sweep sections of Bennett Offshore Boom, 4 - 500 -bbl tanks, 2 - 20 … centrifugal skimming pumps, 600 cfm air compressor , 2 - 25 kw generators … all prime movers are diesel ).
-
ADVANCED CUTTINGS TRANSPORT STUDY
Large Air Compressor . .... • Sullair • Diesel Engine power • 500 psi maximum discharge pressure • 900 cfm maximum discharge rate Drill Pipe Rotation .
-
Black liquor gasification phase 2D final report
Joy Twistair, 470 cfm a t 100 l b / i n 2 (gage), 100-hp electric motor drive Ingersol-Rand vane type compressor , 365 cfm a t 100 lb/in2 (gage), diesel engine drive North American Turbo Blower, 2332- 21-2-30 … t h 3-in. insulation, Nomex 14-02 f e l t bags, 500 f t 2…
-
Balanced pressure techniques applied to geothermal drilling
A two-stage 300 horsepower a i r compressor / diesel u n i t that can. .... supply 1,000 CFM a t 500 psi.
-
Commissioning of Gas Pipelines Using the Vacuum Drying Method
Diesel compressors 1200 cfm 290 psi Temporary pig launcher. .... Rotary oil sealed piston pumps 500 cu.m.lhr displacement 1 No.
-
Fabrication and Installation of the Williams Gulfstar 1 FPS (GS1) Classic Spar Hull
Generator 500 KW 3EA – Fuel Tanks (2300 GAL). .... 55 Gallon Spill Kit 2 EA Diesel Supply Pumps. .... Oxygen Bottle Rack 2EA – Air Compressors (375 CFM ) .
-
In-Situ Gasification of Texas Lignite-Field Research: Part 2 -- Process Description
SPIRO-FLO 17S CFM e. FORD BOOSTER 7. .... ZACHRY COMPRESSOR 8. .... 500 GAL. .... DIESEL TANK 11.
-
Performance Validation of an Advanced Diesel Particulate Filter With High Catalyst Loading Capacity
The bench reactor includes a high flow rate compressor , flow control system, bypass valve, electrical heater with .... The maximum air flow rate was about 80 cubic foot per minute ( CFM ) at standard conditions. .... pressure drop testing, both DPF and CDPF were loaded with soot by a diesel vehicle under mixed … driven with 80% highway mode at RPM 2000∼2500 and 20% city mode at RPM 500 ∼ 1000.
Indicates content that may require registration and/or purchase.