Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth,
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
Supplier: ValueTronics International, Inc.
Description: 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(option:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50Ω or 75Ω *1 Input equivalent noise: 500µVrms or less at BW = 1 GHz
- Filter Type: Low Pass
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 054868-TLC04IDR Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 30kHz Number of Filters: 1 Categories: Integrated
- Features: Other
- Package Type: SOIC
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 773765-ELK-EA103FA Series: ELKEA Packaging: Reel package Type: Low Pass Operating Temperature Range: -20°C ~ 85°C Package: 1207 (3218 Metric), 3 PC Pad Applications: Data Lines for Mobile Devices Mounting: SMD
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 2 kHz corner freq, 5 grams
- Acceleration: 500 g
- Frequency Range: 1,000 Hz
- Measurement Axes: Triaxial
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 10 kHz corner freq, 5 grams
- Acceleration: 500 g
- Frequency Range: 5,000 Hz
- Measurement Axes: Triaxial
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 2 kHz corner freq, 5 grams, no cable incl.
-
Supplier: Microchip Technology, Inc.
Description: applications. A low-voltage logic enable pin disconnects the pass element and puts the MIC94305 in a low current-shutdown state when disabled. The MIC94305 operates from an input voltage of 1.8V to 3.6V, allowing true load switching of low-voltage power rails in any
- Output Current (IOUT): 0.5 amps
- Input Voltage (VIN): 1.8 to 3.6 volts
- Features: Other, Switching Regulator
-
Supplier: ValueTronics International, Inc.
Description: The ASC902 is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Max Input 500 VDC or AC peak 14 step attenuator Peak-peak, True RMS measurement CMR 80 dB @ 60 Hz Non-linearity +/-0.1% Low-Pass
- Data Acquisition: Datalogger / Recorder
-
Supplier: Visual Sound, Inc.
Description: smooth high frequencies up to 20 kHz. A 500 watt (400 LF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power
-
Supplier: Hottinger Brüel & Kjær A/S
Description: low pass filter (Bessel, Butterworth, Linear Phase) - Automatic transducer identification: TEDS - Electrically isolated - Socket: ODU 14-pin General: - IP65/IP67 protection class - Very high vibration (10 g) and shock resistance (75 g) - 1 x Ethernet, 2 x FireWire - Voltage
- Signal Conditioning: Bridge Conditioner
- Features: Other, Other Input
-
Supplier: CAS DataLoggers
Description: continuous acquisition modes Sampling rates of up to 50 kHz per channel High measurement precision (24-bit ADC) Remotely connect via WiFi, UMTS or LTE 500 Mb data storage Alarms via email or text message
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: TMP Pro Distribution
Description: The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD ceiling systems are mounted on an integral
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD ceiling systems are mounted on an integral
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: ValueTronics International, Inc.
Description: Vrms [–118 dBu to +45 dBu] Accuracy (1 kHz): ±0.2 dB [±2.37 %] unweighted Flatness (1 kHz ref): ±0.05 dB (20 Hz–20 kHz) Bandwidth Limiting Filters: LF –3 dB: <10 Hz; 400 Hz ±5 % (3-pole); HF –3 dB: 22 kHz; 30 kHz; 80 kHz (3-pole), or 300 kHz
-
Supplier: TMP Pro Distribution
Description: SENSITIVITY: -40 dB (10.0 mV) re 1V at 1 Pa IMPEDANCE: 200 ohms MAXIMUM INPUT SOUND LEVEL: 148 dB SPL, 1 kHz at 1% T.H.D. DYNAMIC RANGE (typical): 127 dB, 1 kHz at Max SPL SIGNAL-TO-NOISE RATIO: 73 dB, 1 kHz at 1 Pa PHANTOM POWER REQUIREMENTS: 11-52V DC, 3.5 mA typical SWITCHES:
- Directivity: Cardioid
-
Supplier: Hottinger Brüel & Kjær A/S
Description: signals receiving) Each channel offers: - Data rate: max. 40 kS/s - Adjustable low pass filter (Bessel, Butterworth, Linear Phase) - TEDS support: Automatic sensor identification - Electrically isolated - Socket: ODU 14-pin General: - IP65/IP67 protection class - Very high
- Features: Other, Other Input
-
Supplier: ValueTronics International, Inc.
Description: 5 V External 2: CF= 3: 50 mV, 100 mV, 200 mV, 500 mV, 1 V, 2 V; CF= 6: 25 mV, 50 mV, 100 mV, 250 mV, 500 mV, 1 V Accuracy (line, frequency, & digital filter set to off) DC to 1 kHz: ± (0.1% + 0.2% F.S.) 1 kHz < f ≤ 10 kHz: ± {(0.07 f1)% + 0.3% F.S.} 10
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
-
Supplier: Newport MKS
Description: each wavelength range: photomultiplier tube PMT models for high repetition rate (MHz) oscillators (such as Tsunami®) and photodiode detector PD models for low repetition rate (kHz) amplifiers (such as Spitfire® Ace™). Each detector comes with a low-pass filter and
-
Supplier: ACCES I/O Products, Inc.
Description: intelligence to perform digital input debouncing and latching. Debouncing time constants from hundreds of microseconds to hundreds of milliseconds allows a wide variety of low-pass filtering options. Latching inputs record low- and high-going pulses that your application may
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: intelligence to perform digital input debouncing and latching. Debouncing time constants from hundreds of microseconds to hundreds of milliseconds allows a wide variety of low-pass filtering options. Latching inputs record low- and high-going pulses that your application may
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: intelligence to perform digital input debouncing and latching. Debouncing time constants from hundreds of microseconds to hundreds of milliseconds allows a wide variety of low-pass filtering options. Latching inputs record low- and high-going pulses that your application may
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: intelligence to perform digital input debouncing and latching. Debouncing time constants from hundreds of microseconds to hundreds of milliseconds allows a wide variety of low-pass filtering options. Latching inputs record low- and high-going pulses that your application may
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Laurel Electronics LLC
Description: and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 s. When a significant change in signal level occurs, the
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: applications typically make use of optional dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
hydrophilic PTFE filter cartridge can directly filter aqueous solutions without pre-wetting. It features extensive chemical compatibility (strong acid and strong alkali resis-tance), high temperature resistance, low temperature resistance, low extractableslow adsorption, etc (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
slow applications, a switchable 10 Hz low-pass filter is available, enabling measurements down into the low fW range. The OE-200-BPR offers significantly higher gain and the best CMRR (Common Mode Rejection Ratio). The OE-200 is the best choice when maximum performance is (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
in Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
in Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
150% avoids clipping of real world torque peaks and driveline torsionals reducing potential for errors in the average torque measurement. Output bandwidth is 1 kHz with 13 user selectable low pass filters. Included interface software allows fast PC setup and re-configuration while selecting from up (read more)
Browse Datasheets for S. Himmelstein & Company -
/or “transform” it into more usable voltages for various instruments and devices. When only current sensing is needed, the primary winding is a conductor integral to the application that passes directly through the resistor. If the electrical current needs to be transformed, the current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
and low loss iron core design, operating efficiency ≥ 98%, energy-saving and consumption reducing; The whole machine has passed multiple certifications, and the core components have undergone rigorous testing such as 72 hours of aging. It has zero factory failures and is suitable for harsh scenarios such as mines and oil fields. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
300, 0.1 A at 250 VDC, DC-13 Rated insulation voltage Up to 500 V under IEC conditions (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
More Information Top
-
Evaluation of temperature rise in a tissue mimicking material during HIFU exposure
This PCD was connected to a 500 kHz low pass filter and the output was saved to a digital signal analyzer (DSA).
-
International Astronautical Congress (IAF) > Experimental and numerical study to investigate impact-induced wave propagation in spacecraft
unfiltered LV Signal 500 kHz Low Pass Filter .
-
Development of a new detection technique for fluorescence lifetime-based chemical/biological sensor arrays monitoring: dual closed-loop optoelectronic auto-osc...
This differential signal was filtered with a 500 kHz low pass filter (Kiwa Electronics, Inc.) before being fed into the DAQ board.
-
Chemical kinetic studies of atmospheric reactions using tunable diode laser spectroscopy
This voltage change is amplified by a low noise preamplifier, passed through a 500 kHz low pass filter and directed to the input of a Scientific Solutions Lab Master AD data acquisition board.
-
A study on the ductile fracture of Al-alloys 7075 and 2017
The experiments are carried out by the measuring system using the broad band sensor UT-1000, but as the electrical noise becomes a large hazard, high frequency electric noises are cut by using a 500 kHz low pass filter .
-
Combined broad and narrow band multichannel PD measurement system with high sensitivity for GIS
The broadband powerlenvelope detector consists of a buffer stage (40 dB), two detector diodes and a 500 kHz low pass filter -amplifier (Fig. 4).
-
Low-voltage CMOS GM-C filter with rail-to-rail common-mode voltage
of this filter is almost the same from OV to 3V, i.e., the 500 KHz low - pass filter with rail-to-rail common mode in- put voltage is obtained.
-
OPA365
OPA2365
Second-Order Butterworth 500kHz Low - Pass Filter .
-
Effect of ethanol injection on cavitation and heating of tissues exposed to high-intensity focused ultrasound
The PCD is connected to a 500 kHz low - pass filter (Model 3940, Krohn-hite Corp.), the output of which is processed by a digital signal analyzer (DSA602, Tektronix, Beaverton, OR).
-
Predictive Modeling of Dynamic Processes
As such, a 500 kHz low - pass filter is applied to the numerical signal prior to characteri- zation.
Indicates content that may require registration and/or purchase.