-
Supplier: Accuris
Description: ARMOR PLATE, ALUMINUM ALLOY, WELDABLE 5083 AND 5456
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY, SHEET 4.4MG - 0.70MN - 0.15CR (5083-H323)
-
Supplier: Accuris
Description: ALUMINUM ALLOY SHEET 4.4Mg - 0.70Mn - 0.15Cr (5083-H323)
-
Supplier: Accuris
Description: ALUMINUM ALLOY, SHEET 4.4Mg - 0.70Mn - 0.15Cr (5083-H323)
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: or more nominal magnesium. Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy. 1.2 Alloy and temper designations are in accordance with ANSI H35.1 [H35.1M]. The equivalent Unified Numbering System alloy
Find Suppliers by Category Top
More Information Top
-
ARS Journal > Technical Literature Digest
The Tensile and Impact Properties of Plate and Welds of Aluminum Alloy 5083 - H113 Between 75 and -320°F, by R. D. Olleman and G. C. Wolfer, pp. 430-438.
-
ARS Journal > Technical Literature Digest
The Fatigue Properties of Aluminum Alloy 5083 - H113 Plate and Butte Weld- ments, at 75° and -300°F, by F. W. DeMoney and G. C. Wolfer, pp. 590- 603.
-
Modelling mechanical wear processes in metallic sliding friction
The materials tested were aluminium – magnesium alloy 5083 – H113 , α/β brass (60:40) and OHFC copper.
Indicates content that may require registration and/or purchase.