-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 50 AMP, 2 POLE, 120/240 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, TYPE THQP, LOAD SIDE LUG TERMINALS, 50 AMP, 1 POLE, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 50 amps
- Number of Poles: 1
-
Supplier: Radwell International
Description: SPA PANEL, 50-AMP, GFCI BREAKER, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: TelephoneStuff.com
Description: 208V 3-Phase FLX Series 50 Amp Rack Power Distribution Units (PDUs) with (12) C19 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack Power
- Current Rating: 50 amps
- Voltage: 208 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: Chromalox
Description: 3-Phase, 4-Wire 50 to 250 Amp Main Breaker Ambient and Line Sensing Control Enclosure Heater Options for Condensation Prevention or Freeze Protection on Outdoor Installations UL and cUL Third Party Approvals
-
Supplier: Chromalox
Description: 1 and 2 Circuit Models 40 Amps per Circuit SSR Control 100 - 277 VAC, 50/60 Hz cULus Non Hazardous Areas Soft Start Feature Operating Temperature: -40˚F to 104˚F (-40˚C to 40˚C) Modbus RTU/RS485, RS422, TCP/Ethernet, & BACnet 10” x 8” x 6” (26cm x 21cm x 15cm) NEMA 4X FG Wall Mount
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 01-090 Power Center 1090 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Welder, AC Generator and Air Compressor Goodall Power Centers are all-in-one products designed to meet the needs of today's mobile
-
Supplier: Mersen
Description: body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits
- Voltage Rating: 250 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Tripp Lite by Eaton
Description: Network-Grade Power 42 C13 and 6 C19 outlets distribute network-grade power to connected equipment 3 load banks with individual 20A circuit breakers Outlets numbered and color-coded for easy identification of phase and load bank Multi-Function Digital LED Display Indicates amps,
- Power Rating: 14,500 watts
- Operating Temperature: 32 to 144 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Koike Aronson/Ransome, Inc.
Description: RHTS 5.0 ROBOTIC HEADSTOCK/TAILSTOCK POSITIONER CAPACITY: 5,000 lbs between Head and Tailstocks, center of gravity 3” eccentric. CONSISTING OF: RHS 2.5 SD (Less SD) 1 AXIS ROBOTIC HEADSTOCK POSITIONER CAPACITY 2,500 Lbs. Load, Center of Gravity 12" Overhang, 12" Off
- Type: Manipulator / Lifter
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Prewired Square D type QO load center •100 amp load centers use up to 12 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: JRL Electric Supply, Inc.
Description: COMMON TRIP, THERMAL MAGNETIC; 3 POLE; 120/240 VAC AT 50/60 HZ (UL/CSA); 20 AMP; INTERRUPTING RATING 10000 AMPERE; WIRE SIZE 8 TO 2 AWG (ALUMINUM/COPPER); PLUG ON MOUNTING; SIZE 2.91 INCH D X 3.5 INCH H; APPROVAL UL; USED ON LOAD CENTER; QO[R] BRAND; QO MODEL; WITH
-
Supplier: Tripp Lite by Eaton
Description: 15-ft. cord, 10 NEMA 5-15R and 2 NEMA 5-15/20R outlets. Each outlet has a 2.48-in. center-to-center spacing – wide enough for most transformers or AC adapters. To eliminate need for a separate surge protector that can clutter up your work area, the SS361220 contains a premium-grade
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: 8-outlet UPS is ideal protection for your home office or media center components, including computers, routers, printers, NAS drives, HDTVs, Blu-ray players, game consoles, media players, DVRs and audio receivers.Allows Time to Back Up Critical Files During a Blackout Backup support allows
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 7 minutes
-
Supplier: Tripp Lite by Eaton
Description: 10-outlet UPS is ideal protection for your home office or media center components, including computers, routers, printers, NAS drives, HDTVs, Blu-ray players, game consoles, media players, DVRs and audio receivers.Allows Time to Back Up Critical Files During a Blackout Backup support allows
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.44 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Carling Technologies, Inc.
Description: The LRGSC-Series Super Curvette illuminated rocker switches offer double pole circuitry with higher electrical ratings and high inrush capabilities.These switches can handle up to 125 amp peak inrush current. Due to the patented mounting ear design, they are compatible with a wide range of
- Length / Diameter: 1.181 inch
- Width: 0.872 inch
- Panel Thickness: 0.725 inch
- Mechanical Life: 100,000
-
Supplier: Caterpillar Oil & Gas
Description: generator set. Ratings: 440 - 545 ekW (550 - 680 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: ValueTronics International, Inc.
Description: Discharge Air: Exits on right side of the chamber Heat of Rejection: Maximum 6300 BTU's per hour Power: 120V -1PH-60Hz Amp-Fuse: 20 Amp-Under Load: 16 NEMA Plug: Male Plug NEMA 5-15P Standard Ports Included (loc): 3" Standard Port w/Plug centered left sidewall Decibel Level: 58
-
Supplier: TelephoneStuff.com
Description: auto shutdown features of Windows and Mac OS X - 3 minutes full load runtime (900VA/475 watts), 10 minutes half load runtime (450VA/237 watts) - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 475 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles:
- Volt-Amp Rating: 0.9 kVA
- Technology: Line-Interactive
-
Supplier: Dorner Manufacturing Corp.
Description: Medical Product Manufacturing Packaging Medical Device Manufacturing Electronic & Consumer Goods Assembly Sizes & Measurements 80 mm to 480 mm wide Lengths from 128 mm to 2432 mm ( in 64 mm increments) 24 mm diameter rollers on 32 mm centers Loads & Speeds Loads: up to 16 kg (35
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Heavy Duty Boom Mount Base 907.19 kg (2,000 lb) Counterweight Load-sense Valves for Upper Functions Front Frame NAF Gear Drive Bogie Differential Lock Wet Disc Brakes Rear Frame Straight Axle Side Mounted Fuel Tanks Heavy Duty Engine Canopy Protection Large Access Doors Center Joint
- Horsepower: 197 HP
- Features: Other
-
Supplier: Dorner Manufacturing Corp.
Description: Packaging Medical Device Manufacturing Automotive Assembly Electronic & Consumer Goods Assembly Appliance Manufacturing Sizes & Measurements 120 mm to 960 mm wide 150 mm long tray minimum 38 mm diameter rollers on 50 mm centers Loads & Speeds Loads: up to 114 kg (250 lbs)
- Maximum Load: 250 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Charles Ross & Son Company
Description: center. To ensure adequate suspension of heavier solids, the rotor/stator generator may be positioned in the center of the vessel. Interchangeable stators provide unlimited flexibility to adopt to a variety of product formulations. Batch models are supplied in many sizes from 3/4
- Capacity: 0.04010416388165528 to 0.5347221850887371 cubic feet
- Motor Speed: 500 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any battery type,
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Mating & Unmating Configuration : Normal Number of Columns : 25 Number of Loaded Positions : 50 Number of Positions : 50 Number of Rows
- Voltage Rating: 200 volts
- Current Rating: 2 amps
- Dielectric Withstanding Voltage: 0.65 kilovolts
- Contact Resistance: 20,000,000,000 milliohms
-
Supplier: Fortrans Inc.
Description: at 20 amps, connected to the load center in the control panel, and the pH probe's battery must be inserted before the BHC connection through the fitting on the bottom of the panel.
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
loads. With low input currents, high open-loop voltage gain (100V/mV), 200KHz bandwidth, and rapid 0.1V/µs slew rate, the ALD 2706 is a versatile, micropower dual op amp. It processes a 0.998V analog signal with a 1.000V supply, requiring only 0.1pA input bias current. Furthermore, its robust (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Load: 25/7.5 HP (300 LRA) Operating Temperature: -35°C to 50°C Reset Type: Automatic or Manual (safe start) reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
% OF RATED VOLTAGE Current: Up to 30 Amps or receptacle device rating Frequency: 60 Hz, (50 Hz available non-UL) Trip Level: 5 +/- 1 mA Phase: Single, Split, and 3Ø (WYE and Delta (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
LineGard® 20 Amp Portable Series GFCI Product (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
lack the skillset to deploy and maintain the necessary technology. Rockwell Automation operational technology (OT) managed services can help ease the load of data center management, allowing in-house engineering and information technology (read more)
Browse Data Input Modules Datasheets for Allen-Bradley / Rockwell Automation -
Join our Data Center webinar: Power Distortion: The Silent Threat to Data Center Uptime Understand the sources of power distortion, how to recognize the warning signs (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Drives’ reliability with an industry leading 3-year warranty. Our drives are very reliable and rugged for mounting in outdoor Nema 3R enclosures, provide full load operation in 50 Degree Celsius environment and backed by a 3 year warranty. We also offer a wide power range from 1hp to 1000hp at (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
50kg in Any Orientation A key advantage of the H-850.H2IV Hexapod is its high self-holding force. The system can maintain heavy loads in position without power, providing exceptional stability during long measurement cycles, power interruptions, or sensitive alignment procedures. The (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp Portable Single & Multiphase UL Listed GFCI Product Features (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Wiring a detached garage/adding sub panel? - Self Help Forums
I have plenty of room in my BR series home load center to add a 50amp double pole breaker to feed the sub panel.
-
Need a 240v line- load center full - Self Help Forums
This line is dedicated and is hooked up to a 50 amp breaker at the main load center .
-
Transfer Switches - Grainger Industrial Supply
Amps 50 , Required Main Breaker in Load Center ( Amp ) 100, Height 18 In., Width 18 In., Depth 4 In., NEMA Enclosure Type 3R, Number of Circuits 12, Number of Spaces 16, Enclosure Material Aluminum, Voltage 125/250, Gray, For Use With 5939, 5940 …
-
Manual Generator Transfer Switches - Generators - Grainger Industrial Supply
Amps 50 , Required Main Breaker in Load Center ( Amp ) 100, Height 18 In., Width 18 In., Depth 4 In., NEMA Enclosure Type 3R, Number of Circuits 12, Number of Spaces 16, Enclosure Material Aluminum, Voltage 125/250, Gray, For Use With 5939, 5940 …
-
Seimans Murray breaker recall - Self Help Forums
Description: This recall involves Siemens and Murray 15 through 50 AMP single and double pole circuit breakers, load centers (circuit breakers that come with an electrical panel), and meter combos (contain a load center and a meter socket).
-
Siemens Recalls Circuit Breakers Due to Fire Hazard
Description: This recall involves Siemens and Murray 15 through 50 AMP single and double pole circuit breakers, load centers (circuit breakers that come with an electrical panel), and meter combos (contain a load center and a meter socket).
-
millermatic 251?
Your best course is to run power in EMT (Electrical Metallic Tubing) to a 125 amp load center in your garage and take off a 50 amp circuit dedicated to your welder.
-
millermatic 251?
Your best course is to run power in EMT (Electrical Metallic Tubing) to a 125 amp load center in your garage and take off a 50 amp circuit dedicated to your welder.
-
New plasma cutter arrived
From the load center there is an approx 1 foot run to the 50 amp outlet.
-
Self Help Forums - Question about sub panel setup in shed
Connected the hot wires at the main panel to a 50 Amp Double Pole Breaker in my 200 Amp Square D Homeline Load Center .
Indicates content that may require registration and/or purchase.