-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, MCP CIRCUIT BREAKER, 25HP; Motor Starter Type:Combination Starter; Power Rating:25hp; No. of Phases:-; No. of Poles:-; Current Rating:50A; Supply Voltage Min:240VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Pressure-Pro
Description: unloader Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Low speed pump and thermo-sensor (prevents overheating in bypass mode) TEFC Commercial/Industrial motors Mag Starter assembly, w/thermal overload, and start-stop buttons in NEMA
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Power: 20 HP
- Power Source: Electric Motor
-
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 130A (50HP/230V, 75/100HP/460V, 125HP/575V), 5.2"Wx14.6"Hx9.6"DWEG Electric SSW06 Soft Starter, 3 PH, 130A (50HP/230V, 75/100HP/460V, 125HP/575V), 5.2"Wx14.6"Hx9.6"D Universal voltage (220 to 575 VAC) Built-in bypass
- Features: AC Motor Starter
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 6,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive *This picture is a representation only. "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 85A (25/30HP/230V, 50/60HP/460V, 75HP/575V), 5.2"Wx14.6"Hx9.6"DWEG Electric SSW06 Soft Starter, 3 PH, 85A (25/30HP/230V, 50/60HP/460V, 75HP/575V), 5.2"Wx14.6"Hx9.6"D Universal voltage (220 to 575 VAC) Built-in
- Features: AC Motor Starter
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3,500 PSI at 8.0 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, 3 PH, 130A (50HP/230V, 100HP/460V, 125HP/575V), 10.9"Wx8.6"Hx8.66"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 130A (50HP/230V, 100HP/460V, 125HP/575V), 10.9"Wx8.6"Hx8.66"D, open-chassis Universal voltage (220 to 575
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 61A (20HP/230V, 50HP/460V, 60HP/575V), 8.2"Wx5.6"Hx7.94"D, open-chassis Universal voltage (220 to 575 VAC)
- Features: AC Motor Starter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S0, 3-POLE, 3-PHASE, 9 AMP, 4 KW, 400 V, 24 VAC COIL, 50/60 HZ, 3HP / 230V, 5HP / 460V, IEC RATED, SCREW TERMINAL, DIN RAIL OR PANEL MOUNT, USED FOR CONTROL OF ELECTRIC MOTORS, SUCCESSOR IS 3RT2023-1AC20. FREE 2 YEAR RADWELL
- Continuous Current: 9 amps
- Motor Voltage: 24 volts
- Features: AC Motor Starter, Motor Contactor Only
- Standard Rating: IEC Rated
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 51 CFM @ 175 PSI Industrial Duty Baldor 42 Amp Electric Motor •Runs cooler and more efficiently to last longer Cast Iron 4 Cylinder Pump •Best in the industry rated over 50,000 hour pump life •5 year
- Flow Capacity: 54.4 to 51 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: FS-Curtis
Description: (heavy duty), high efficiency air end, low loss drive system, EPAct efficiency electric motor, Across the line starter (50HP-100HP), Y/D starter (125HP-300HP), on-line/off-line with modulation, Timed dual control (50HP), 115V control voltage, Multi-stage oil separation
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 50 to 300 HP
- Compressor Technology: Rotary Screw
Find Suppliers by Category Top
Featured Products Top
-
Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
performance, cost and quality that customers require. The company’s core products include fractional HP electric motors like brushless DC motors, permanent magnet DC (PMDC) brush motors, AC synchronous and induction motors, hybrid stepper motors and linear actuators. They also specialize (read more)
Browse DC Motors Datasheets for ElectroCraft -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Soft Starters
I am told that Soft Starters, instead of Star/delta Starters are feasible with three phase 440-volts, 50 C/s electric motors (25 to 200 HP ) serving municipal Water supply.
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
…Dayton Electric/Teel S & G Enterprises Briscoe Briscoe Briscoe General Electric Control unit, #NO11C54S, variable speed drive, 3/4 hp Motor , power matched/rpm, rectified power … PGS-4A Switch, manual starter , #CR101Y1, heater #H103B Pump … 0.9 in. x 50 ft, rubber, 10 W/ft…
-
Outdoor Equipment - Grainger Industrial Supply
…Hot, Operating Pressure 3000 psi, Engine Brand MiTM, Flow Rate 3.9 gpm, Fuel Type Gas, 8 HP , Height 49-3/4 In … Dimensions 3/8 In. x 50 ft., Usable Hours per … Belt, Pump Type Crankshaft, Starter Type Electric , Piston Material Solid Ceramic .... Electric Motor , 3 yr.
-
CR4 - Thread: Sizing a Diesel Genset
I want to calculate the Genset sizing for the following 3 phase, 50 C/s, 400/ 440 volts, (1450 RPM, 0.8 Pf) electric motors coupled with Water pumps and controlled by Star/ delta Starters . .... 60 HP x 4 Nos. + 100 HP x 3 Nos. + 225 HP x 3 Nos.
-
Potential starter/generator technologies for future aerospace applications
Further research on this technology requires building on the reported work to investigate the use of a squirrel-cage induction motor in an aircraft environment, to assess its advantages and limitations as a starter /generator in aerospace applications. .... a National Science Foundation (NSF) Grant, and Oregon State University funded by the Electric Power Research Institute .... Ohio State University used field-oriented current regulation and decoupled active and reactive power to achieve overall control for a 50 hp machine.
-
Journal of Jet Propulsion > Jet Propulsion News
These are by Boeing Air- plane Company, Chrysler Corporation, General Electric Com- pany, and the General Motors Corporation. .... Several other small turbojets are being used for accessory drives, such as the Solar Aircraft Company "Mars" 50 - hp gas turbine engine used as a starter for turbojet aircraft.
-
Chapter 3 Electrical Power for Agricultural Machines
3.5 A 37.3 kW ( 50 hp ) electric motor runs on 230/460 VAC, 60 Hz, 3-phase power. .... (f) Is this motor suitable for an across-the-line starter , or should a reduced-current starter…
-
Shopping In Other - Big Bruin
DIAMOND 4250052 - Hydraulic Power Unit Electric 40HP CB40EXL Diamond Products - Core Bore 40 HP electric 460V with starter box Max GPM: 28 gpm Max PSI: 3900 psi Flow Control: Fully Adjustable Hydraulic Tank Capacity: 50 gallon Hose: 60 x 3/4 Dimensions: 49 … Products 36 blade capacity (14-36 optional) One hand sawing control Forward-positioned motor for more weight…
Indicates content that may require registration and/or purchase.